- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Voltage - Supply
- Applications
- Factory Lead Time
- Interface
- JESD-30 Code
Attribute column
Manufacturer
NXP Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Adjustable Threshold | Supply Current-Max | Data Rate | Number of Inputs | Output Polarity | Logic IC Type | Interface IC Type | Propagation Delay (tpd) | Telecom IC Type | Number of Transceivers | Consumer IC Type | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33742PEG NXP USA Inc. | 6500 |
| - | 12 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | 125°C | -40°C | - | Tube | 2003 | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | - | 5.5V~18V | DUAL | GULL WING | 260 | - | - | 1.27mm | 40 | MC33742 | - | R-PDSO-G28 | - | Not Qualified | - | 5.5/18V | - | - | - | SPI Serial | - | - | - | 1000 Mbps | - | - | - | - | - | TELECOM CIRCUIT | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33903CP5EK NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | Tube | 2004 | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | - | 5.5V~28V | - | - | - | - | - | - | - | MCZ33903 | - | - | - | - | - | - | - | - | - | CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9544ABS,118 NXP USA Inc. | 2421 | - | Datasheet | 7 Weeks | Surface Mount | 20-VQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | Translating Switch | ALSO OPERATES WITH 3.6 TO 5.5V SUPPLY | 8542.39.00.01 | - | 2.3V~3.6V 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9544A | 20 | S-PQCC-N20 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C, SMBus | - | - | - | - | 2 | TRUE | MULTIPLEXER | - | 0.3 ns | - | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() PTN3355BS/F4MP NXP USA Inc. | 3900 | - | Datasheet | 7 Weeks | Surface Mount | 40-TFQFN Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Active | 3 (168 Hours) | - | - | - | DisplayPort | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9540BDP,118 NXP USA Inc. | 5000 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 2-Channel I2C Multiplexer | ALSO OPERATES WITH 3.6 TO 5.5V SUPPLY | 8542.39.00.01 | TR, 13 INCH | 2.3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9540 | 8 | S-PDSO-G8 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C | - | - | - | - | 2 | TRUE | - | - | 0.3 ns | - | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCZ33904C3EK NXP USA Inc. | 20 | - | Datasheet | 143 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tube | 2004 | - | e3 | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | - | 5.5V~28V | DUAL | GULL WING | 260 | 1 | 10.5V | 0.65mm | 40 | MCZ33904 | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN | POWER SUPPLY MANAGEMENT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33742SPEG NXP USA Inc. | 3064 |
| - | 12 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | 125°C | -40°C | - | Tube | 2003 | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | - | 5.5V~18V | DUAL | GULL WING | 260 | - | - | 1.27mm | 40 | MC33742 | - | R-PDSO-G28 | - | Not Qualified | - | 5.5/18V | - | - | - | SPI Serial | - | - | 0.045mA | 1000 Mbps | - | - | - | - | - | TELECOM CIRCUIT | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33905CS5EKR2 NXP USA Inc. | 11619 | - | Datasheet | 12 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tape & Reel (TR) | 2004 | - | e3 | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | - | 5.5V~28V | DUAL | GULL WING | 260 | 1 | 10.5V | 0.65mm | 40 | MCZ33905 | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() UJA1169TKZ NXP USA Inc. | 15000 |
| Datasheet | 16 Weeks | Surface Mount | 20-VFDFN Exposed Pad | YES | - | - | - | Automotive grade | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 20 | - | - | System Basis Chip | - | - | - | 5V | DUAL | NO LEAD | 260 | 1 | 13V | 0.5mm | NOT SPECIFIED | - | - | R-PDSO-N20 | - | - | - | - | - | - | - | CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5.5mm | 3.5mm | ROHS3 Compliant | ||
![]() MC33972TEW NXP USA Inc. | 1847 | - | Datasheet | 12 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | YES | - | 125°C | -40°C | - | Tube | 2003 | - | e3 | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | Switch Monitoring | - | 8542.39.00.01 | - | 3.1V~5.25V | DUAL | GULL WING | 245 | 1 | 3.3V | 0.65mm | 30 | MC33972 | - | R-PDSO-G32 | - | Not Qualified | - | - | AUTOMOTIVE | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | 13V | 2.65mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC34978AEK NXP USA Inc. | 2000 |
| Datasheet | 13 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 105°C | -40°C | - | Tube | 2004 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Multiple Switch Detection | - | 8542.39.00.01 | - | 4.5V~36V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MCZ33904C5EKR2 NXP USA Inc. | 223 | - | Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | 32-SOIC-EP | - | - | - | Tape & Reel (TR) | 2004 | - | - | Obsolete | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | - | 5.5V~28V | - | - | - | - | - | - | - | MCZ33904 | - | - | - | - | - | - | - | - | - | CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9546APW,118 NXP USA Inc. | 1035 | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | Translating Switch | ALSO OPERATES AT 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | - | 2.3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9546 | 16 | R-PDSO-G16 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C, SMBus | - | - | - | - | 4 | TRUE | MULTIPLEXER | - | 0.3 ns | - | - | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PTN3363BSMP NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | Cut Tape (CT) | 2010 | - | - | Active | 2 (1 Year) | - | - | - | HDMI | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33975TEK NXP USA Inc. | 1444 |
| - | 12 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tube | 2003 | - | e3 | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | Switch Monitoring | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MC33975 | - | R-PDSO-G32 | - | Not Qualified | 5.5V | - | AUTOMOTIVE | 3V | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 10mm | 7.5mm | ROHS3 Compliant | ||
![]() MCZ33905CS5EK NXP USA Inc. | 3035 | - | Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | Tube | 2004 | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | - | 5.5V~28V | - | - | - | - | - | - | - | MCZ33905 | - | - | - | - | - | - | - | - | - | CAN, LIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33905CS3EK NXP USA Inc. | 146 |
| Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tube | 2004 | - | e3 | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | - | 5.5V~28V | DUAL | GULL WING | 260 | 1 | 10.5V | 0.65mm | 40 | MCZ33905 | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33972TEWR2 NXP USA Inc. | 4000 | - | Datasheet | 12 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | YES | - | 125°C | -40°C | - | Tape & Reel (TR) | 2003 | - | e3 | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | Switch Monitoring | - | 8542.39.00.01 | - | 3.1V~5.25V | DUAL | GULL WING | 245 | 1 | 3.3V | 0.65mm | 30 | MC33972 | - | R-PDSO-G32 | - | Not Qualified | - | - | AUTOMOTIVE | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | 13V | 2.65mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MCZ33904D5EKR2 NXP USA Inc. | 100000 |
| Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tape & Reel (TR) | 2004 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | - | 5.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 10.5V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN | POWER SUPPLY MANAGEMENT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() PTN3460BS/F3Y NXP USA Inc. | 19 |
| Datasheet | 7 Weeks | Surface Mount | 56-VFQFN Exposed Pad | YES | - | 70°C | - | Commercial grade | Tape & Reel (TR) | 2010 | - | - | Active | 3 (168 Hours) | 56 | - | - | LVDS | - | - | - | 3.3V | QUAD | NO LEAD | - | - | - | 0.4mm | - | PTN3460 | 56 | S-PQCC-N56 | - | Not Qualified | - | 1.83.3V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | ROHS3 Compliant |