- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Voltage - Supply
- Applications
- Factory Lead Time
- Interface
- JESD-30 Code
Attribute column
Manufacturer
NXP Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | uPs/uCs/Peripheral ICs Type | Adjustable Threshold | Supply Current-Max | Data Rate | Number of Inputs | Output Characteristics | Output Polarity | Logic IC Type | Screening Level | Propagation Delay (tpd) | Telecom IC Type | Number of Transceivers | Consumer IC Type | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UJA1075ATW/3V3,118 NXP USA Inc. | 19 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | YES | - | 125°C | -40°C | Automotive grade | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 32 | - | MATTE TIN | Automotive | - | 8542.39.00.01 | 4.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 14V | 0.65mm | NOT SPECIFIED | UJA1075 | 32 | R-PDSO-G32 | - | Not Qualified | - | 4.5/28V | - | - | - | CAN, LIN | - | - | - | - | 1000 Mbps | - | - | - | - | AEC-Q100 | - | CAN TRANSCEIVER | 1 | - | 1.1mm | 11mm | 6.1mm | ROHS3 Compliant | ||
![]() PTN5110DHQZ NXP USA Inc. | 1119 |
| Datasheet | 7 Weeks | Surface Mount | 16-XFQFN Exposed Pad | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | USB | - | - | - | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9545AD,112 NXP USA Inc. | 54 |
| Datasheet | 7 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 85°C | -40°C | - | Tube | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 4-Channel I2C Switcher | ALSO OPERATES WITH 4.5 TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | PCA9545 | 20 | R-PDSO-G20 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C | - | - | - | - | - | 4 | OPEN-DRAIN | TRUE | MULTIPLEXER | - | 0.3 ns | - | - | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() UJA1079ATW/5V0WD,1 NXP USA Inc. | 19 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | UJA1079 | 32 | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PX1011B-EL1/N,557 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 81-LFBGA | YES | - | 70°C | - | - | Tray | 2008 | - | - | Obsolete | 3 (168 Hours) | 81 | - | - | PCI Express MAX to PCI Express PHY | - | 8542.39.00.01 | 1.2V | BOTTOM | BALL | 240 | 1 | 1.2V | 0.8mm | 20 | PX1011 | 81 | S-PBGA-B81 | - | Not Qualified | - | - | COMMERCIAL | - | - | JTAG | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | 1.6mm | 9mm | 9mm | Non-RoHS Compliant | ||
![]() MCZ33903CS3EKR2 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tape & Reel (TR) | 2004 | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | 260 | 1 | 10.5V | 0.65mm | 40 | MCZ33903 | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | - | YES | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() PX1011AI-EL1/G,551 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 81-LFBGA | YES | - | 85°C | -40°C | - | Tray | 2006 | - | - | Obsolete | 3 (168 Hours) | 81 | - | - | PCI Express MAX to PCI Express PHY | - | - | 1.2V | BOTTOM | BALL | - | - | - | 0.8mm | - | PX1011 | - | S-PBGA-B81 | - | Not Qualified | - | 1.22.53.3V | INDUSTRIAL | - | - | IEEE 1149.1 | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PX1011A-EL1/G,551 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 81-LFBGA | - | 81-LFBGA (9x9) | - | - | - | Tray | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | PCI Express MAX to PCI Express PHY | - | - | 1.2V | - | - | - | - | - | - | - | PX1011 | - | - | - | - | - | - | - | - | - | IEEE 1149.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9541BS/03,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2009 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 2-Channel I2C Multiplexer | - | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | QUAD | NO LEAD | 260 | - | 2.5V | 0.65mm | 30 | PCA9541 | 16 | S-PQCC-N16 | - | Not Qualified | - | 2.5/5V | INDUSTRIAL | - | - | I2C | - | MICROPROCESSOR CIRCUIT | - | 0.6mA | - | - | - | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() UJA1075ATW/3V3,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | YES | - | 125°C | -40°C | Automotive grade | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 32 | - | MATTE TIN | Automotive | - | 8542.39.00.01 | 4.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 14V | 0.65mm | NOT SPECIFIED | UJA1075 | - | R-PDSO-G32 | - | Not Qualified | - | 4.5/28V | - | - | - | CAN, LIN | - | - | - | - | 1000 Mbps | - | - | - | - | AEC-Q100 | - | CAN TRANSCEIVER | 1 | - | 1.1mm | 11mm | 6.1mm | ROHS3 Compliant | ||
![]() UJA1078ATW/5V0,118 NXP USA Inc. | 32 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | YES | - | 125°C | -40°C | Automotive grade | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 32 | - | MATTE TIN | Automotive | - | 8542.39.00.01 | 4.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 14V | 0.65mm | NOT SPECIFIED | UJA1078 | 32 | R-PDSO-G32 | - | Not Qualified | - | 4.5/28V | - | - | - | CAN, LIN | - | - | - | - | 1000 Mbps | - | - | - | - | AEC-Q100 | - | CAN TRANSCEIVER | 1 | - | 1.1mm | 11mm | 6.1mm | ROHS3 Compliant | ||
![]() MCZ33972AEKR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Switch Monitoring | - | - | 8V~26V | - | - | - | - | - | - | - | MCZ33972 | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UJA1079ATW/5V0,118 NXP USA Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | UJA1079 | 32 | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDA19978BHV/15/C1, NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | 70°C | - | - | Tray | 2013 | e3 | yes | Obsolete | 3 (168 Hours) | 144 | - | TIN | HDTV | IT ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | 1.8V 3.3V | QUAD | GULL WING | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | TDA19978 | 144 | S-PQFP-G144 | - | Not Qualified | 1.89V | 1.83.3V | COMMERCIAL | 1.71V | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() UJA1078ATW/5V0/1J NXP USA Inc. | 12 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | Automotive grade | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | UJA1078 | - | - | - | - | - | - | - | - | - | CAN, LIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UJA1078ATW/3V3/1J NXP USA Inc. | 19 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | Automotive grade | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | UJA1078 | - | - | - | - | - | - | - | - | - | CAN, LIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UJA1076ATW/5V0/1J NXP USA Inc. | 12 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | Automotive grade | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33903BS5EK NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 10.5V | 0.65mm | NOT SPECIFIED | MCZ33903 | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | - | YES | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() UJA1076ATW/5V0,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | - | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | UJA1076 | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UJA1076ATW/3V3,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | - | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | UJA1076 | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |