- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Voltage - Supply
- Applications
- Factory Lead Time
- Interface
- JESD-30 Code
Attribute column
Manufacturer
NXP Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Number of Inputs | Output Characteristics | Output Polarity | Logic IC Type | Propagation Delay (tpd) | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9561PW,118 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 85°C | -40°C | - | Tape & Reel (TR) | 1999 | e4 | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Network, Telecom | 6-BIT 5-TO-1 MULTIPLEXER | 8542.32.00.51 | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | PCA9561 | 20 | R-PDSO-G20 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 3V | I2C, SMBus | - | - | - | - | - | - | - | 6 | OPEN-DRAIN | TRUE | MULTIPLEXER | 40 ns | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() TDA8034HN/C1,151 NXP USA Inc. | 192 |
| Datasheet | 8 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | Tray | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.8V 3V 5V | - | - | - | - | - | - | - | TDA8034 | 24 | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33905CD5EK NXP USA Inc. | 122 | - | Datasheet | 16 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | Tube | 2000 | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | - | - | - | - | - | - | - | MCZ33905 | - | - | - | - | - | - | - | - | CAN, LIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33972AEW NXP USA Inc. | 15000 | - | Datasheet | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | - | - | Tube | 2005 | - | Obsolete | 3 (168 Hours) | - | - | - | Switch Monitoring | - | - | 8V~26V | - | - | - | - | - | - | - | MCZ33972 | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33978AESR2 NXP USA Inc. | 5958 | - | Datasheet | 17 Weeks | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | YES | 125°C | -40°C | - | Tape & Reel (TR) | 2009 | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Multiple Switch Detection | - | 8542.39.00.01 | 3V~5.25V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N32 | - | - | - | - | AUTOMOTIVE | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() TDA8026ET/C2,551 NXP USA Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | 64-TFBGA | - | - | - | - | Tray | 2001 | - | Active | 2 (1 Year) | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TDA8026 | 64 | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9540BD,118 NXP USA Inc. | 6390 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | 2-Channel I2C Multiplexer | ALSO OPERATES WITH 3.6 TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | PCA9540 | 8 | R-PDSO-G8 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | I2C | - | - | - | - | - | - | - | 2 | - | TRUE | - | 0.3 ns | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() UJA1076ATW/5V0/WD, NXP USA Inc. | 6 | - | Datasheet | - | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | Tube | 2009 | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | UJA1076 | 32 | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9546ABS,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-VQFN Exposed Pad | YES | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | Translating Switch | ALSO OPERATES AT 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9546 | 16 | S-PQCC-N16 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | I2C, SMBus | - | - | - | - | - | - | - | 4 | - | TRUE | MULTIPLEXER | 0.3 ns | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() TDA8035HN/C2/S1J NXP USA Inc. | 6000 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | 85°C | -25°C | - | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | TDA8035 | 32 | S-PQCC-N32 | - | - | 5.5V | - | OTHER | 2.7V | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() PCA9545CPW,118 NXP USA Inc. | 62 |
| Datasheet | 7 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | e4 | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 4-Channel I2C Switcher | ALSO OPERATES WITH 4.5 TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9545 | 20 | R-PDSO-G20 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | I2C | - | - | - | - | - | - | - | 4 | OPEN-DRAIN | TRUE | MULTIPLEXER | 0.3 ns | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() UJA1076ATW/5V0/WDJ NXP USA Inc. | 36 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | YES | - | - | Automotive grade | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 32 | - | - | Automotive | - | - | 4.5V~28V | DUAL | GULL WING | 260 | - | 14V | 0.65mm | NOT SPECIFIED | - | 32 | - | - | - | - | - | - | - | SPI Serial | MICROCONTROLLER | 0.563MHz | - | 16 | NO | NO | NO | - | - | - | - | - | - | - | 11mm | 6.1mm | ROHS3 Compliant | ||
![]() PCA9543APW,112 NXP USA Inc. | 2200 | - | Datasheet | 7 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | 2-Channel I2C Multiplexer | - | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | 30 | PCA9543 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | INDUSTRIAL | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MCZ33780EG NXP USA Inc. | 250 |
| Datasheet | 12 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 85°C | -40°C | - | Tube | 2003 | e3 | Obsolete | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 260 | - | 5V | 1.27mm | 40 | MCZ33780 | - | R-PDSO-G16 | - | Not Qualified | 5.25V | 59/25V | INDUSTRIAL | 4.75V | SPI | MICROPROCESSOR CIRCUIT | - | 23mA | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() UJA1076ATW/5V0WD,1 NXP USA Inc. | 40000 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | UJA1076 | 32 | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDA8029HL/C207,151 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-LQFP | YES | 90°C | -40°C | - | Tray | 2001 | - | Last Time Buy | 1 (Unlimited) | 32 | - | - | Smart Card | - | - | 2.7V~6V | QUAD | GULL WING | - | - | - | 0.8mm | - | TDA8029 | 32 | S-PQFP-G32 | - | Not Qualified | - | 1.8/53/5V | INDUSTRIAL | - | Serial | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() PCA9541APW/03,118 NXP USA Inc. | 2556 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | Tape & Reel (TR) | 2003 | - | Active | 1 (Unlimited) | - | - | - | 2-Channel I2C Multiplexer | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | PCA9541 | 16 | - | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9560PW,118 NXP USA Inc. | 384 |
| Datasheet | 10 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 85°C | -40°C | - | Tape & Reel (TR) | 1999 | e4 | Active | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | Network, Telecom | 5-BIT 3-TO-1 MULTIPLEXER, 1-BIT LATCH | 8542.32.00.51 | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9560 | 20 | R-PDSO-G20 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 3V | I2C, SMBus | - | - | - | - | - | - | - | 3 | OPEN-DRAIN | TRUE | MULTIPLEXER | 40 ns | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() UJA1075ATW/5V0/WDJ NXP USA Inc. | 2000 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | Automotive grade | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, LIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9547PW,112 NXP USA Inc. | 958 | - | Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 85°C | -40°C | - | Tube | 2005 | e4 | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | Translating Multiplexer | ALSO OPERATES AT 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | PCA9547 | 24 | R-PDSO-G24 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | I2C, SMBus | - | - | - | - | - | - | - | 8 | - | TRUE | - | 0.3 ns | - | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant |