- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Voltage - Supply
- Applications
- Factory Lead Time
- Interface
- JESD-30 Code
Attribute column
Manufacturer
NXP Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | uPs/uCs/Peripheral ICs Type | Adjustable Threshold | Supply Current-Max | Number of Inputs | Output Characteristics | Output Polarity | Logic IC Type | Interface IC Type | Propagation Delay (tpd) | Consumer IC Type | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCZ33903DP5EK NXP USA Inc. | 100000 |
| Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tube | 2004 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 10.5V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | - | YES | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() PX1011BI-EL1/G,518 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 81-LFBGA | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | Obsolete | 3 (168 Hours) | - | - | - | PCI Express MAX to PCI Express PHY | - | - | 1.2V | - | - | - | - | - | - | - | - | PX1011 | 81 | - | - | - | - | - | - | - | - | JTAG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33889DEG NXP USA Inc. | 564 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | Tube | 2004 | - | - | Obsolete | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 5.5V~18V | - | - | - | - | - | - | - | - | MCZ33889 | - | - | - | - | - | - | - | - | - | CAN, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UJA1076ATW/3V3WD,1 NXP USA Inc. | 15886 | - | Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | - | UJA1076 | 32 | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9545AD,118 NXP USA Inc. | 2218 |
| Datasheet | 7 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 4-Channel I2C Switcher | ALSO OPERATES WITH 4.5 TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | PCA9545 | 20 | R-PDSO-G20 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C | - | - | - | - | 4 | OPEN-DRAIN | TRUE | MULTIPLEXER | - | 0.3 ns | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() NVT4555UKZ NXP USA Inc. | 32 |
| Datasheet | 7 Weeks | Surface Mount | 12-UFBGA | YES | - | 85°C | -40°C | Industrial grade | Tape & Reel (TR) | 2010 | - | - | Active | Not Applicable | 12 | - | - | SIM Card | IT ALSO REQUIRES 2.5 TO 5.5V | 8542.39.00.01 | 1.1V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.4mm | - | NOT SPECIFIED | NVT4555 | - | R-PBGA-B12 | - | Not Qualified | - | 1.2/3.3V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | 0.6mm | 1.62mm | 1.19mm | ROHS3 Compliant | ||
![]() MC33993DWB NXP USA Inc. | 2594 | - | Datasheet | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | - | - | - | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Automotive | - | - | 5.5V~26V | - | - | - | - | - | - | - | - | MC33993 | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCZ33905DS3EK NXP USA Inc. | 255 |
| Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tube | 2004 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 10.5V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | - | YES | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MCZ33903DS3EKR2 NXP USA Inc. | 10000 |
| Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 125°C | -40°C | - | Tape & Reel (TR) | 2004 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 10.5V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | - | YES | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MCZ33094EGR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Automotive | - | - | 6V~16V | - | - | - | - | - | - | - | - | MCZ33094 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ROHS3 Compliant | ||
![]() MCZ33972EW NXP USA Inc. | 6660 | - | Datasheet | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | - | - | - | Tube | 2005 | - | - | Obsolete | 3 (168 Hours) | - | - | - | Switch Monitoring | - | - | 8V~26V | - | - | - | - | - | - | - | - | MCZ33972 | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33993EWR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 5.5V~26V | - | - | - | - | - | - | unknown | - | MCZ33993 | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PTN5110NHQZ NXP USA Inc. | 3900 | - | Datasheet | 7 Weeks | Surface Mount | 16-XFQFN Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | USB | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33990EFR2 NXP USA Inc. | 3153 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 9V~16V | - | - | - | - | - | - | - | - | MCZ33990 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINE TRANSCEIVER | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33989EGR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | Obsolete | 3 (168 Hours) | - | - | - | System Basis Chip | - | - | 5.5V~18V | - | - | - | - | - | - | - | - | MCZ33989 | - | - | - | - | - | - | - | - | - | CAN, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9541ABS/01,118 NXP USA Inc. | 4853 |
| Datasheet | 7 Weeks | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | - | Cut Tape (CT) | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | 2-Channel I2C Multiplexer | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | PCA9541 | 16 | - | - | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDA8007BHL/C3,118 NXP USA Inc. | 2000 | - | Datasheet | 8 Weeks | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2010 | - | e3 | Last Time Buy | 1 (Unlimited) | 48 | - | Tin (Sn) | - | - | 8542.39.00.01 | 2.7V~6V | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | - | 30 | TDA8007 | 48 | S-PQFP-G48 | - | Not Qualified | - | 3.3V | INDUSTRIAL | - | - | Parallel | - | MICROPROCESSOR CIRCUIT | - | 315mA | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MCZ33884EG NXP USA Inc. | 274 | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | Tube | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | Switch Monitoring | - | - | 7V~26V | - | - | - | - | - | - | unknown | - | MCZ33884 | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UJA1079ATW/3V3/WDJ NXP USA Inc. | 19 |
| Datasheet | 6 Weeks | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | Automotive grade | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | Automotive | - | - | 4.5V~28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFR4310E1MAE40 NXP USA Inc. | 180 | - | - | 13 Weeks | - | - | YES | - | 125°C | -40°C | - | - | 2005 | - | - | Last Time Buy | 3 (168 Hours) | 64 | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | - | - | 0.5mm | - | - | - | - | S-PQFP-G64 | - | Not Qualified | - | 2.53.3V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |