- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Package / Case
- Published
- Voltage - Supply
- Base Part Number
- Pin Count
- HTS Code
Attribute column
Manufacturer
NXP Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC16IS741AIPWJ NXP USA Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 95°C | -40°C | Industrial grade | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | 16 | - | IT ALSO OPERATES AT 48MHZ CLCK @ 2.5V NOM SPLY @ -40 TO 85DEGC, SPI INTRFC IS ALSO AVAILABLE | 8542.31.00.01 | 2.3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | 0.65mm | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 2.5/3.3V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, I2C BUS | 80MHz | - | - | RS232, RS485 | NO | YES | - | - | 5Mbps | 1 | I2C; RS485; RS232 | 0.625 MBps | - | - | 64 Byte | - | - | Yes | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() SC28L92A1B,528 NXP USA Inc. | 30 | - | Datasheet | 10 Weeks | Surface Mount | 44-QFP | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2004 | Impact | e3 | Active | 3 (168 Hours) | 44 | Tin (Sn) | ALSO OPERATES AT 5V SUPPLY | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 30 | SC28L92A | 44 | S-PQFP-G44 | Not Qualified | 3.3/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | 4 | - | NO | NO | 8 | - | 1Mbps | 2 | 68XXX; 80XXX | 0.125 MBps | ASYNC, BIT | - | 16 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | 2.1mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() SC16C654BIB64,151 NXP USA Inc. | 5000 |
| Datasheet | 10 Weeks | Surface Mount | 64-LQFP | - | - | - | - | Industrial grade | Tray | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | 8542.31.00.01 | 2.5V 3.3V 5V | - | - | - | - | - | - | SC16C654 | 64 | - | - | - | - | 4, QUART | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | 64 Byte | Yes | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC16C554BIB64,157 NXP USA Inc. | 30 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | - | Tray | 2003 | - | e3 | Active | 1 (Unlimited) | 64 | Tin (Sn) | ALSO OPERATES AT 2.5V AND 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 30 | SC16C554 | 64 | S-PQFP-G64 | Not Qualified | 2.5/5V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | NO | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | 16 Byte | - | - | Yes | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() SC28L198A1BE,557 NXP USA Inc. | 30 |
| Datasheet | 10 Weeks | Surface Mount | 100-LQFP | YES | - | - | -40°C | Industrial grade | Tray | 2003 | - | e3 | Active | 2 (1 Year) | 100 | Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | - | 3.3V 5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 30 | SC28L198A | 100 | S-PQFP-G100 | Not Qualified | 3.3V | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 8 | - | NO | YES | 8 | - | - | 8 | - | 0.06103515625 MBps | ASYNC, BIT | - | 16 Byte | - | Internal Oscillator, Timer/Counter | Yes | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() SC28C94A1A,518 NXP USA Inc. | 30 | - | Datasheet | 10 Weeks | Surface Mount | 52-LCC (J-Lead) | YES | - | 85°C | -40°C | Industrial grade | Tape & Reel (TR) | 2006 | - | e3 | Active | 3 (168 Hours) | 52 | TIN | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | 30 | SC28C94A | 52 | S-PQCC-J52 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | 6 | - | NO | YES | 8 | - | 1Mbps | 4 | - | 0.125 MBps | ASYNC, BIT | - | 8 Byte | - | Internal Oscillator, Timer/Counter | Yes | 4.57mm | 19.125mm | 19.125mm | ROHS3 Compliant | ||
![]() SC26C92C1A,518 NXP USA Inc. | 5000 | - | Datasheet | 10 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | 15 | 70°C | - | Commercial grade | Tape & Reel (TR) | 2000 | - | e3 | Active | 3 (168 Hours) | 44 | TIN (SN) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | 30 | SC26C92 | 44 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | 25mA | 4 | - | NO | YES | 8 | 0 | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | NRZ | 8 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SC28L202A1DGG,118 NXP USA Inc. | 30 | - | Datasheet | 10 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | Impact | e4 | Active | 1 (Unlimited) | 56 | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | 3.3V 5V | DUAL | GULL WING | 260 | 5V | 0.5mm | 30 | SC28L202A | 56 | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 7 | RS485 | NO | YES | 8 | - | 3.125Mbps | 2 | 68XXX; 80XXX | 0.375 MBps | - | NRZ | 256 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() SC16C554BIB80,528 NXP USA Inc. | 30 | - | Datasheet | 10 Weeks | Surface Mount | 80-LQFP | YES | - | 85°C | -40°C | Industrial grade | Tape & Reel (TR) | 2003 | - | e3 | Active | 2 (1 Year) | 80 | Tin (Sn) | ALSO OPERATES AT 2.5V AND 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 30 | SC16C554 | 80 | S-PQFP-G80 | Not Qualified | 2.5/5V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | NO | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | 16 Byte | - | - | Yes | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() SC16C2552BIA44,518 NXP USA Inc. | 30 |
| Datasheet | 10 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Industrial grade | Tape & Reel (TR) | 2003 | - | e3 | Active | 3 (168 Hours) | 44 | Tin (Sn) | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | 245 | 3.3V | 1.27mm | 30 | SC16C2552 | 44 | S-PQCC-J44 | Not Qualified | 2.5/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | NO | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | 16 Byte | Yes | - | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SC16C654BIBM,151 NXP USA Inc. | 30 |
| Datasheet | 10 Weeks | Surface Mount | 64-LQFP | - | - | - | - | Industrial grade | Tray | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | 8542.31.00.01 | 2.5V 3.3V 5V | - | - | - | - | - | - | SC16C654 | 64 | - | - | - | - | 4, QUART | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | 64 Byte | Yes | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC16C554BIB80,551 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 80-LQFP | YES | - | 85°C | -40°C | Industrial grade | Tray | 2003 | - | e3 | Active | 2 (1 Year) | 80 | Tin (Sn) | ALSO OPERATES AT 2.5V AND 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 30 | SC16C554 | 80 | S-PQFP-G80 | Not Qualified | 2.5/5V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | NO | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | 16 Byte | - | - | Yes | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() SC16C752BIB48,157 NXP USA Inc. | In Stock |
| Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | Industrial grade | Tray | 2003 | - | e3 | Active | 1 (Unlimited) | 48 | Tin (Sn) | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 30 | SC16C752 | 48 | S-PQFP-G48 | Not Qualified | 2.5/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | YES | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | 64 Byte | - | - | Yes | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SC16C752BIB48,151 NXP USA Inc. | 30 |
| Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | Industrial grade | Tray | 2003 | - | e3 | Active | 1 (Unlimited) | 48 | Tin (Sn) | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 30 | SC16C752 | 48 | S-PQFP-G48 | Not Qualified | 2.5/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | YES | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | 64 Byte | - | - | Yes | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SC26C92A1A,518 NXP USA Inc. | 30 | - | Datasheet | 10 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | 15 | 85°C | -40°C | - | Tape & Reel (TR) | 2004 | - | e3 | Active | 3 (168 Hours) | 44 | TIN | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | 30 | SC26C92 | 44 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | 25mA | 4 | - | NO | YES | 8 | 0 | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | NRZ | 8 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SC16C754BIB80,528 NXP USA Inc. | 30 | - | Datasheet | 10 Weeks | Surface Mount | 80-LQFP | YES | - | 85°C | -40°C | Industrial grade | Tape & Reel (TR) | 2003 | - | e3 | Active | 2 (1 Year) | 80 | Tin (Sn) | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 30 | SC16C754 | 80 | S-PQFP-G80 | Not Qualified | 2.5/5V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | YES | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | 64 Byte | - | - | Yes | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() SC28C94A1A,512 NXP USA Inc. | 30 | - | Datasheet | 7 Weeks | Surface Mount | 52-LCC (J-Lead) | YES | - | 85°C | -40°C | - | Tube | 2006 | - | e3 | Obsolete | 3 (168 Hours) | 52 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | 30 | SC28C94A | 52 | S-PQCC-J52 | Not Qualified | 5V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | 6 | - | NO | YES | 8 | - | 1Mbps | 4 | - | 0.125 MBps | ASYNC, BIT | - | 8 Byte | - | Internal Oscillator, Timer/Counter | Yes | 4.57mm | 19.125mm | 19.125mm | ROHS3 Compliant | ||
![]() SC16C2550BIA44,518 NXP USA Inc. | 30 |
| Datasheet | 10 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Industrial grade | Tape & Reel (TR) | 2003 | - | e3 | Active | 3 (168 Hours) | 44 | Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | 245 | 3.3V | 1.27mm | 30 | SC16C2550 | 44 | S-PQCC-J44 | Not Qualified | 2.5/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | NO | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | 16 Byte | - | - | Yes | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SC16C2550BIB48,151 NXP USA Inc. | 200 |
| Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | Industrial grade | Tray | 2003 | - | e3 | Active | 1 (Unlimited) | 48 | Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 30 | SC16C2550 | 48 | S-PQFP-G48 | Not Qualified | 2.5/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | NO | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | 16 Byte | - | - | Yes | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SC26C92A1B,557 NXP USA Inc. | 30 | - | Datasheet | 10 Weeks | Surface Mount | 44-QFP | YES | - | 85°C | -40°C | Industrial grade | Tray | 2004 | - | e3 | Active | 3 (168 Hours) | 44 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | GULL WING | 260 | 5V | 0.8mm | 30 | SC26C92 | 44 | S-PQFP-G44 | Not Qualified | 5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | 4 | - | NO | YES | 8 | - | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | NRZ | 8 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | 2.1mm | 10mm | 10mm | ROHS3 Compliant |