- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Package / Case
- Published
- Voltage - Supply
- Base Part Number
- Pin Count
- HTS Code
Attribute column
Manufacturer
NXP Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Source Url Status Check Date | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC16C2550IB48,157 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | Tray | 2000 | e3 | Obsolete | 1 (Unlimited) | 48 | Matte Tin (Sn) | ALSO OPERATES AT 2.5V MINIMUM SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 30 | SC16C2550 | 48 | S-PQFP-G48 | Not Qualified | 3.3/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | NO | YES | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | - | 16 Byte | Yes | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SCC2681AC1N28,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | 70°C | - | Tube | 2004 | e3 | Obsolete | 1 (Unlimited) | 28 | Tin (Sn) | - | 8542.31.00.01 | 5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | SCC2681 | 28 | R-PDIP-T28 | Not Qualified | 5V | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 4 | NO | NO | 8 | - | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 5.1mm | 35.5mm | 15.24mm | ROHS3 Compliant | ||
![]() SCC2692AE1A44,529 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 1998 | e3 | Obsolete | 3 (168 Hours) | 44 | TIN | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | unknown | 30 | SCC2692A | 44 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 3.6864MHz | - | 4 | NO | YES | 8 | - | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SCC2681AE1A44,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 2004 | e3 | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 30 | SCC2681 | 44 | R-PQCC-J44 | Not Qualified | 5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 4 | NO | NO | 8 | - | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SC68C2550BIB48,157 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | Tray | 2009 | e3 | Obsolete | 1 (Unlimited) | 48 | TIN | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | SC68C2550B | 48 | S-PQFP-G48 | Not Qualified | 2.5/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 4 | NO | NO | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | - | 16 Byte | - | Timer/Counter | Yes | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SC16C554DIA68,529 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 2000 | - | Obsolete | 3 (168 Hours) | 68 | - | OPERATES AT 2.25 V MINIMUM SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | - | 3.3V | 1.27mm | - | - | SC16C554 | 68 | S-PQCC-J68 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 5 | NO | YES | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | - | 16 Byte | Yes | - | - | - | 4.57mm | 24.23mm | 24.23mm | ROHS3 Compliant | ||
![]() SC16C554DIA68,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2000 | - | Obsolete | 3 (168 Hours) | 68 | - | OPERATES AT 2.25 V MINIMUM SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | - | 3.3V | 1.27mm | - | - | SC16C554 | 68 | S-PQCC-J68 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 5 | NO | YES | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | - | 16 Byte | Yes | - | - | - | 4.57mm | 24.23mm | 24.23mm | ROHS3 Compliant | ||
![]() SC16C750IA44,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 2002 | - | Obsolete | 3 (168 Hours) | 44 | - | ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 40 | SC16C750 | 44 | S-PQCC-J44 | Not Qualified | 3.3/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | NO | YES | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | - | 64 Byte | - | - | Yes | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SC16C750IA44,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2002 | - | Obsolete | 3 (168 Hours) | 44 | - | ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | - | 5V | 1.27mm | - | - | SC16C750 | 44 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | NO | YES | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | - | 64 Byte | - | - | Yes | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SCC2681AE1N28,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | 85°C | -40°C | Tube | 2004 | e3 | Obsolete | 1 (Unlimited) | 28 | Tin (Sn) | - | 8542.31.00.01 | 5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | SCC2681 | 28 | R-PDIP-T28 | Not Qualified | 5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 4 | NO | NO | 8 | - | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 5.1mm | 35.5mm | 15.24mm | ROHS3 Compliant | ||
![]() SCC2692AE1N40,602 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | 15 | 85°C | -40°C | Tube | 1998 | e3 | Obsolete | 1 (Unlimited) | 40 | Tin (Sn) | - | 8542.31.00.01 | 5V | DUAL | - | 260 | 5V | 2.54mm | - | 30 | SCC2692A | 40 | R-PDIP-T40 | Not Qualified | 5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 3.6864MHz | 10mA | 4 | NO | YES | 8 | 0 | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.7mm | 52mm | 15.24mm | ROHS3 Compliant | ||
![]() SC16C650AIA44,529 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 2002 | - | Obsolete | 3 (168 Hours) | 44 | - | ALSO OPERATES AT 2.5V MINIMUM SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | - | 5V | 1.27mm | unknown | - | SC16C650 | 44 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | NO | YES | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | - | 32 Byte | Yes | - | - | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SC16C650AIA44,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 2002 | - | Obsolete | 3 (168 Hours) | 44 | - | ALSO OPERATES AT 2.5V MINIMUM SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 40 | SC16C650 | 44 | S-PQCC-J44 | Not Qualified | 2.5/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | NO | YES | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | - | 32 Byte | Yes | - | - | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SCC68681E1N40,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | 85°C | -40°C | Tube | 2004 | e3 | Obsolete | 1 (Unlimited) | 40 | Tin (Sn) | - | 8542.31.00.01 | 5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | SCC68681 | 40 | R-PDIP-T40 | Not Qualified | 5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 4 | NO | NO | 8 | - | 1Mbps | 2 | S68000 | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.7mm | 52mm | 15.24mm | ROHS3 Compliant | ||
![]() SC16C750IA44,529 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 2002 | - | Obsolete | 3 (168 Hours) | 44 | - | ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | - | 5V | 1.27mm | - | - | SC16C750 | 44 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | NO | YES | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | - | 64 Byte | - | - | Yes | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SCC2691AC1A28,602 NXP USA Inc. | 20 | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | 1 | 70°C | - | Tube | 2006 | e3 | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 30 | SCC2691A | 28 | S-PQCC-J28 | Not Qualified | 5V | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | 2mA | 3 | NO | YES | 8 | 0 | - | 1 | - | 0.0046875 MBps | ASYNC, BIT | 2013-06-14 00:00:00 | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 11.505mm | 11.505mm | ROHS3 Compliant | ||
![]() SC16C650AIA44,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2002 | - | Obsolete | 3 (168 Hours) | 44 | - | ALSO OPERATES AT 2.5V MINIMUM SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | - | 5V | 1.27mm | - | - | SC16C650 | 44 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | NO | YES | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | - | 32 Byte | Yes | - | - | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SC16C751BIBS,157 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | 2008 | e4 | Obsolete | 1 (Unlimited) | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | unknown | 30 | SC16C751 | 24 | S-PQCC-N32 | Not Qualified | 2.5/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | NO | YES | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | - | 64 Byte | - | - | Yes | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC16C654BIB64,157 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | Tray | 2003 | e3 | Obsolete | 1 (Unlimited) | 64 | Tin (Sn) | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3V | 0.5mm | - | 30 | SC16C654 | 64 | S-PQFP-G64 | Not Qualified | 2.5/5V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 5 | NO | YES | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | - | 64 Byte | Yes | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() SCC2681TC1A44,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | Tube | 2004 | e3 | Obsolete | 3 (168 Hours) | 44 | TIN | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | unknown | 30 | SCC2681 | 44 | S-PQCC-J44 | Not Qualified | 5V | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 3 | NO | NO | 8 | - | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant |