- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Package / Case
- Published
- Voltage - Supply
- Base Part Number
- Pin Count
- HTS Code
Attribute column
Manufacturer
NXP Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Source Url Status Check Date | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC16C550BIBS,151 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | NO LEAD | 260 | 5V | 0.5mm | - | 30 | SC16C550 | 32 | S-PQCC-N32 | Not Qualified | 2.5/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | - | NO | NO | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | NRZ | 16 Byte | - | - | Yes | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC16C752IB48,157 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | Tray | 2000 | - | e3 | - | Obsolete | 1 (Unlimited) | 48 | Matte Tin (Sn) | ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | SC16C752 | 48 | S-PQFP-G48 | Not Qualified | 3.3/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | YES | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | - | 64 Byte | - | - | Yes | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SCC2681AC1N40,112 NXP USA Inc. | 1 | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | 70°C | - | Tube | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 40 | Tin (Sn) | - | 8542.31.00.01 | 5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | SCC2681 | 40 | R-PDIP-T40 | Not Qualified | 5V | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 4 | - | NO | NO | 8 | - | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.7mm | 52mm | 15.24mm | ROHS3 Compliant | ||
![]() SC16C850VIBS,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2010 | - | e4 | - | Obsolete | 1 (Unlimited) | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | 1.8V | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | 30 | SC16C850 | 32 | S-PQCC-N32 | Not Qualified | 1.8V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 8 | RS485 | NO | YES | 8 | - | 5Mbps | 1 | - | 0.625 MBps | - | - | - | 128 Byte | Yes | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC16C750BIBS,151 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | NO LEAD | 260 | 5V | 0.5mm | - | 30 | SC16C750 | 32 | S-PQCC-N32 | Not Qualified | 2.5/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | - | NO | YES | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | - | 64 Byte | - | - | Yes | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC26C92A1A,529 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | 15 | 85°C | -40°C | Tube | 2004 | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | TIN | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 30 | SC26C92 | 44 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | 25mA | 4 | - | NO | YES | 8 | 0 | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | 8 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | - | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SC16C850LIET,151 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 36-TFBGA | YES | - | 85°C | -40°C | Tray | 2010 | - | e1 | - | Obsolete | 1 (Unlimited) | 36 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | 1.8V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | unknown | 40 | SC16C850 | 36 | S-PBGA-B36 | Not Qualified | 1.8V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | RS485 | NO | YES | 8 | - | 5Mbps | 1 | - | 0.625 MBps | - | - | NRZ | 128 Byte | Yes | - | - | - | 1.15mm | 3.5mm | 3.5mm | ROHS3 Compliant | ||
![]() SC26C92C1A,529 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | 15 | 70°C | - | Tube | 2000 | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | TIN | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 30 | SC26C92 | 44 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | 25mA | 4 | - | NO | YES | 8 | 0 | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | 8 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | - | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SCC2692AC1B44,551 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-QFP | YES | 15 | 70°C | - | Tray | 1994 | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | TIN | - | 8542.31.00.01 | 5V | QUAD | GULL WING | 260 | 5V | 0.8mm | unknown | 30 | SCC2692A | 44 | S-PQFP-G44 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 3.6864MHz | 10mA | 4 | - | NO | YES | 8 | 0 | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 2.1mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() SC16C554DBIB64,151 NXP USA Inc. | 89 |
| Datasheet | 7 Weeks | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | Tray | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 64 | Tin (Sn) | ALSO OPERATES AT 2.5V AND 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | SC16C554 | 64 | S-PQFP-G64 | Not Qualified | 2.5/5V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | NO | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | - | 16 Byte | - | - | Yes | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() SC16C654BIBS,528 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2005 | - | e4 | - | Obsolete | 3 (168 Hours) | 48 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | NO LEAD | 260 | 3V | 0.4mm | unknown | 30 | SC16C654 | 48 | S-PQCC-N48 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 5 | - | NO | YES | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | - | 64 Byte | Yes | - | - | - | 1mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() SCC68681E1A44,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 2004 | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | 30 | SCC68681 | 44 | S-PQCC-J44 | Not Qualified | 5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 4 | - | NO | NO | 8 | - | 1Mbps | 2 | S68000 | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SC16C2550BIA44,512 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 2003 | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | 245 | 3.3V | 1.27mm | - | 30 | SC16C2550 | 44 | S-PQCC-J44 | Not Qualified | 2.5/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | NO | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | - | 16 Byte | - | - | Yes | - | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SC16C852LIET,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 36-TFBGA | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.8V | - | - | - | - | - | unknown | - | SC16C852 | 36 | - | - | - | - | 2, DUART | - | - | - | - | RS485 | - | - | - | - | 5Mbps | - | - | - | - | - | - | 128 Byte | Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC16C852IBS,128 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 32 | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | 2.5V~3.3V | QUAD | NO LEAD | 260 | 2.5V | 0.5mm | unknown | 30 | SC16C852 | 32 | S-PQCC-N32 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | - | RS485 | NO | YES | 8 | - | 5Mbps | 2 | - | 0.625 MBps | - | - | NRZ | 128 Byte | Yes | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC28L201A1DGG,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 85°C | -40°C | Tube | 2005 | Impact | e4 | - | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | 3.3V 5V | DUAL | GULL WING | 260 | 5V | 0.5mm | unknown | 30 | SC28L201A | 48 | R-PDSO-G48 | Not Qualified | 3.3/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 7 | RS485 | NO | YES | 8 | - | 3.125Mbps | 1 | 68000; 80XXX | 0.25 MBps | - | 2013-06-14 00:00:00 | - | 256 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() SC16C554IB80,528 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 80-LQFP | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2000 | - | e3 | - | Obsolete | 3 (168 Hours) | 80 | TIN | OPERATES AT 2.25 V MINIMUM SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | unknown | 40 | SC16C554 | 80 | S-PQFP-G80 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 5 | - | NO | YES | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | - | 16 Byte | Yes | - | - | - | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() SC16C750BIBS,157 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 32 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | NO LEAD | 260 | 5V | 0.5mm | - | 30 | SC16C750 | 32 | S-PQCC-N32 | Not Qualified | 2.5/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | - | NO | YES | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | - | 64 Byte | - | - | Yes | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC68C752BIB48,128 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 48 | Tin (Sn) | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | SC68C752B | 48 | S-PQFP-G48 | Not Qualified | 2.5/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 4 | - | NO | YES | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | - | 64 Byte | Yes | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SC16C850SVIBS,151 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | 2010 | - | e4 | - | Obsolete | 1 (Unlimited) | 32 | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | 1.8V | DUAL | NO LEAD | 260 | 1.8V | 0.5mm | - | 30 | SC16C850 | 32 | S-PDSO-N32 | Not Qualified | 1.8V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS485 | - | - | - | - | 20Mbps | - | - | - | - | - | - | 128 Byte | Yes | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant |