- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Package / Case
- Published
- Voltage - Supply
- Base Part Number
- Pin Count
- HTS Code
Attribute column
Manufacturer
NXP Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Automatic Hardware Flow Control | Automatic Software Flow Control | DMA Support | ECCN (US) | False Start Bit Detection | HTS | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Supply Current (mA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Channels per Chip | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | PCB changed | Process Technology | Standard Package Name | Supplier Package | Transmitter and Receiver FIFO Counter | Typical Operating Supply Voltage (V) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Number of GPIO | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | Features | With Modem Control | With Auto Flow Control | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCC68692C1A44,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | 70°C | - | - | - | - | - | - | - | Tube | 2004 | e3 | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | 30 | SCC68692 | 44 | S-PQCC-J44 | Not Qualified | 5V | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | 10mA | 4 | NO | YES | 8 | 0 | 1Mbps | 2 | S68000 | - | 0.125 MBps | ASYNC, BIT | NRZ | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() 5962-8953202UA NXP Semiconductors | In Stock | - | - | - | - | - | - | No | No | No | 3A001.a.2.c | No | 8542.31.00.01 | 5.5 | 125 | 1000 | 15 | 4.5 | -55 | Surface Mount | 2 | - | - | - | 44 | CMOS | LLCC | LLCC | No | 5 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 Inputs|8 Outputs | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | ||
![]() SCC68692E1A44,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | 85°C | -40°C | - | - | - | - | - | - | Tube | 2004 | e3 | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | 30 | SCC68692 | 44 | S-PQCC-J44 | Not Qualified | 5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | 10mA | 4 | NO | YES | 8 | 0 | 1Mbps | 2 | S68000 | - | 0.125 MBps | ASYNC, BIT | NRZ | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SC26C92C1N,602 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | 70°C | - | - | - | - | - | - | - | Tube | 2011 | e3 | Obsolete | 1 (Unlimited) | 40 | Tin (Sn) | - | 8542.31.00.01 | 5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | NOT SPECIFIED | SC26C92 | 40 | R-PDIP-T40 | Not Qualified | 5V | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | 25mA | 4 | NO | YES | 8 | 0 | 1Mbps | 2 | - | - | 0.125 MBps | ASYNC, BIT | NRZ | 8 Byte | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | - | 4.7mm | 52mm | 15.24mm | ROHS3 Compliant | ||
![]() SC16C550BIBS,157 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Tray | 2003 | e4 | Obsolete | 1 (Unlimited) | 32 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | NO LEAD | 260 | 5V | 0.5mm | 30 | SC16C550 | 32 | S-PQCC-N32 | Not Qualified | 2.5/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | NO | NO | 8 | - | 3Mbps | 1 | - | - | 0.375 MBps | ASYNC, BIT | NRZ | 16 Byte | - | Yes | - | 1mm | 5mm | 5mm | ROHS3 Compliant |