- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Package / Case
- Published
- Voltage - Supply
- Base Part Number
- Pin Count
- HTS Code
Attribute column
Manufacturer
NXP Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCC2692AE1A44,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | 15 | 85°C | -40°C | - | Tape & Reel (TR) | 1998 | - | e3 | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 30 | SCC2692A | 44 | S-PQCC-J44 | Not Qualified | 5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 3.6864MHz | 10mA | 4 | - | NO | YES | 8 | 0 | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SC16C2550BIBS,151 NXP USA Inc. | 3100 |
| Datasheet | 7 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | 2000 | - | e4 | Obsolete | 1 (Unlimited) | 32 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 30 | SC16C2550 | 32 | S-PQCC-N32 | Not Qualified | 2.5/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | NO | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | 16 Byte | - | - | Yes | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC28L194A1BE,528 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 80-LQFP | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | - | e3 | Obsolete | 2 (1 Year) | 80 | Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY AT 20 MHZ | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 30 | SC28L194A | 80 | S-PQFP-G80 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 33MHz | - | 7 | - | NO | YES | 8 | - | - | 4 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | Internal Oscillator, Timer/Counter | Yes | - | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() SCC68681C1A44,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | - | Tube | 2004 | - | e3 | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | 30 | SCC68681 | 44 | S-PQCC-J44 | Not Qualified | 5V | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 4 | - | NO | NO | 8 | - | 1Mbps | 2 | S68000 | 0.125 MBps | ASYNC, BIT | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SC16C652BIB48,151 NXP USA Inc. | 1348 |
| Datasheet | 7 Weeks | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | - | Tray | 2003 | - | e3 | Obsolete | 1 (Unlimited) | 48 | Tin (Sn) | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | SC16C652 | 48 | S-PQFP-G48 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | YES | 8 | - | 5Mbps | 2 | - | 0.625 MBps | ASYNC, BIT | - | 32 Byte | Yes | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SC26C92A1B,551 NXP USA Inc. | 192 | - | Datasheet | 7 Weeks | Surface Mount | 44-QFP | YES | - | 85°C | -40°C | - | Tray | 2004 | - | e3 | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 30 | SC26C92 | 44 | S-PQFP-G44 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | 4 | - | NO | YES | 8 | - | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | NRZ | 8 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | - | 2.1mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() SC16C850LIBS,151 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | 2010 | - | e4 | Obsolete | 1 (Unlimited) | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | 1.8V | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | unknown | 30 | SC16C850 | 32 | S-PQCC-N32 | Not Qualified | 1.8V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | RS485 | NO | YES | 8 | - | 5Mbps | 1 | - | 0.625 MBps | - | NRZ | 128 Byte | Yes | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC16C850VIBS,128 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2010 | - | e4 | Obsolete | 1 (Unlimited) | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | 1.8V | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | 30 | SC16C850 | 32 | S-PQCC-N32 | Not Qualified | 1.8V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 8 | RS485 | NO | YES | 8 | - | 5Mbps | 1 | - | 0.625 MBps | - | - | 128 Byte | Yes | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC16C850VIBS,157 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | 2010 | - | e4 | Obsolete | 1 (Unlimited) | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | 1.8V | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | 30 | SC16C850 | 32 | S-PQCC-N32 | Not Qualified | 1.8V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 8 | RS485 | NO | YES | 8 | - | 5Mbps | 1 | - | 0.625 MBps | - | - | 128 Byte | Yes | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC28L194A1BE,557 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 80-LQFP | YES | - | 85°C | -40°C | - | Tray | 2003 | - | e3 | Obsolete | 2 (1 Year) | 80 | Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY AT 20 MHZ | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 30 | SC28L194A | 80 | S-PQFP-G80 | Not Qualified | 3.3/5V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 33MHz | - | 7 | - | NO | YES | 8 | - | - | 4 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | Internal Oscillator, Timer/Counter | Yes | - | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() SC16C554DBIB64,128 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 64-LQFP | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 8542.31.00.01 | 2.5V 3.3V 5V | - | - | - | - | - | - | - | SC16C554 | 64 | - | - | - | - | 4, QUART | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | 16 Byte | - | - | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() SC16C550BIA44,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2008 | - | e3 | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 30 | SC16C550 | 44 | S-PQCC-J44 | Not Qualified | 2.5/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | - | NO | NO | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | NRZ | 16 Byte | - | - | Yes | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SC28L91A1B,551 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 44-QFP | YES | - | 85°C | -40°C | - | Tray | 2004 | Impact | e3 | Obsolete | 2 (1 Year) | 44 | TIN | ALSO OPERATES AT 5V SUPPLY | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 30 | SC28L91A | 44 | S-PQFP-G44 | Not Qualified | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | 4 | - | NO | YES | 8 | - | 1Mbps | 1 | 68XXX; 80XXX | 0.125 MBps | ASYNC, BIT | - | 16 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | - | 2.1mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() SC16C850LIET,157 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 36-TFBGA | YES | - | 85°C | -40°C | - | Tray | 2010 | - | e1 | Obsolete | 1 (Unlimited) | 36 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | 1.8V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | unknown | 40 | SC16C850 | 36 | S-PBGA-B36 | Not Qualified | 1.8V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | RS485 | NO | YES | 8 | - | 5Mbps | 1 | - | 0.625 MBps | - | NRZ | 128 Byte | Yes | - | - | - | 1.15mm | 3.5mm | 3.5mm | ROHS3 Compliant | ||
![]() SCC68692C1A44,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | 14 | 70°C | - | - | Tape & Reel (TR) | 2004 | - | e3 | Obsolete | 3 (168 Hours) | 44 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 30 | SCC68692 | 44 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | 10mA | 4 | - | NO | YES | 8 | 0 | 1Mbps | 2 | S68000 | 0.125 MBps | ASYNC, BIT | NRZ | - | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SC28L202A1DGG,129 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 85°C | -40°C | - | Tube | 2003 | Impact | e4 | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | 3.3V 5V | DUAL | GULL WING | 260 | 5V | 0.5mm | - | 30 | SC28L202A | 56 | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 7 | RS485 | NO | YES | 8 | - | 3.125Mbps | 2 | 68XXX; 80XXX | 0.375 MBps | - | NRZ | 256 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | - | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() SC28L198A1A,512 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 84-LCC (J-Lead) | YES | - | - | -40°C | - | Tube | 2003 | - | e3 | Obsolete | 3 (168 Hours) | 84 | Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | - | 3.3V 5V | QUAD | J BEND | 245 | 5V | 1.27mm | - | 30 | SC28L198A | 84 | - | Not Qualified | 3.3V | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 8 | - | NO | YES | 8 | - | - | 8 | - | 0.06103515625 MBps | ASYNC, BIT | - | 16 Byte | - | Internal Oscillator, Timer/Counter | Yes | - | 4.57mm | 29.31mm | 29.31mm | ROHS3 Compliant | ||
![]() SC16C754BIA68,512 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | 85°C | -40°C | - | Tube | 2003 | - | e3 | Obsolete | 3 (168 Hours) | 68 | Tin (Sn) | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | 245 | 3.3V | 1.27mm | - | 30 | SC16C754 | 68 | S-PQCC-J68 | Not Qualified | 2.53.3/5V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 3 | - | NO | YES | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | 64 Byte | - | - | Yes | - | 4.57mm | 24.23mm | 24.23mm | ROHS3 Compliant | ||
![]() SC16C650BIBS,128 NXP USA Inc. | 100000 |
| Datasheet | 10 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Industrial grade | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 32 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | NO LEAD | 260 | 5V | 0.5mm | - | 30 | SC16C650 | 32 | S-PQCC-N32 | Not Qualified | 2.5/5V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 48MHz | - | 3 | - | NO | YES | 8 | - | 3Mbps | 1 | - | 0.375 MBps | ASYNC, BIT | - | 32 Byte | Yes | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC16C654BIA68,529 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | 85°C | -40°C | - | Tube | 2003 | - | e3 | Obsolete | 3 (168 Hours) | 68 | TIN | ALSO OPERATES AT 2.5V OR 5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V 5V | QUAD | J BEND | 245 | 3V | 1.27mm | - | 30 | SC16C654 | 68 | S-PQCC-J68 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 80MHz | - | 5 | - | NO | YES | 8 | - | 5Mbps | 4 | - | 0.625 MBps | ASYNC, BIT | - | 64 Byte | Yes | - | - | - | 4.57mm | 24.23mm | 24.23mm | ROHS3 Compliant |