- Packaging
- Number of Circuits
- Amplifier Type
- Operating Temperature
- Package / Case
- Base Part Number
- Current - Supply
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Part Status
- RoHS Status
Attribute column
Manufacturer
NXP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Frequency (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Number of Circuits | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | RF/Microwave Device Type | Telecom IC Type | Wideband | Power | Characteristic Impedance | Voltage Gain-Min | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA5211D/01,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2004 | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | unknown | 30 | SA5211 | 14 | - | Not Qualified | Differential | - | 1 | 26mA | - | - | Transimpedance | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 180MHz | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | 8.65mm | ROHS3 Compliant | ||
![]() SA5234D,512 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | - | 4 | 5.5V | 1.27mm | - | unknown | - | SA5234 | 14 | - | Not Qualified | Rail-to-Rail | +-1/+-2.75/2/5.5V | 4 | 2.8mA | 0.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 90nA | 2V~5.5V ±1V~2.75V | 2500 kHz | 0.12μA | NO | YES | 7V | 200μV | - | YES | 2.5MHz | 0.075μA | - | - | - | - | - | - | 32000 | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() SE5234N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-DIP | - | -40°C~125°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | SE5234 | - | - | - | Rail-to-Rail | - | 4 | 2.8mA | 0.8V/μs | - | General Purpose | - | 90nA | 2V~5.5V ±1V~2.75V | - | - | - | - | - | 200μV | - | - | 2.5MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NE5232D/01,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5.5V | - | - | - | 30 | NE5232 | 8 | R-PDSO-G8 | Not Qualified | Rail-to-Rail | - | 2 | 1.4mA | 0.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 90nA | 2V~5.5V ±1V~2.75V | 2500 kHz | 0.1μA | NO | YES | 7V | 200μV | NO | NO | 2.5MHz | 0.07μA | NO | - | - | NO | NO | - | - | - | - | ROHS3 Compliant | ||
![]() SA5209D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 850MHz | -40°C~85°C | Tube | 1997 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | COMPONENT | - | - | SA5209 | - | - | - | Differential | 5V | 1 | 43mA | - | - | Variable Gain | - | 700nA | 4.5V~7V | - | - | - | - | - | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | 50Ohm | - | - | - | ROHS3 Compliant | ||
![]() NE5234N/01,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | NE5234 | 14 | - | - | Rail-to-Rail | - | 4 | 2.8mA | 0.8V/μs | - | General Purpose | - | 90nA | 2V~5.5V ±1V~2.75V | - | - | - | - | - | 200μV | - | - | 2.5MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NE5234D/01,512 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 4 | 5.5V | 1.27mm | - | unknown | 30 | NE5234 | 14 | - | Not Qualified | Rail-to-Rail | +-1/+-2.75/2/5.5V | 4 | 2.8mA | 0.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 90nA | 2V~5.5V ±1V~2.75V | 2500 kHz | 0.1μA | NO | YES | 7V | 200μV | - | YES | 2.5MHz | 0.07μA | - | - | - | - | - | - | 32000 | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() NE5234D/01,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 2017 | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 4 | 5.5V | 1.27mm | - | unknown | 30 | NE5234 | 14 | - | Not Qualified | Rail-to-Rail | - | 4 | 2.8mA | 0.8V/μs | - | General Purpose | 90 dB | 90nA | 2V~5.5V ±1V~2.75V | 2500 kHz | 0.1μA | - | - | 7V | 200μV | - | - | 2.5MHz | - | - | - | - | - | - | - | 32000 | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() SE5234N/01,112 NXP USA Inc. | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | -40°C~125°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | SE5234 | - | - | - | Rail-to-Rail | - | 4 | 2.8mA | 0.8V/μs | - | General Purpose | - | 90nA | 2V~5.5V ±1V~2.75V | - | - | - | - | - | 200μV | - | - | 2.5MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |