- Number of Elements
- Output Type
- CMRR, PSRR (Typ)
- Current - Input Bias (Max)
- Current - Quiescent (Max)
- Hysteresis
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
NXP Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | RoHS | Type of control element | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Base Part Number | Pin Count | Output Type | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Response Time | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Voltage Gain | Max Dual Supply Voltage | Min Dual Supply Voltage | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM219D NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM393D,623 NXP | In Stock | - | - | Surface Mount | - | - | 8 | 2 | Non-Compliant | Turn button | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | 32 V | 2 V | 1 mA | 780 mW | 1.3 µs | - | 5 mV | 106.02 dB | 16 V | 1 V | - | - | - | - | - | - | - | - | ||
![]() NCX2222GUX NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-XFDFN Exposed Pad | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | General Purpose | - | - | NCX2222 | 8 | Open Drain | - | - | - | - | - | 1.3V~5.5V | - | - | - | - | 5μA | 30mV @ 5.5V | 1pA | 9mV | 70dB CMRR, 80dB PSRR | 68mA | 0.8μs | ROHS3 Compliant |