- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Online Catalog | Package | PCN Assembly/Origin | PCN Packaging | Product Status | Product Training Modules | RoHS | Standard Package | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output Type | Polarity | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Input Type | Family | Logic Function | Current - Output High, Low | Logic Type | Number of Bits per Element | High Level Output Current | Low Level Output Current | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14-SSOP | 74LVC126 | NXP Semiconductors | 4 | - | Bulk | - | - | Active | - | - | - | -40°C ~ 125°C (TA) | - | 74LVC | - | - | 1.2V ~ 3.6V | 3-State | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Buffer, Non-Inverting | 1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74AHCT125 | NXP USA Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74ABT162244 | NXP USA Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP | XC7WH126 | NXP USA Inc. | 2 | - | Bulk | - | - | Active | - | - | - | -40°C ~ 125°C (TA) | - | 7WH | - | - | 2V ~ 5.5V | 3-State | - | - | - | - | - | - | - | - | - | 8mA, 8mA | Buffer, Non-Inverting | 1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9617ADP NXP | 5100 | - | - | - | - | - | PCA9617 | NXP USA Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC80223GHWS NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT244N NXP | In Stock | - | - | - | - | - | 74ABT244 | NXP USA Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 935307548125 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | 74HC4050 | NXP Semiconductors | 6 | - | Bulk | - | - | Active | - | - | - | -40°C ~ 125°C (TA) | - | 74HC | - | - | 2V ~ 6V | Push-Pull | - | - | - | - | - | - | - | - | - | 5.2mA, 5.2mA | Buffer, Non-Inverting | 1 | - | - | - | ||
![]() 74ALS623AN NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 773 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | 74ALVCH16245 | NXP Semiconductors | 2 | - | Bulk | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | 74ALVCH | - | - | 1.2V ~ 3.6V | 3-State | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | - | - | - | ||
![]() 74HC245DB NXP | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | Non-Inverting | 1 | 6 V | 2 V | 8 | 90 ns | - | - | Transceiver | - | - | - | -7.8 mA | 7.8 mA | Lead Free | ||
![]() 935307553125 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LV244APWJ NXP | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | 74LV244 | NXP USA Inc. | 2 | - | Bulk | - | - | Active | - | - | - | -40°C ~ 125°C (TA) | - | 74LV | - | - | 2V ~ 5.5V | 3-State | - | - | - | - | - | - | - | - | - | 16mA, 16mA | Buffer, Non-Inverting | 4 | - | - | - | ||
![]() 74AHC1G17GWH NXP | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP | 74AHC1G17 | NXP USA Inc. | 1 | - | Bulk | - | - | Active | - | - | - | -40°C ~ 125°C (TA) | - | 74AHC | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | Schmitt Trigger | - | - | 8mA, 8mA | Buffer, Non-Inverting | 1 | - | - | - | ||
Tiny WHSL | 1784 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | 74ALVCH16952 | NXP Semiconductors | 2 | - | Bulk | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | 74ALVCH | - | - | 2.3V ~ 2.7V, 3V ~ 3.6V | 3-State | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | - | - | - | ||
![]() 74LVC541APW,112 NXP USA Inc. | 49 | - | Datasheet | Surface Mount | 20-TSSOP (0.173", 4.40mm Width) | 20-TSSOP | 74LVC5 | NXP USA Inc. | 1 | 74LVC | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | - | -40°C ~ 125°C | Tube | 74LVC | - | - | 1.65 V ~ 3.6 V | - | - | - | - | - | - | - | - | Logic - Buffers, Drivers, Receivers, Transceivers | - | 24mA, 24mA | Buffer/Line Driver, Non-Inverting | 8 | - | - | - | ||
![]() 74ALVT16244DGG,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240", 6.10mm Width) | 48-TSSOP | 74ALVT1 | NXP USA Inc. | 4 | - | Bulk | - | - | Active | Logic Packages | Lead free / RoHS Compliant | 39 | -40掳C ~ 85掳C | Tube | 74ALVT | - | - | 2.3 V ~ 2.7 V, 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | Logic - Buffers, Drivers, Receivers, Transceivers | - | 8mA, 24mA; 32mA, 64mA | Buffer/Line Driver, Non-Inverting | 4 | - | - | - | ||
![]() 74LVT245DB,118 NXP USA Inc. | 9000 | - | - | Surface Mount | 20-SSOP (0.209", 5.30mm Width) | 20-SSOP | 74LVT245 | NXP Semiconductors | 1 | 74LVT | Bulk | ICN6 to ICN8 Transfer 02/Oct/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 1 | -40°C ~ 85°C | Cut Tape (CT) | 74LVT | - | - | 2.7 V ~ 3.6 V | 3-State | - | - | - | - | - | - | - | Logic - Buffers, Drivers, Receivers, Transceivers | - | 32mA, 64mA | Transceiver, Non-Inverting | 8 | - | - | - |