- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Package | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Supply | Depth | Case Code (Metric) | Case Code (Imperial) | Output Type | Dielectric | Input Type | Current - Output High, Low | Logic Type | Number of Bits per Element | Max Frequency | Connection Type | Nominal Input Voltage (AC) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 8610 |
| - | - | - | - | - | - | 74LVTH1 | - | - | Glenair | - | - | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14-SSOP | - | - | 74HC125 | - | - | PEI-Genesis | - | 4 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | * | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | 3-State | - | - | 7.8mA, 7.8mA | Buffer, Non-Inverting | 1 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CA310 | - | - | ITT Cannon, LLC | - | - | Bulk | Active | - | - | - | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2000 | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | - | - | 74HCT241 | - | - | NXP Semiconductors | - | 2 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | 74HCT | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 3-State | - | - | 6mA, 6mA | Buffer, Non-Inverting | 4 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-DHVQFN (4.5x2.5) | - | Stainless Steel 316 | 74HC244 | Dwyer Instruments | A-1006-11 | NXP USA Inc. | - | 2 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | 74HC | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | 3-State | - | - | 7.8mA, 7.8mA | Buffer, Non-Inverting | 4 | - | Front Ferrule | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | - | - | 74LVT240 | Name Brand Replacements™ | - | NXP Semiconductors | - | 2 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | 74LVT | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | 3-State | - | - | 32mA, 64mA | Buffer, Inverting | 4 | - | - | - | - | - | ||
Tiny WHSL | 3000 | - | - | - | - | - | - | - | 74LVC1 | - | - | NXP USA Inc. | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-XFQFN Exposed Pad | 20-DHXQFN (4.5x2.5) | - | - | 74LVCH244 | - | - | Glenair | - | 2 | Retail Package | Active | - | - | -40°C ~ 125°C (TA) | * | - | - | - | - | - | - | - | 1.2V ~ 3.6V | - | - | - | 3-State | - | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | - | - | 74AHCT244 | - | - | Glenair | - | 2 | Retail Package | Active | - | - | -40°C ~ 125°C (TA) | * | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 3-State | - | - | 8mA, 8mA | Buffer, Non-Inverting | 4 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | - | - | 74HCT365 | Miscellaneous | 2SA343G | NXP Semiconductors | - | 1 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | 74HCT | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 3-State | - | - | 6mA, 6mA | Buffer, Non-Inverting | 6 | - | - | - | - | - | ||
Tiny WHSL | 92164 |
| - | Surface Mount | 4-XFDFN Exposed Pad | 5-X2SON (0.80x0.80) | - | - | 74LVC1G07 | Johnson Controls | VS011121B-S0000 | NXP USA Inc. | Panel | 1 | JHSN_DRIV_VSD-II | Active | - | - | -40°C ~ 125°C (TA) | 74LVC | - | - | - | - | - | - | - | 1.65V ~ 5.5V | 11.40625 | - | - | Open Drain | - | - | -, 32mA | Buffer, Non-Inverting | 1 | 320 Hz | - | 208 VAC | - | 7.875 | ||
Tiny WHSL | 239298 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | 74LVT640 | Dwyer Instruments | 901-729 | NXP Semiconductors | - | 1 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | 74LVT | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | 3-State | - | - | 32mA, 64mA | Transceiver, Inverting | 8 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 60-XFQFN Dual Rows, Exposed Pad | 60-HXQFNU (4x6) | - | - | 74LVTN16245 | IDEC | AL2Q-LK1-R | NXP USA Inc. | - | 2 | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | 74LVTN | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | 3-State | - | - | 32mA, 64mA | Transceiver, Non-Inverting | 8 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 74LVT1 | - | - | NXP USA Inc. | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 74LVT1 | ABB | - | NXP USA Inc. | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7541 |
| - | - | - | - | - | - | 74LVT2 | Danaher Controls | HS352048G0467 | NXP USA Inc. | - | - | Tube | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2453 |
| - | - | - | - | - | - | 74LVT1 | Design Analysis | DIB002KCA35512DPNXCCAXXXHV | NXP USA Inc. | - | - | Tube | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 3000 | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP | - | - | 74AHC1G07 | Molex | 09-50-3141-MOLX | NXP Semiconductors | - | 1 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | 74AHC | - | - | - | - | - | - | - | 2V ~ 5.5V | - | - | - | Open Drain | - | - | -, 8mA | Buffer, Non-Inverting | 1 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | UL94 V-2 Nylon 6/6 | - | 74LVT162245 | - | - | NXP Semiconductors | - | 2 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | 74LVT | - | - | Extra Heavy Duty Cable Clamps | - | - | Natural | - | 2.7V ~ 3.6V | - | - | - | 3-State | - | - | 12mA, 12mA | Transceiver, Non-Inverting | 8 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | 5-TSOP | - | - | 74HCT1G125 | - | - | NXP USA Inc. | - | 1 | Bulk | Active | Compliant | 2.5 kV | -40°C ~ 125°C (TA) | 74HCT | 20 % | SMD/SMT | - | 125 °C | -55 °C | - | 2 nF | 4.5V ~ 5.5V | - | 5664 | 2225 | 3-State | C0G | - | 6mA, 6mA | Buffer, Non-Inverting | 1 | - | - | - | 5.6 mm | 6.4 mm |