- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Number of Bits | Family | Number of Inputs | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT7540N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | -40°C~125°C TA | Tube | 2011 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HCT7540 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | HCT | - | Buffer, Inverting | INVERTED | 0.006 A | 8 | - | - | - | ENABLE LOW | - | - | - | - | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() 74HC367N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 2 | -40°C~125°C TA | Tube | 1997 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | ONE FUNCTION WITH TWO BITS | - | 2V~6V | DUAL | - | 260 | 1 | 5V | - | - | 30 | 74HC367 | 16 | R-PDIP-T16 | Not Qualified | 3-State | 6V | - | 2V | 50pF | 2 | - | HC/UH | - | Buffer, Non-Inverting | TRUE | 0.006 A | 2, 4 (Hex) | - | - | - | ENABLE LOW | - | - | - | - | 4.7mm | - | - | ROHS3 Compliant | ||
![]() 74ABT2244PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74ABT2244 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | ABT | - | Buffer, Non-Inverting | TRUE | - | 4 | 5 ns | - | 5.6 ns | ENABLE LOW | - | - | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | ||
![]() 74LVC1G125GW/DG,12 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e3 | yes | Obsolete | 1 (Unlimited) | 5 | TIN | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 30 | 74LVC1G125 | 5 | R-PDSO-G5 | Not Qualified | 3-State | 5.5V | - | - | - | 2 | 1 | LVC/LCX/Z | - | Buffer, Non-Inverting | TRUE | - | - | - | - | - | - | - | - | - | - | - | 2.05mm | - | ROHS3 Compliant | ||
![]() 74LVT652PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74LVT | e4 | - | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVT652 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | - | LVT | - | Transceiver, Non-Inverting | TRUE | 0.032 A | 8 | 4.7 ns | POSITIVE EDGE | 6.4 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74HC640D,652 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~125°C TA | Tube | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC640 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 6V | 2/6V | 2V | 50pF | 2 | - | HC/UH | - | Transceiver, Inverting | INVERTED | 0.004 A | 8 | 27 ns | - | 27 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT541N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74ABT541 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Buffer, Non-Inverting | TRUE | 0.064 A | 8 | 4.6 ns | - | 4.6 ns | ENABLE LOW | - | 30mA | - | - | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() 74ALVT162245DGG:51 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVT | e4 | - | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | unknown | 30 | 74ALVT162245 | 48 | - | Not Qualified | 3-State | - | - | - | 50pF | 2 | - | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 4.7 ns | - | - | 4.5mA | - | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() 74ALVT16240DGG,512 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 4 | -40°C~85°C TA | Tube | - | 74ALVT | e4 | - | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 3.3V SUPPLY | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.5mm | unknown | - | 74ALVT16240 | 48 | - | Not Qualified | 3-State | 2.7V | 2.5/3.3V | 2.3V | - | 2 | 4 | - | - | Buffer, Inverting | INVERTED | - | - | 3.7 ns | - | 3.7 ns | ENABLE LOW | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ALVCHS16830DGB;1 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-TFSOP (0.240, 6.10mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74ALVCHS | - | yes | Obsolete | 1 (Unlimited) | 80 | - | - | - | 2.3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.4mm | unknown | NOT SPECIFIED | 74ALVCHS16830 | 80 | R-PDSO-G80 | Not Qualified | 3-State | 3.6V | - | 2.3V | - | 2 | - | ALVC/VCX/A | - | Address Driver | TRUE | - | 1:2 | - | - | 4 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT648D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74ABT648 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Inverting | INVERTED | 0.064 A | 8 | 6.3 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | 30mA | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() HEF40240BP,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 2 | -40°C~85°C TA | Tube | 2012 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 3V~15V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 40240 | 20 | - | Not Qualified | 3-State | 15V | - | 3V | 50pF | 2 | - | - | - | Buffer, Inverting | INVERTED | 0.00175 A | 4 | 190 ns | - | 190 ns | ENABLE LOW | - | 100mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F07D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 6 | 0°C~70°C TA | Tube | 1994 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 30 | 74F07 | 14 | - | Not Qualified | Open Collector | 5.5V | 5V | 4.5V | 50pF | - | - | F/FAST | 1 | Buffer, Non-Inverting | - | - | 1 | 7.5 ns | - | 7.5 ns | - | NO | 45mA | - | - | - | - | 3.9mm | ROHS3 Compliant | ||
![]() 74AHC240D,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHC | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74AHC240 | 20 | - | Not Qualified | 3-State | 5.5V | - | 2V | 50pF | 2 | - | AHC/VHC/H/U/V | - | Buffer, Inverting | INVERTED | 0.008 A | 4 | 10.6 ns | - | 15.6 ns | ENABLE LOW | - | - | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74HC243D,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 1 | -40°C~125°C TA | Bulk | 2001 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC243 | 14 | - | Not Qualified | 3-State | 6V | 2/6V | 2V | 50pF | 2 | - | HC/UH | - | Transceiver, Non-Inverting | TRUE | 0.006 A | 4 | 27 ns | - | - | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | N/A | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LV541PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LV541 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 3.6V | 3.3V | 1V | 50pF | 2 | - | LV/LV-A/LVX/H | - | Buffer, Non-Inverting | TRUE | - | 8 | 27 ns | - | 46 ns | ENABLE LOW | - | - | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LV125PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 4 | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | 1V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 30 | 74LV125 | 14 | - | Not Qualified | 3-State | 5.5V | 3.3V | 1V | 50pF | 2 | - | LV/LV-A/LVX/H | - | Buffer, Non-Inverting | TRUE | 0.008 A | 1 | - | - | - | ENABLE LOW | - | - | - | - | - | 5mm | - | ROHS3 Compliant | ||
![]() 74ABT240PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 2 | -40°C~85°C TA | Tube | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | unknown | 30 | 74ABT240 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | ABT | - | Buffer, Inverting | INVERTED | - | 4 | - | - | - | ENABLE LOW | - | 30mA | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | ||
![]() HEF40240BT,652 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 2 | -40°C~85°C TA | Tube | 2011 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 3V~15V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 40240 | 20 | - | Not Qualified | 3-State | 15V | - | 3V | 50pF | 2 | - | - | - | Buffer, Inverting | INVERTED | 0.00175 A | 4 | 190 ns | - | 190 ns | ENABLE LOW | - | 100mA | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74HCT125N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 4 | -40°C~125°C TA | Tube | 2010 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 260 | 4 | 5V | - | - | 30 | 74HCT125 | 14 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | HCT | - | Buffer, Non-Inverting | TRUE | 0.006 A | 1 | 38 ns | - | 38 ns | ENABLE LOW | - | - | - | - | - | - | 7.62mm | ROHS3 Compliant |