- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Family | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ABT640PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 74ABT640 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | ABT | Transceiver, Inverting | INVERTED | 0.064 A | 8 | 4.9 ns | - | 4.9 ns | COMMON CONTROL | 30mA | BIDIRECTIONAL | N/A | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LVC646ADB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 74LVC646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVT2952PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | BULK PACK | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVT2952 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | LVT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74LVT2952PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVT2952 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | - | 2.7V | - | 2 | LVT | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | - | - | - | - | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74ALVCH162245DGG:5 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVCH | e4 | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | - | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | unknown | 30 | 74ALVCH162245 | 48 | - | Not Qualified | 3-State | - | 3.3V | - | 50pF | 2 | ALVC/VCX/A | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 4.9 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() 74HC646N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | NO | - | 1 | -40°C~125°C TA | Tube | - | 74HC | e3 | Obsolete | 1 (Unlimited) | 24 | TIN | WITH DIRECTION CONTROL | - | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HC646 | 24 | R-PDIP-T24 | Not Qualified | 3-State | 6V | 2/6V | 2V | 50pF | 2 | HC/UH | Transceiver, Non-Inverting | TRUE | 0.006 A | 8 | - | POSITIVE EDGE | 66 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | - | - | - | ROHS3 Compliant | ||
![]() N74F245DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74F245 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | F/FAST | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 7 ns | - | 7 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74LV367D,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 2 | -40°C~125°C TA | Tube | 1998 | 74LV | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1V~3.6V | - | - | - | - | - | - | - | - | 74LV367 | - | - | - | 3-State | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 2, 4 (Hex) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC540N,652 NXP USA Inc. | 18000 | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 1 | -40°C~125°C TA | Tube | - | 74HC | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | - | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HC540 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 6V | 2/6V | 2V | 50pF | 2 | HC/UH | Buffer, Inverting | INVERTED | 0.006 A | 8 | 30 ns | - | 30 ns | ENABLE LOW | - | - | - | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() N74F757D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | 0°C~70°C TA | Tube | 1999 | 74F | - | Obsolete | 1 (Unlimited) | 20 | - | TRISTATE CONTROL INPUT ACTIVE HIGH FOR ONE FUNCTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | 40 | 74F757 | - | - | Not Qualified | Open Collector | 5.5V | - | - | 50pF | 2 | F/FAST | Buffer, Non-Inverting | TRUE | - | 4 | - | - | 9 ns | - | 80mA | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74AVCM162836DGG,11 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 2015 | 74AVCM | e4 | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | - | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 30 | 74AVCM162836 | 56 | R-PDSO-G56 | Not Qualified | 3-State | 3.6V | - | - | - | 2 | AVC | Buffer, Non-Inverting | TRUE | - | 20 | - | - | 5.2 ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MB2245BB,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-QFP | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | Obsolete | 3 (168 Hours) | 52 | TIN | WITH DIRECTION CONTROL | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74ABT2245 | - | - | Not Qualified | 3-State | 5.5V | - | 4.5V | 50pF | 2 | MB | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 5.1 ns | - | 60mA | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() 74LVCH244APW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCH | - | Active | 1 (Unlimited) | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | - | 74LVCH244 | - | - | - | 3-State | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVC646APW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 74LVC646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74LVC244APW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74LVC | - | Active | 1 (Unlimited) | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | - | 74LVC244 | - | - | - | 3-State | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74AHC240PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHC | - | Obsolete | 1 (Unlimited) | 20 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74AHC240 | 20 | - | Not Qualified | 3-State | 5.5V | - | 2V | 50pF | 2 | AHC/VHC/H/U/V | Buffer, Inverting | INVERTED | 0.008 A | 4 | 10.6 ns | - | 15.6 ns | ENABLE LOW | - | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | ||
![]() 74LVTH322245EC,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e0 | Obsolete | 4 (72 Hours) | 96 | Tin/Lead (Sn63Pb37) | - | TAPE AND REEL | 2.7V~3.6V | BOTTOM | BALL | 240 | 4 | 3.3V | - | not_compliant | 20 | 74LVTH322245 | 96 | R-PBGA-B96 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | LVT | Transceiver, Non-Inverting | TRUE | 0.012 A | 8 | 3.9 ns | - | 3.9 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | 1.5mm | 13.5mm | 5.5mm | ROHS3 Compliant | ||
![]() N74F245N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; IOL = 20MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74F245 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | F/FAST | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 7 ns | - | 7 ns | COMMON CONTROL | - | BIDIRECTIONAL | N/A | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() N74F543D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C TA | Tube | 2004 | 74F | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | IOL = 24MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | 74F543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | F/FAST | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 9 ns | - | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT544D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74ABT544 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | ABT | Transceiver, Inverting | INVERTED | 0.064 A | 8 | 6.4 ns | - | 6.2 ns | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant |