- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ABT544D,623 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 74ABT544 | 24 | R-PDSO-G24 | - | Not Qualified | 3-State | - | - | 5.5V | - | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | ABT | - | - | Transceiver, Inverting | INVERTED | - | 8 | - | - | 6.2 ns | - | - | 30mA | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() 74ABT620D,602 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74ABT620 | 20 | R-PDSO-G20 | - | Not Qualified | 3-State | - | - | 5.5V | 5V | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | ABT | - | - | Transceiver, Inverting | INVERTED | 0.064 A | 8 | - | - | - | - | INDEPENDENT CONTROL | 30mA | - | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() 74ABT620N,602 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | 40 | 74ABT620 | 20 | R-PDIP-T20 | - | Not Qualified | 3-State | - | - | 5.5V | 5V | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | ABT | - | - | Transceiver, Inverting | INVERTED | 0.064 A | 8 | - | - | - | - | INDEPENDENT CONTROL | 30mA | - | - | BIDIRECTIONAL | N/A | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | - | ||
![]() 74ABT541D,623 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74ABT541 | 20 | R-PDSO-G20 | - | Not Qualified | 3-State | - | - | 5.5V | 5V | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | ABT | - | - | Buffer, Non-Inverting | TRUE | 0.064 A | 8 | 4.6 ns | - | 4.6 ns | - | ENABLE LOW | 30mA | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() N74F244N,602 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 2 | - | - | - | Commercial grade | 0°C~70°C TA | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74F244 | 20 | - | - | Not Qualified | 3-State | - | - | 5.5V | 5V | - | - | - | - | - | 50pF | 2 | - | - | - | - | F/FAST | - | - | Buffer, Non-Inverting | TRUE | - | 4 | 6.5 ns | - | 6.5 ns | - | ENABLE LOW | 90mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N74F657D,623 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 1 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | 74F | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | PARITY GENERATION A TO B; IOL = 24MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 74F657 | 24 | R-PDSO-G24 | - | Not Qualified | 3-State | - | - | 5.5V | - | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | F/FAST | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() N74F242D,602 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | - | - | - | - | 0°C~70°C TA | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74F242 | 14 | - | - | Not Qualified | 3-State | - | - | 5.5V | 5V | - | - | - | - | - | 50pF | 2 | - | - | - | - | F/FAST | - | - | Transceiver, Inverting | INVERTED | - | 4 | 7 ns | - | - | - | INDEPENDENT CONTROL | 55mA | - | - | BIDIRECTIONAL | N/A | - | 8.65mm | 3.9mm | ROHS3 Compliant | - | ||
![]() 74HCT9115D,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 9 | - | - | - | - | -40°C~125°C TA | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 9 | 5V | - | unknown | 30 | 74HCT9115 | 20 | R-PDSO-G20 | - | Not Qualified | Open Drain | - | - | 5.5V | - | 4.5V | - | - | - | - | 50pF | - | - | - | Schmitt Trigger | - | HCT | - | 1 | Buffer, Non-Inverting | - | - | 1 | - | - | 47 ns | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() 74LVT162240ADGG11 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | - | TSSOP | - | 48 | 74LVT162240 | NXP USA Inc. | 4 | Bulk | Active | Compliant | - | - | - | - | * | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 3.3 V | Inverting | - | - | - | 16 | 4 | 3.6 V | 2.7 V | - | - | 2.6 ns | 4 mA | - | 6.5 ns | - | Buffer, Inverter | 4 | - | - | - | - | - | -12 mA | - | 12 mA | - | - | 16 | 16 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCT244N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 2 | - | - | - | - | -40°C~125°C TA | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | - | BULK PACK | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74HCT244 | 20 | - | - | Not Qualified | 3-State | - | - | 5.5V | 5V | - | - | - | - | - | 50pF | 2 | - | - | - | - | HCT | - | - | Buffer, Non-Inverting | TRUE | 0.006 A | 4 | 33 ns | - | 33 ns | - | ENABLE LOW | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC244N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 2 | - | - | - | - | -40°C~125°C TA | Tube | 1997 | 74HC | - | - | Obsolete | 1 (Unlimited) | 20 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | - | - | BULK PACK | 2V~6V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74HC244 | 20 | - | - | Not Qualified | 3-State | - | - | 6V | - | 2V | - | - | - | - | 50pF | 2 | - | - | - | - | HC/UH | - | - | Buffer, Non-Inverting | TRUE | 0.006 A | 4 | 33 ns | - | 165 ns | - | ENABLE LOW | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVCH32244AEC/G;5 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 96-LFBGA | YES | - | - | - | 8 | - | - | - | - | -40°C~85°C TA | Tray | - | 74LVCH | - | - | Obsolete | 2 (1 Year) | 96 | - | - | - | - | - | 1.2V~3.6V | BOTTOM | BALL | 240 | 8 | 2.7V | - | - | 20 | 74LVCH32244 | 96 | R-PBGA-B96 | - | Not Qualified | 3-State | - | - | 3.6V | - | 1.2V | - | - | - | - | - | 2 | - | - | - | - | LVC/LCX/Z | - | - | Buffer, Non-Inverting | TRUE | - | 4 | - | - | - | - | - | - | - | - | - | - | 1.5mm | 13.5mm | 5.5mm | ROHS3 Compliant | - | ||
![]() 74LV241PW,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 2 | - | - | - | - | -40°C~125°C TA | Tube | 2001 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 1V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | 74LV241 | 20 | - | - | Not Qualified | 3-State | - | - | 3.6V | 3.3V | 1V | - | - | - | - | 50pF | 2 | - | - | - | - | LV/LV-A/LVX/H | - | - | Buffer, Non-Inverting | TRUE | 0.008 A | 4 | - | - | 36 ns | - | ENABLE LOW/HIGH | - | - | - | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | - | ||
![]() 74HCT640DB,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 1 | - | - | - | - | -40°C~125°C TA | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT640 | 20 | R-PDSO-G20 | - | Not Qualified | 3-State | - | - | 5.5V | 5V | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | HCT | - | - | Transceiver, Inverting | INVERTED | 0.004 A | 8 | 33 ns | - | 33 ns | - | COMMON CONTROL | - | - | - | BIDIRECTIONAL | N/A | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | - | ||
![]() N74F244DB,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 2 | - | - | - | - | 0°C~70°C TA | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74F244 | 20 | - | - | Not Qualified | 3-State | - | - | 5.5V | 5V | - | - | - | - | - | - | 2 | - | - | - | - | F/FAST | - | - | Buffer, Non-Inverting | TRUE | - | 4 | 6.5 ns | - | 6.5 ns | - | ENABLE LOW | 90mA | - | - | - | - | - | - | 5.3mm | ROHS3 Compliant | - | ||
![]() 74LV244N,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 2 | - | - | - | - | -40°C~125°C TA | Tube | 2013 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | - | - | 1V~5.5V | DUAL | - | 260 | 2 | 3.3V | - | - | 30 | 74LV244 | 20 | - | - | Not Qualified | 3-State | - | - | 5.5V | 3.3V | 1V | - | - | - | - | 50pF | 2 | - | - | - | - | LV/LV-A/LVX/H | - | - | Buffer, Non-Inverting | TRUE | 0.008 A | 4 | 18 ns | - | 31 ns | - | ENABLE LOW | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT365N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 1 | - | - | - | - | -40°C~125°C TA | Tube | 2013 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | - | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HCT365 | 16 | - | - | Not Qualified | 3-State | - | - | 5.5V | 5V | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | HCT | - | - | Buffer, Non-Inverting | TRUE | - | 6 | 38 ns | - | 38 ns | - | ENABLE LOW | - | - | - | - | - | 4.7mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC241AD,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 2 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | 30 | 74LVC241 | 20 | - | - | Not Qualified | 3-State | - | - | 3.6V | 3.3V | - | - | - | - | - | 50pF | 2 | - | - | - | - | LVC/LCX/Z | - | - | Buffer, Non-Inverting | TRUE | - | 4 | 7.1 ns | - | 7.1 ns | - | ENABLE LOW/HIGH | - | - | - | - | - | - | - | 7.5mm | ROHS3 Compliant | - | ||
![]() 74AHCT126D/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | 4 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 74AHCT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AHCT126 | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC245PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 1 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2001 | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC245 | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |