- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Family | Number of Inputs | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVT646DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74LVT | e4 | - | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVT646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | LVT | - | Transceiver, Non-Inverting | TRUE | 0.032 A | 8 | 4.7 ns | POSITIVE EDGE | 6.4 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVC245APW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | - | 74LVC245 | - | - | - | 3-State | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F240D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 2 | 0°C~70°C TA | Tube | 2004 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74F240 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | F/FAST | - | Buffer, Inverting | INVERTED | - | 4 | 7.5 ns | - | 7.5 ns | ENABLE LOW | - | 70mA | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() N74F862D,512 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | 0°C~70°C TA | Tube | 2004 | 74F | e4 | yes | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | 74F862 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | - | 4.5V | 50pF | 2 | F/FAST | - | Transceiver, Inverting | INVERTED | 0.064 A | 10 | - | - | - | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() N74F827DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | 0°C~70°C TA | Tape & Reel (TR) | 2004 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74F827 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | F/FAST | - | Buffer, Non-Inverting | TRUE | 0.064 A | 10 | - | - | - | ENABLE LOW | - | - | - | - | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() N74F827N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | 1 | 0°C~70°C TA | Tube | 2004 | 74F | - | - | Obsolete | 1 (Unlimited) | 24 | - | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | 40 | 74F827 | 24 | R-PDIP-T24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | F/FAST | - | Buffer, Non-Inverting | TRUE | 0.064 A | 10 | - | - | - | ENABLE LOW | - | - | - | - | 4.7mm | - | 7.62mm | ROHS3 Compliant | ||
![]() N74F545D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | 0°C~70°C TA | Tape & Reel (TR) | 1999 | 74F | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL; IOL = 24MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 74F545 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | - | 4.5V | 50pF | 2 | F/FAST | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 7 ns | - | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT125N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 4 | -40°C~85°C TA | Tube | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | 4.5V~5.5V | DUAL | - | 260 | 4 | 5V | - | - | 30 | 74ABT125 | 14 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | ABT | - | Buffer, Non-Inverting | TRUE | - | 1 | - | - | - | ENABLE LOW | - | 30mA | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() 74HCT241N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 2 | -40°C~125°C TA | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74HCT241 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | HCT | - | Buffer, Non-Inverting | TRUE | 0.006 A | 4 | - | - | 33 ns | ENABLE LOW/HIGH | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC2G126GD,125 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-XFDFN | YES | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | NO LEAD | - | 2 | 5V | 0.5mm | - | - | 74HC2G126 | 8 | R-PDSO-N8 | Not Qualified | 3-State | 6V | - | 2V | - | 2 | HC/UH | - | Buffer, Non-Inverting | TRUE | 0.006 A | 1 | - | - | - | ENABLE HIGH | - | - | - | - | 0.5mm | 3mm | - | ROHS3 Compliant | ||
![]() 74HC7540N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | -40°C~125°C TA | Tube | 2010 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | - | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HC7540 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 6V | 2/6V | 2V | 50pF | 2 | HC/UH | - | Buffer, Inverting | INVERTED | 0.006 A | 8 | 36 ns | - | 36 ns | ENABLE LOW | - | - | - | - | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() 74HC4050N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 6 | -40°C~125°C TA | Tube | 1997 | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | CMOS-TTL LEVEL TRANSLATOR | - | 2V~6V | DUAL | - | 260 | 6 | 5V | 2.54mm | - | 30 | 74HC4050 | 16 | - | Not Qualified | Push-Pull | 6V | - | 2V | 50pF | - | HC/UH | 1 | Buffer, Non-Inverting | - | 0.004 A | 1 | - | - | - | - | NO | - | - | - | 4.7mm | - | - | ROHS3 Compliant | ||
![]() 74HCT540N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | -40°C~125°C TA | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HCT540 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | HCT | - | Buffer, Inverting | INVERTED | 0.006 A | 8 | 30 ns | - | 36 ns | ENABLE LOW | - | - | - | - | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() 74HC365N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 1 | -40°C~125°C TA | Tube | 2010 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | BULK PACK | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HC365 | 16 | - | Not Qualified | 3-State | 6V | - | 2V | 50pF | 2 | HC/UH | - | Buffer, Non-Inverting | TRUE | - | 6 | 29 ns | - | 29 ns | ENABLE LOW | - | - | - | - | 4.7mm | - | - | ROHS3 Compliant | ||
![]() 74HC240N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 2 | -40°C~125°C TA | Tube | 1997 | 74HC | - | - | Obsolete | 1 (Unlimited) | 20 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | BULK PACK | 2V~6V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74HC240 | 20 | - | Not Qualified | 3-State | 6V | - | 2V | 50pF | 2 | HC/UH | - | Buffer, Inverting | INVERTED | 0.006 A | 4 | 30 ns | - | 150 ns | ENABLE LOW | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HCT541N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | -40°C~125°C TA | Tube | 1997 | 74HCT | - | - | Obsolete | 1 (Unlimited) | 20 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HCT541 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | HCT | - | Buffer, Non-Inverting | TRUE | 0.006 A | 8 | 44 ns | - | 42 ns | ENABLE LOW | - | - | - | - | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() 74LV365PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 1 | -40°C~125°C TA | Tube | 1998 | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1V~3.6V | - | - | - | - | - | - | - | - | 74LV365 | - | - | - | 3-State | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F125D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 4 | 0°C~70°C TA | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | 74F125 | 14 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | F/FAST | - | Buffer, Non-Inverting | TRUE | - | 1 | 8 ns | - | 8 ns | ENABLE LOW | - | - | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74ABT240D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | 30 | 74ABT240 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | ABT | - | Buffer, Inverting | INVERTED | - | 4 | - | - | - | ENABLE LOW | - | 30mA | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() N74F241N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 2 | 0°C~70°C TA | Tube | 2004 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74F241 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | F/FAST | - | Buffer, Non-Inverting | TRUE | - | 4 | 6.5 ns | - | 6.5 ns | ENABLE LOW/HIGH | - | 90mA | - | - | - | - | - | ROHS3 Compliant |