- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Number of Bits | Family | Number of Inputs | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC241APW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 2 | -40°C~125°C TA | Tube | 2015 | 74LVC | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 30 | 74LVC241 | 20 | - | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | - | LVC/LCX/Z | - | Buffer, Non-Inverting | TRUE | - | 4 | 6.1 ns | 7.1 ns | ENABLE LOW/HIGH | - | - | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | ||
![]() N74F541D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74F541 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | - | Buffer, Non-Inverting | TRUE | 0.064 A | 8 | 7.5 ns | 7.5 ns | ENABLE LOW | - | 72mA | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() N74F126D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 4 | 0°C~70°C TA | Tape & Reel (TR) | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | 74F126 | 14 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | F/FAST | - | Buffer, Non-Inverting | TRUE | - | 1 | 8.5 ns | 8.5 ns | ENABLE HIGH | - | - | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() HEF4050BP,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 6 | -40°C~85°C TA | Tube | 2011 | 4000B | - | Obsolete | 1 (Unlimited) | 16 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | CMOS-TTL LEVEL TRANSLATOR | BULK PACK | 3V~15V | DUAL | - | 260 | 6 | 5V | 2.54mm | - | 30 | 4050 | 16 | - | Not Qualified | Push-Pull | - | - | 3V | 50pF | - | - | - | 1 | Buffer, Non-Inverting | - | - | 1 | - | 70 ns | - | NO | - | - | - | 4.7mm | - | - | ROHS3 Compliant | ||
![]() N74F244DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 2 | 0°C~70°C TA | Tape & Reel (TR) | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74F244 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | - | 2 | - | F/FAST | - | Buffer, Non-Inverting | TRUE | - | 4 | 6.5 ns | 6.5 ns | ENABLE LOW | - | 90mA | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() HEF40244BP,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 2 | -40°C~85°C TA | Tube | 1998 | 4000B | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 40244 | - | - | - | 3-State | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT657PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tube | 2010 | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; PARITY GENERATION/ERROR DETECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 74ABT657 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.5 ns | 4.6 ns | COMMON CONTROL | - | 30mA | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() N74F07N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 6 | 0°C~70°C TA | Tube | 1994 | 74F | e4 | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 260 | 6 | 5V | 2.54mm | - | 30 | 74F07 | 14 | - | Not Qualified | Open Collector | 5.5V | 5V | 4.5V | - | - | - | F/FAST | 1 | Buffer, Non-Inverting | - | - | 1 | 7.5 ns | 7.5 ns | - | NO | 45mA | - | - | 4.2mm | - | - | ROHS3 Compliant | ||
![]() 74LV365N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 1 | -40°C~125°C TA | Tube | 1998 | 74LV | e4 | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | - | 1V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | 30 | 74LV365 | 16 | - | Not Qualified | 3-State | - | 3.3V | 1V | 50pF | 2 | - | LV/LV-A/LVX/H | - | Buffer, Non-Inverting | TRUE | 0.008 A | 6 | - | 44 ns | ENABLE LOW | - | - | - | - | 4.2mm | - | - | ROHS3 Compliant | ||
![]() 74LVT543DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVT543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | - | LVT | - | Transceiver, Non-Inverting | TRUE | 0.032 A | 8 | 4.7 ns | 7.3 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVCH32245AEC,557 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | YES | 4 | -40°C~125°C TA | Tray | - | 74LVCH | e0 | Obsolete | 2A (4 Weeks) | 96 | Tin/Lead (Sn63Pb37) | - | - | 1.2V~3.6V | BOTTOM | BALL | 240 | 4 | 2.7V | - | not_compliant | 20 | 74LVCH32245 | 96 | R-PBGA-B96 | Not Qualified | 3-State | 3.6V | 3.3V | 1.2V | - | 2 | - | LVC/LCX/Z | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | COMMON CONTROL | - | - | BIDIRECTIONAL | N/A | 1.5mm | 13.5mm | 5.5mm | ROHS3 Compliant | ||
![]() 74ALVT162244DL,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 4 | -40°C~85°C TA | Tube | - | 74ALVT | e4 | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | - | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.635mm | - | 30 | 74ALVT162244 | 48 | - | Not Qualified | 3-State | 2.7V | 3.3V | 2.3V | - | 2 | 4 | - | - | Buffer, Non-Inverting | TRUE | 0.012 A | - | - | - | ENABLE LOW | - | - | - | - | 2.8mm | 15.875mm | 7.5mm | ROHS3 Compliant | ||
![]() 74HCT367N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 2 | -40°C~125°C TA | Tube | 1997 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | ONE FUNCTION WITH TWO BITS | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 30 | 74HCT367 | 16 | R-PDIP-T16 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | HCT | - | Buffer, Non-Inverting | TRUE | 0.006 A | 2, 4 (Hex) | 60 ns | 38 ns | ENABLE LOW | - | - | - | - | 4.7mm | - | - | ROHS3 Compliant | ||
![]() 74LVTN16245BBQ,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 60-XFQFN Dual Rows, Exposed Pad | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTN | e4 | Obsolete | 2 (1 Year) | 60 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2.7V~3.6V | BOTTOM | NO LEAD | 260 | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | 74LVTN16245 | 60 | R-PBGA-N60 | Not Qualified | 3-State | - | 3.3V | - | 50pF | - | - | - | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 3.3 ns | - | COMMON CONTROL | - | - | BIDIRECTIONAL | N/A | - | - | - | ROHS3 Compliant | ||
![]() 74ALVT16245DL,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVT | e4 | Obsolete | 1 (Unlimited) | 48 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; CAN ALSO OPERATE AT 3.3V VCC | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | 30 | 74ALVT16245 | 48 | - | Not Qualified | 3-State | - | - | - | 50pF | 2 | - | - | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 3.5 ns | - | COMMON CONTROL | - | 5mA | BIDIRECTIONAL | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT543AD,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | 74ABT543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.7 ns | 6.7 ns | INDEPENDENT CONTROL | - | 30mA | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT2240D,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74ABT2240 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | ABT | - | Buffer, Inverting | INVERTED | - | 4 | 5.3 ns | 6 ns | ENABLE LOW | - | - | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74HCT640N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | -40°C~125°C TA | Tube | 1997 | 74HCT | - | Obsolete | 1 (Unlimited) | 20 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HCT640 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | HCT | - | Transceiver, Inverting | INVERTED | 0.004 A | 8 | 33 ns | 33 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | N/A | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() N74F240DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 2 | 0°C~70°C TA | Tube | 2004 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74F240 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | - | 2 | - | F/FAST | - | Buffer, Inverting | INVERTED | - | 4 | 7.5 ns | 7.5 ns | ENABLE LOW | - | 70mA | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ABT541D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74ABT541 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Buffer, Non-Inverting | TRUE | 0.064 A | 8 | 4.6 ns | 4.6 ns | ENABLE LOW | - | 30mA | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant |