- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Number of Bits | Family | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N74F827D,602 NXP USA Inc. | 3168 |
| Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | - | 0°C~70°C TA | Tube | 2004 | 74F | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74F827 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | Buffer, Non-Inverting | TRUE | 0.064 A | 10 | - | - | - | ENABLE LOW | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LV365D,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 1 | - | -40°C~125°C TA | Tube | 1998 | 74LV | e4 | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74LV365 | 16 | - | Not Qualified | 3-State | - | 3.3V | 1V | 50pF | 2 | - | LV/LV-A/LVX/H | Buffer, Non-Inverting | TRUE | 0.008 A | 6 | - | - | 44 ns | ENABLE LOW | - | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LV365PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | 1998 | 74LV | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1V~3.6V | - | - | - | - | - | - | - | - | 74LV365 | - | - | - | 3-State | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 6 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT623DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 1 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT623 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 4.6 ns | - | 4.6 ns | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74ABT652AD,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | 74ABT652 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | - | ABT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.4 ns | POSITIVE EDGE | 5.6 ns | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVC543APW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 74LVC543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | - | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | 9 ns | - | 9.5 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74HCT646N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | NO | 1 | - | -40°C~125°C TA | Tube | 1997 | 74HCT | e3 | Obsolete | 1 (Unlimited) | 24 | TIN | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HCT646 | 24 | R-PDIP-T24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | HCT | Transceiver, Non-Inverting | TRUE | 0.006 A | 8 | 45 ns | POSITIVE EDGE | 66 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | - | - | - | ROHS3 Compliant | ||
![]() N74F241D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 2 | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74F241 | 20 | - | Not Qualified | 3-State | 5.5V | - | - | 50pF | 2 | - | F/FAST | Buffer, Non-Inverting | TRUE | - | 4 | - | - | 6.5 ns | - | 90mA | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT827DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | - | -40°C~85°C TA | Tube | 2015 | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT827 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | Buffer, Non-Inverting | TRUE | 0.064 A | 10 | 4.8 ns | - | 4.7 ns | ENABLE LOW | 38mA | - | - | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74HC646D,653 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 6V | - | 2V | 50pF | 2 | - | HC/UH | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 66 ns | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVT543DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 30 | 74LVT543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | - | 2.7V | - | 2 | - | LVT | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 7.3 ns | - | - | - | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVT543PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVT543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | - | LVT | Transceiver, Non-Inverting | TRUE | 0.032 A | 8 | 4.7 ns | - | 7.3 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74LVT16652ADL,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | unknown | 30 | 74LVT16652 | 56 | R-PDSO-G56 | Not Qualified | 3-State | 3.6V | - | - | - | 2 | - | LVT | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 4.7 ns | - | - | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT543AD,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | 74ABT543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.7 ns | - | 6.7 ns | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() N74F245D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | - | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL; IOL = 20MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74F245 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 7 ns | - | 7 ns | COMMON CONTROL | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74HCT540N-Q100U NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | Automotive grade | -40°C~125°C TA | Tube | 2010 | Automotive, AEC-Q100, 74HCT | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74HCT540 | - | R-PDIP-T20 | Not Qualified | 3-State | - | 5V | - | - | - | - | - | Buffer, Inverting | INVERTED | 0.006 A | 8 | 36 ns | - | - | ENABLE LOW | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HCT646DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | 1997 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | - | 4.5V | 50pF | 2 | - | HCT | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 66 ns | - | - | - | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74AVC16835ADGV,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | YES | 1 | - | -40°C~85°C TA | Tube | 2015 | 74AVC | e4 | Obsolete | 1 (Unlimited) | 56 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.4mm | - | 30 | 74AVC16835 | 56 | R-PDSO-G56 | Not Qualified | 3-State | 3.6V | 3.3V | - | 30pF | 2 | - | AVC | Buffer, Non-Inverting | TRUE | - | 18 | 2.7 ns | - | 4.6 ns | ENABLE LOW | - | - | - | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74ALVT16241DGG,512 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 4 | - | -40°C~85°C TA | Tube | - | 74ALVT | e4 | Obsolete | 2 (1 Year) | 48 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR TWO FUNCTIONS, CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.5mm | unknown | - | 74ALVT16241 | 48 | - | Not Qualified | 3-State | 2.7V | 2.5/3.3V | 2.3V | - | 2 | 4 | - | Buffer, Non-Inverting | TRUE | - | - | 2.7 ns | - | 3 ns | ENABLE LOW/HIGH | - | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() N74F540N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | - | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | unknown | 30 | 74F540 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | Buffer, Inverting | INVERTED | 0.064 A | 8 | 7.5 ns | - | 5 ns | ENABLE LOW | 75mA | - | - | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant |