- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Number of Bits | Family | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ABT241DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 2 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | unknown | 30 | 74ABT241 | - | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | ABT | - | Buffer, Non-Inverting | TRUE | - | 4 | - | - | - | ENABLE LOW/HIGH | 30mA | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ABT543ADB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.7 ns | - | 6.7 ns | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVCH16244ABQ,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 60-XFQFN Dual Rows, Exposed Pad | - | 4 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCH | - | Obsolete | 2 (1 Year) | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | - | 74LVCH16244 | - | - | - | 3-State | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC646DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | - | -40°C~125°C TA | Tube | - | 74HC | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 6V | 2/6V | 2V | 50pF | 2 | - | HC/UH | - | Transceiver, Non-Inverting | TRUE | 0.006 A | 8 | - | POSITIVE EDGE | 66 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ABT657PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; PARITY GENERATION/ERROR DETECTION | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 74ABT657 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.5 ns | - | 4.6 ns | COMMON CONTROL | 30mA | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74ABT646ADB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.4 ns | POSITIVE EDGE | 5.6 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ALVT162244DL,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVT | e4 | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | - | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.635mm | unknown | 30 | 74ALVT162244 | 48 | - | Not Qualified | 3-State | 2.7V | - | 2.3V | - | 2 | 4 | - | - | Buffer, Non-Inverting | TRUE | - | - | - | - | - | - | - | - | - | 2.8mm | 15.875mm | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT2245PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT2245 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | - | 8 | 5.4 ns | - | 5.4 ns | COMMON CONTROL | 30mA | BIDIRECTIONAL | N/A | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() N74F125N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 4 | - | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 260 | 4 | 5V | - | - | 30 | 74F125 | 14 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | F/FAST | - | Buffer, Non-Inverting | TRUE | - | 1 | 8 ns | - | 8 ns | ENABLE LOW | - | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() 74ABT657DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; PARITY GENERATION/ERROR DETECTION | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT657 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.5 ns | - | 4.6 ns | COMMON CONTROL | 30mA | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVTH16244BDGG;51 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVTH16244 | 48 | - | - | 3-State | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT657D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; PARITY GENERATION/ERROR DETECTION | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | 74ABT657 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.5 ns | - | 4.6 ns | COMMON CONTROL | 30mA | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LV125D,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 4 | - | -40°C~125°C TA | Tube | 2009 | 74LV | e4 | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | TYPICAL VOLP < 0.8V AT VCC = 3.3V, TA = 25 DEGREE C | - | 1V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 30 | 74LV125 | 14 | - | Not Qualified | 3-State | 5.5V | 3.3V | 1V | 50pF | 2 | - | LV/LV-A/LVX/H | - | Buffer, Non-Inverting | TRUE | 0.008 A | 1 | - | - | - | ENABLE LOW | - | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74ABT16827ADGG,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | unknown | 30 | 74ABT16827 | 56 | R-PDSO-G56 | Not Qualified | 3-State | 5.5V | - | 4.5V | - | 2 | - | ABT | - | Buffer, Non-Inverting | TRUE | - | 10 | - | - | - | - | - | - | - | - | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74LVT16646ADL,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | 74LVT | e4 | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | unknown | 30 | 74LVT16646 | 56 | R-PDSO-G56 | Not Qualified | 3-State | 3.6V | - | - | - | 2 | - | LVT | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | - | - | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() N74F367D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 2 | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | 74F | e4 | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | ONE FUNCTION WITH TWO BITS | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74F367 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 5.5V | - | 4.5V | 50pF | 2 | - | F/FAST | 3-STATE | Buffer, Non-Inverting | TRUE | - | 2, 4 (Hex) | - | - | 7.5 ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LVCH322245AEC/G: NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | - | 4 | - | -40°C~125°C TA | Tray | 2007 | 74LVCH | - | Obsolete | 2 (1 Year) | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | unknown | - | 74LVCH322245 | 96 | - | - | 3-State | - | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | - | 8 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT241D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | 30 | 74ABT241 | - | - | Not Qualified | 3-State | 5.5V | - | - | 50pF | 2 | - | ABT | - | Buffer, Non-Inverting | TRUE | - | 4 | - | - | - | - | 30mA | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74HC540N-Q100U NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | Automotive grade | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100, 74HC | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | 2V~6V | DUAL | - | - | 1 | - | 2.54mm | - | - | 74HC540 | - | R-PDIP-T20 | Not Qualified | 3-State | - | 2/6V | - | 50pF | - | - | - | - | Buffer, Inverting | INVERTED | 0.006 A | 8 | 30 ns | - | - | ENABLE LOW | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT240PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | unknown | 30 | 74ABT240 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | ABT | - | Buffer, Inverting | INVERTED | - | 4 | - | - | - | ENABLE LOW | 30mA | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant |