- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Number of Bits | Family | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC543ADB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 74LVC543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | - | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | 9 ns | - | 9.5 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ALVT16245DGG,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVT | - | Obsolete | 1 (Unlimited) | 48 | - | WITH DIRECTION CONTROL; CAN ALSO OPERATE AT 3.3V VCC | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | 74ALVT16245 | 48 | - | - | 3-State | - | - | - | - | 2 | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 3.5 ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LV241DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2001 | 74LV | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 1V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | unknown | 30 | 74LV241 | 20 | - | Not Qualified | 3-State | 3.6V | - | 1V | 50pF | 2 | - | LV/LV-A/LVX/H | Buffer, Non-Inverting | TRUE | - | 4 | - | - | 36 ns | - | - | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ALVT16240DGG,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVT | e4 | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 3.3V SUPPLY | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.5mm | - | - | 74ALVT16240 | 48 | - | Not Qualified | 3-State | 2.7V | 2.5/3.3V | 2.3V | - | 2 | 4 | - | Buffer, Inverting | INVERTED | - | - | 3.7 ns | - | 3.7 ns | ENABLE LOW | - | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ABT240PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | unknown | 30 | 74ABT240 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | ABT | Buffer, Inverting | INVERTED | - | 4 | - | - | - | ENABLE LOW | 30mA | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | ||
![]() 74ABT2244N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 2 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74ABT2244 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | ABT | Buffer, Non-Inverting | TRUE | - | 4 | 5 ns | - | 5.6 ns | ENABLE LOW | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC2G126DC,125 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 74HC | e4 | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 74HC2G126 | 8 | R-PDSO-G8 | Not Qualified | 3-State | 6V | - | 2V | - | 2 | - | HC/UH | Buffer, Non-Inverting | TRUE | 0.006 A | 1 | - | - | - | ENABLE HIGH | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74AVC16836ADGV,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2002 | 74AVC | e4 | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | - | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.4mm | unknown | 30 | 74AVC16836 | 56 | R-PDSO-G56 | Not Qualified | 3-State | 3.6V | - | - | - | 2 | - | AVC | Buffer, Non-Inverting | TRUE | - | 20 | - | - | 4.7 ns | - | - | - | - | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74LVC544ADB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 1 | -40°C~125°C TA | Tube | - | 74LVC | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVC544 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | - | 2 | - | LVC/LCX/Z | Transceiver, Inverting | INVERTED | 0.024 A | 8 | - | - | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVC543AD,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 30 | 74LVC543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | - | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | 9 ns | - | 9.5 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVT543D,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74LVT543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | - | LVT | Transceiver, Non-Inverting | TRUE | 0.032 A | 8 | 4.7 ns | - | 7.3 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ALVT162240DGG,11 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 4 | -40°C~85°C TA | Tube | - | 74ALVT | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~2.7V 3V~3.6V | - | - | - | - | - | - | unknown | - | 74ALVT162240 | 48 | - | - | 3-State | - | - | - | - | - | - | - | Buffer, Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVT646D,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | 30 | 74LVT646 | 24 | R-PDSO-G20 | Not Qualified | 3-State | 3.6V | - | 2.7V | - | 2 | - | LVT | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 6.4 ns | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74AHC240D,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 2 | -40°C~125°C TA | Bulk | 2013 | 74AHC | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 74AHC240 | - | - | - | 3-State | - | - | - | - | - | - | - | Buffer, Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F1244N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 2 | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74F1244 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | F/FAST | Buffer, Non-Inverting | TRUE | - | 4 | 7.5 ns | - | 7.5 ns | ENABLE LOW | 75mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F244BN,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 2 | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74F244 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | F/FAST | Buffer, Non-Inverting | TRUE | - | 4 | 6.5 ns | - | 6.5 ns | ENABLE LOW | 70mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT623D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74ABT623 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 4.6 ns | - | 4.6 ns | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT540DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 74ABT540 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | Buffer, Inverting | INVERTED | 0.064 A | 8 | - | - | - | ENABLE LOW | 30mA | - | - | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74ABT652APW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 74ABT652 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | - | ABT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.4 ns | POSITIVE EDGE | 5.6 ns | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74LV367D,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | 1998 | 74LV | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1V~3.6V | - | - | - | - | - | - | - | - | 74LV367 | - | - | - | 3-State | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 2, 4 (Hex) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |