- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Number of Bits | Family | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC162245ADGG:51 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 74LVC162245 | 48 | - | Not Qualified | 3-State | 3.6V | - | - | - | 2 | - | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 6.7 ns | - | - | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() MB2244BB,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-QFP | YES | - | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | TIN | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74ABT2244 | - | S-PQFP-G52 | Not Qualified | 3-State | 5.5V | - | - | 50pF | 2 | 4 | MB | Buffer, Non-Inverting | TRUE | - | - | - | - | 5.1 ns | - | 60mA | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() 74ABT2241N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 4.5V~5.5V | DUAL | - | 245 | 2 | 5V | - | - | 40 | 74ABT2241 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | ABT | Buffer, Non-Inverting | TRUE | - | 4 | 5.6 ns | - | 5.6 ns | ENABLE LOW/HIGH | 30mA | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVT244APW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVT244 | - | - | - | 3-State | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVT245PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVT245 | - | - | - | 3-State | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | - | 8 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC126N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 4 | - | -40°C~125°C TA | Tube | 1997 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 2V~6V | DUAL | - | 260 | 4 | 5V | - | - | 30 | 74HC126 | 14 | - | Not Qualified | 3-State | 6V | 2/6V | 2V | 50pF | 2 | - | HC/UH | Buffer, Non-Inverting | TRUE | 0.006 A | 1 | 30 ns | - | 30 ns | ENABLE HIGH | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() 74AHC240D-Q100J NXP USA Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 2 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74AHC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 74AHC240 | - | - | - | 3-State | - | - | - | - | - | - | - | Buffer, Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC652DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 74HC652 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 6V | - | 2V | - | 2 | - | HC/UH | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 57 ns | - | - | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() N74F540D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74F540 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | Buffer, Inverting | INVERTED | 0.064 A | 8 | 7.5 ns | - | 7.5 ns | ENABLE LOW | 75mA | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ALVCH16623DL,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | - | -40°C~85°C TA | Tube | 1999 | 74ALVCH | - | yes | Obsolete | 1 (Unlimited) | 48 | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.4V | 0.635mm | unknown | 40 | 74ALVCH16623 | - | - | Not Qualified | 3-State | 3.6V | - | - | 50pF | 2 | - | ALVC/VCX/A | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 3.5 ns | - | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT126D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ABT126 | - | - | - | 3-State | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVCH32244AEC,557 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | YES | - | 8 | - | -40°C~85°C TA | Tray | - | 74LVCH | e0 | - | Obsolete | 2 (1 Year) | 96 | Tin/Lead (Sn63Pb37) | - | - | 1.2V~3.6V | BOTTOM | BALL | 240 | 8 | 2.7V | - | not_compliant | 20 | 74LVCH32244 | 96 | R-PBGA-B96 | Not Qualified | 3-State | 3.6V | 3.3V | 1.2V | - | 2 | - | LVC/LCX/Z | Buffer, Non-Inverting | TRUE | - | 4 | - | - | - | ENABLE LOW | - | - | 1.5mm | 13.5mm | 5.5mm | ROHS3 Compliant | ||
![]() 74ABT541PW-Q100J NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 74ABT541 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEF40098BP,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 2 | - | -40°C~85°C TA | Tube | 1998 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | ONE FUNCTION WITH TWO BITS | BULK PACK | 3V~15V | DUAL | - | 260 | 1 | 5V | - | - | 30 | 40098 | 16 | R-PDIP-T16 | Not Qualified | 3-State | 15V | - | 3V | 50pF | 2 | - | 4000/14000/40000 | Buffer, Inverting | INVERTED | - | 2, 4 (Hex) | 160 ns | - | 160 ns | ENABLE LOW | - | - | 4.7mm | - | - | ROHS3 Compliant | ||
![]() 74LVC623ADB-Q100J NXP USA Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.635mm | - | - | 74LVC623 | - | R-PDSO-G20 | Not Qualified | 3-State | - | 3.3V | - | - | - | - | - | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | 6.5 ns | - | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | ROHS3 Compliant | ||
![]() 74LVT2952PW-Q100J NXP USA Inc. | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVT | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | TAPE AND REEL | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74LVT2952 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | - | LVT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | - | POSITIVE EDGE | 6.9 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | 4.4mm | ROHS3 Compliant | ||
![]() N74F827DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | - | 0°C~70°C TA | Tube | 2004 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 74F827 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | - | F/FAST | Buffer, Non-Inverting | TRUE | 0.064 A | 10 | - | - | - | ENABLE LOW | - | - | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74ALVCH16623DGG,51 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | - | -40°C~85°C TA | Tube | - | 74ALVCH | e0 | - | Obsolete | 3 (168 Hours) | 48 | TIN LEAD | - | - | 1.2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.4V | 0.5mm | unknown | NOT SPECIFIED | 74ALVCH16623 | 48 | - | Not Qualified | 3-State | 3.6V | - | - | - | 2 | - | ALVC/VCX/A | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 3.5 ns | - | - | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() 74ABT2244D,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74ABT2244 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | ABT | Buffer, Non-Inverting | TRUE | - | 4 | 5 ns | - | 5.6 ns | ENABLE LOW | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVTN16244BBQ,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 60-UFQFN Dual Rows, Exposed Pad | YES | - | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTN | e4 | - | Obsolete | 2 (1 Year) | 60 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2.7V~3.6V | BOTTOM | BUTT | - | 4 | 3.3V | 0.5mm | - | - | 74LVTN16244 | 60 | R-PBCC-B60 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | 50pF | 2 | 4 | LVT | Buffer, Non-Inverting | TRUE | - | - | 3.2 ns | - | - | ENABLE LOW | - | - | 0.5mm | 6mm | - | ROHS3 Compliant |