- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Number of Bits | Family | Number of Inputs | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ABT623D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74ABT623 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 4.6 ns | - | 4.6 ns | INDEPENDENT CONTROL | - | 30mA | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT646AD,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74ABT646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.4 ns | POSITIVE EDGE | 5.6 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVT2952DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVT2952 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | - | 2.7V | - | 2 | - | LVT | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | - | - | - | - | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVT16245BEV,157 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-VFBGA | YES | - | 2 | -40°C~85°C TA | Tray | - | 74LVT | e0 | Active | 2 (1 Year) | 56 | Tin/Lead (Sn/Pb) | WITH DIRECTION CONTROL | - | 2.7V~3.6V | BOTTOM | BALL | 240 | 2 | 3.3V | 0.65mm | not_compliant | 20 | 74LVT16245 | 56 | R-PBGA-B56 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | - | LVT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 3.3 ns | - | 3.5 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | N/A | 1mm | 7mm | 4.5mm | ROHS3 Compliant | ||
![]() 74AHCT241PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2008 | 74AHCT | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AHCT241 | - | - | - | 3-State | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVTN16244BBQ,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 60-UFQFN Dual Rows, Exposed Pad | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTN | e4 | Obsolete | 2 (1 Year) | 60 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2.7V~3.6V | BOTTOM | BUTT | - | 4 | 3.3V | 0.5mm | - | - | 74LVTN16244 | 60 | R-PBCC-B60 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | 50pF | 2 | 4 | LVT | - | Buffer, Non-Inverting | TRUE | - | - | 3.2 ns | - | - | ENABLE LOW | - | - | - | - | 0.5mm | 6mm | - | ROHS3 Compliant | ||
![]() 74LVTH16245BBQ,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 60-UFQFN Dual Rows, Exposed Pad | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | - | Obsolete | 2 (1 Year) | 60 | - | WITH DIRECTION CONTROL | TAPE AND REEL | 2.7V~3.6V | BOTTOM | BUTT | - | 2 | 3.3V | 0.5mm | - | - | 74LVTH16245 | 60 | R-PBCC-B60 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | - | LVT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 3.3 ns | - | 3.5 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | 0.5mm | 6mm | 4mm | ROHS3 Compliant | ||
![]() 74ALVT16543DGG,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVT | e4 | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | unknown | 30 | 74ALVT16543 | 56 | R-PDSO-G56 | Not Qualified | 3-State | - | - | - | 50pF | 2 | - | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 5.9 ns | - | - | 4.5mA | - | - | - | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ABT544PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | 74ABT544 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Inverting | INVERTED | 0.064 A | 8 | 6.4 ns | - | 6.2 ns | INDEPENDENT CONTROL | - | 30mA | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74ALVT16240DGG,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | 4 | -40°C~85°C TA | Tube | - | 74ALVT | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~2.7V 3V~3.6V | - | - | - | - | - | - | - | - | 74ALVT16240 | - | - | - | 3-State | - | - | - | - | - | - | - | - | Buffer, Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F1244D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | 30 | 74F1244 | 20 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | - | F/FAST | - | Buffer, Non-Inverting | TRUE | - | 4 | 7.5 ns | - | 7.5 ns | ENABLE LOW | - | 75mA | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVT16245BBQ,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 60-UFQFN Dual Rows, Exposed Pad | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | - | Obsolete | 2 (1 Year) | 60 | - | WITH DIRECTION CONTROL | TAPE AND REEL | 2.7V~3.6V | BOTTOM | BUTT | - | 2 | 3.3V | 0.5mm | - | - | 74LVT16245 | 60 | R-PBCC-B60 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | - | LVT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 3.3 ns | - | 3.5 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | 0.5mm | 6mm | 4mm | ROHS3 Compliant | ||
![]() 74HC243D,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2001 | 74HC | e4 | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC243 | 14 | - | Not Qualified | 3-State | 6V | 2/6V | 2V | 50pF | 2 | - | HC/UH | - | Transceiver, Non-Inverting | TRUE | 0.006 A | 4 | 27 ns | - | - | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | N/A | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74ABT2245DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 2015 | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT2245 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | - | 8 | 5.4 ns | - | 5.4 ns | COMMON CONTROL | - | 30mA | BIDIRECTIONAL | N/A | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74ALVT16241DGG,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVT | e4 | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR TWO FUNCTIONS, CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.5mm | - | - | 74ALVT16241 | 48 | - | Not Qualified | 3-State | 2.7V | 2.5/3.3V | 2.3V | - | 2 | 4 | - | - | Buffer, Non-Inverting | TRUE | - | - | 2.7 ns | - | 3 ns | ENABLE LOW/HIGH | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74LVT646DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVT646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | - | 2.7V | - | 2 | - | LVT | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 6.4 ns | - | - | - | - | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74AHC240PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | -40°C~125°C TA | Tube | 2013 | 74AHC | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74AHC240 | 20 | - | Not Qualified | 3-State | 5.5V | - | 2V | 50pF | 2 | - | AHC/VHC/H/U/V | - | Buffer, Inverting | INVERTED | 0.008 A | 4 | 10.6 ns | - | 15.6 ns | ENABLE LOW | - | - | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | ||
![]() 74AHCT1G07GV,125 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2007 | 74AHCT | e3 | Obsolete | 1 (Unlimited) | 5 | Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 30 | 74AHCT1G07 | 5 | R-PDSO-G5 | Not Qualified | Open Drain | 5.5V | 5V | 4.5V | 50pF | - | - | AHCT/VHCT | 1 | Buffer, Non-Inverting | - | 0.008 A | - | 9 ns | - | 9 ns | - | NO | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() 74ABT646APW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | - | ABT | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 5.4 ns | POSITIVE EDGE | 5.6 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74ABT640DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT640 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | ABT | - | Transceiver, Inverting | INVERTED | 0.064 A | 8 | 4.9 ns | - | 4.9 ns | COMMON CONTROL | - | 30mA | BIDIRECTIONAL | N/A | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant |