- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Family | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC2952APW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2001 | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 30 | 74LVC2952 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | - | - | 50pF | 2 | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | - | - | - | - | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74HCT126N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 4 | -40°C~125°C TA | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 260 | 4 | 5V | - | - | 30 | 74HCT126 | 14 | - | Not Qualified | 3-State | 5.5V | 5V | - | 50pF | 2 | HCT | Buffer, Non-Inverting | TRUE | 0.006 A | 1 | 36 ns | - | 36 ns | ENABLE HIGH | - | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() 74LVCH32244AEC,551 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | YES | - | 8 | -40°C~85°C TA | Tray | - | 74LVCH | - | - | Obsolete | 2A (4 Weeks) | 96 | - | - | - | 1.2V~3.6V | BOTTOM | BALL | 240 | 8 | 2.7V | - | - | 20 | 74LVCH32244 | 96 | R-PBGA-B96 | Not Qualified | 3-State | 3.6V | - | 1.2V | - | 2 | LVC/LCX/Z | Buffer, Non-Inverting | TRUE | - | 4 | - | - | - | - | - | - | - | 1.5mm | 13.5mm | 5.5mm | ROHS3 Compliant | ||
![]() 74HCT640DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 74HCT640 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | - | 4.5V | 50pF | 2 | HCT | Transceiver, Inverting | INVERTED | - | 8 | - | - | 33 ns | - | - | - | - | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74HC652DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~125°C TA | Tube | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 74HC652 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 6V | - | 2V | - | 2 | HC/UH | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 57 ns | - | - | - | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVC543ABQ,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | 1.2V~3.6V | QUAD | NO LEAD | 260 | 8 | 2.7V | 0.5mm | - | 30 | 74LVC543 | 24 | R-PQCC-N24 | Not Qualified | 3-State | 3.6V | 3.3V | - | - | 2 | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | 9 ns | - | 9.5 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | - | 5.5mm | 3.5mm | ROHS3 Compliant | ||
![]() 74ABT2245D,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74ABT2245 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | ABT | Transceiver, Non-Inverting | TRUE | - | 8 | 5.4 ns | - | 5.4 ns | COMMON CONTROL | 30mA | BIDIRECTIONAL | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT623PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT623 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | ABT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 4.6 ns | - | 4.6 ns | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74ABT623DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74ABT623 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | ABT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 4.6 ns | - | 4.6 ns | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74LVC646AD,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~125°C TA | Tube | - | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 30 | 74LVC646 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVC2952ADB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~125°C TA | Tube | 2001 | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVC2952 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | 7.6 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74AHCT241BQ,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2008 | 74AHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AHCT241 | - | - | - | 3-State | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVC543AD,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~125°C TA | Tube | - | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 30 | 74LVC543 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | LVC/LCX/Z | Transceiver, Non-Inverting | TRUE | 0.024 A | 8 | 9 ns | - | 9.5 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVC544APW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVC544 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | - | - | 2 | LVC/LCX/Z | Transceiver, Inverting | INVERTED | 0.024 A | 8 | - | - | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74LVT2952DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | - | 74LVT | e4 | - | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | BULK PACK | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LVT2952 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | LVT | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVCH32244AEC,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | YES | - | 8 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVCH | - | - | Obsolete | 2 (1 Year) | 96 | - | - | - | 1.2V~3.6V | BOTTOM | BALL | 240 | 8 | 2.7V | - | - | 20 | 74LVCH32244 | 96 | R-PBGA-B96 | Not Qualified | 3-State | 3.6V | - | 1.2V | - | 2 | LVC/LCX/Z | Buffer, Non-Inverting | TRUE | - | 4 | - | - | - | - | - | - | - | 1.5mm | 13.5mm | 5.5mm | ROHS3 Compliant | ||
![]() 74LVC126APW/DG,118 NXP USA Inc. | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 4 | -40°C~125°C TA | Tape & Reel (TR) | 2012 | 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 30 | 74LVC126 | 14 | - | Not Qualified | 3-State | 3.6V | - | - | - | 2 | LVC/LCX/Z | Buffer, Non-Inverting | TRUE | - | 1 | - | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | ||
![]() 74HC125D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | 4 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC125 | - | - | - | 3-State | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ALVT16543DL,512 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | - | 74ALVT | e4 | - | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 3.3V | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | 30 | 74ALVT16543 | 56 | R-PDSO-G56 | Not Qualified | 3-State | - | 3.3V | - | 50pF | 2 | - | Transceiver, Non-Inverting | TRUE | - | 8 | 5.1 ns | - | 5.9 ns | INDEPENDENT CONTROL | 4.5mA | BIDIRECTIONAL | N/A | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74HCT368N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 2 | -40°C~125°C TA | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | ONE FUNCTION WITH TWO BITS | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 30 | 74HCT368 | 16 | R-PDIP-T16 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | HCT | Buffer, Inverting | INVERTED | 0.006 A | 2, 4 (Hex) | 53 ns | - | 36 ns | ENABLE LOW | - | - | - | 4.7mm | - | - | ROHS3 Compliant |