- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Input Type | Family | Number of Inputs | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC2952AD,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2001 | 74LVC | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74LVC2952 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 3.6V | - | - | 50pF | 2 | - | LVC/LCX/Z | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74AHC241PW,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2008 | 74AHC | e3 | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 225 | 2 | - | 0.635mm | unknown | NOT SPECIFIED | 74AHC241 | - | - | Not Qualified | 3-State | - | - | - | 50pF | - | - | - | - | - | Buffer, Non-Inverting | TRUE | 0.008 A | 4 | - | - | - | - | ENABLE LOW/HIGH | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVT16245BEV,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-VFBGA | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e0 | Obsolete | 1 (Unlimited) | 56 | Tin/Lead (Sn/Pb) | WITH DIRECTION CONTROL | TAPE AND REEL | 2.7V~3.6V | BOTTOM | BALL | 240 | 2 | 3.3V | 0.65mm | not_compliant | 20 | 74LVT16245 | 56 | R-PBGA-B56 | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | - | LVT | - | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | - | 3.3 ns | - | 3.5 ns | COMMON CONTROL | - | BIDIRECTIONAL | N/A | 1mm | 7mm | 4.5mm | ROHS3 Compliant | ||
![]() N74F640D,602 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL; IOL = 24MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74F640 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | - | - | Buffer, Inverting | INVERTED | 0.064 A | 8 | - | - | - | - | COMMON CONTROL | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74AHCT1G07GW,125 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2007 | 74AHCT | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AHCT1G07 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F640N,602 NXP USA Inc. | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | 0°C~70°C TA | Tube | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL; IOL = 24MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A | - | 4.5V~5.5V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | 40 | 74F640 | 20 | R-PDIP-T20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | - | - | Buffer, Inverting | INVERTED | 0.064 A | 8 | - | - | - | - | COMMON CONTROL | - | BIDIRECTIONAL | N/A | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() 74ABT648PW,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 74ABT648 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | - | ABT | - | - | Transceiver, Inverting | INVERTED | 0.064 A | 8 | - | 6.3 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | 30mA | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() 74ABTH162245ADGG:5 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | 1998 | 74ABTH | - | Obsolete | 1 (Unlimited) | 48 | - | WITH DIRECTION CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.5mm | unknown | - | 74ABTH162245 | 48 | - | Not Qualified | 3-State | 5.5V | - | 4.5V | - | 2 | - | ABT | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | 4.9 ns | - | - | - | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() N74F245D,623 NXP USA Inc. | 5 | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | 0°C~70°C TA | Tape & Reel (TR) | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL; IOL = 20MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74F245 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | - | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | - | 7 ns | - | 7 ns | COMMON CONTROL | - | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ALVCH16652DGG:11 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | 2 | -40°C~85°C TA | Tube | - | 74ALVCH | e4 | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.4V | 0.5mm | unknown | 30 | 74ALVCH16652 | 56 | R-PDSO-G56 | Not Qualified | 3-State | 3.6V | - | - | - | 2 | - | ALVC/VCX/A | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | - | - | - | - | - | - | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74HC243DB,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | YES | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2001 | 74HC | e4 | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC243 | 14 | - | Not Qualified | 3-State | 6V | - | 2V | 50pF | 2 | - | HC/UH | - | - | Transceiver, Non-Inverting | TRUE | - | 4 | - | - | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74ALVCH16623DL,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVCH | - | Obsolete | 1 (Unlimited) | 48 | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 1.2V~3.6V | DUAL | GULL WING | - | 1 | 2.4V | 0.635mm | unknown | - | 74ALVCH16623 | - | - | Not Qualified | 3-State | 3.6V | - | - | 50pF | 2 | - | ALVC/VCX/A | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | 3.5 ns | - | - | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT651PW,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tube | - | 74ABT | - | Obsolete | 1 (Unlimited) | 24 | - | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74ABT651 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | - | 2 | - | ABT | - | - | Transceiver, Inverting | INVERTED | 0.064 A | 8 | - | 6.2 ns | POSITIVE EDGE | 5.6 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | - | - | 4.4mm | ROHS3 Compliant | ||
![]() GTL2034PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 4 | -40°C~85°C TA | Tube | 2003 | 2000 | e4 | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 30 | 74GTL2034 | 14 | - | Not Qualified | Open Drain | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | ||
![]() 74LV241PW,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2001 | 74LV | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | 1V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | unknown | 30 | 74LV241 | 20 | - | Not Qualified | 3-State | 3.6V | - | 1V | 50pF | 2 | - | LV/LV-A/LVX/H | - | - | Buffer, Non-Inverting | TRUE | - | 4 | - | - | - | 36 ns | - | - | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | ||
![]() 74HCT9115D,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 9 | -40°C~125°C TA | Tape & Reel (TR) | 1997 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 9 | 5V | - | unknown | 30 | 74HCT9115 | 20 | R-PDSO-G20 | Not Qualified | Open Drain | 5.5V | - | 4.5V | 50pF | - | Schmitt Trigger | HCT | 1 | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | 47 ns | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() N74F541D,623 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | 0°C~70°C TA | Tape & Reel (TR) | 1999 | 74F | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74F541 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | - | - | Buffer, Non-Inverting | TRUE | 0.064 A | 8 | - | 7.5 ns | - | 7.5 ns | ENABLE LOW | 72mA | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() N74F367D,602 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 2 | 0°C~70°C TA | Tube | 2004 | 74F | e4 | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE FUNCTION WITH TWO BITS | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74F367 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 5.5V | 5V | 4.5V | 50pF | 2 | - | F/FAST | - | 3-STATE | Buffer, Non-Inverting | TRUE | 0.064 A | 2, 4 (Hex) | - | 7.5 ns | - | 7.5 ns | ENABLE LOW | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74ALVCH16825DGG:11 NXP USA Inc. | 28 |
| Datasheet | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVCH | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | unknown | - | 74ALVCH16825 | 56 | - | - | 3-State | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVCH322244AEC:55 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 96-LFBGA | YES | 8 | -40°C~125°C TA | Tray | 2004 | 74LVCH | e0 | Obsolete | 4 (72 Hours) | 96 | Tin/Lead (Sn63Pb37) | - | - | 1.2V~3.6V | BOTTOM | BALL | 240 | 8 | 2.7V | - | - | 20 | 74LVCH322244 | 96 | R-PBGA-B96 | Not Qualified | 3-State | 3.6V | 3.3V | 1.2V | - | 2 | - | LVC/LCX/Z | - | - | Buffer, Non-Inverting | TRUE | 0.012 A | 4 | - | 6.3 ns | - | 6.7 ns | ENABLE LOW | - | - | - | 1.5mm | 13.5mm | 5.5mm | ROHS3 Compliant |