- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Number of Bits | Family | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Translation | Load/Preset Input | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVCH16541ADGG:51 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCH | e4 | Obsolete | 2 (1 Year) | 48 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | unknown | 30 | 74LVCH16541 | 48 | - | Not Qualified | 3-State | 3.6V | 3.3V | - | 50pF | 2 | - | LVC/LCX/Z | Buffer, Non-Inverting | TRUE | - | 8 | 5.5 ns | - | 5.5 ns | ENABLE LOW | - | - | - | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() 74LVC162244ADGG:51 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 4 | -40°C~125°C TA | Tape & Reel (TR) | 2003 | 74LVC | e4 | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | AVAILABLE ONLY IN NORTH AMERICA | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 74LVC162244 | 48 | - | Not Qualified | 3-State | 3.6V | 3.3V | 1.2V | 50pF | 2 | 4 | LVC/LCX/Z | Buffer, Non-Inverting | TRUE | 0.012 A | - | 7.5 ns | - | 7.3 ns | ENABLE LOW | - | - | - | YES | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74LVT162244BDGG:51 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 74LVT162244 | 48 | - | Not Qualified | 3-State | 3.6V | 3.3V | 2.7V | - | 2 | 4 | LVT | Buffer, Non-Inverting | TRUE | 0.012 A | - | - | - | 5 ns | ENABLE LOW | - | - | - | - | 1.2mm | 12.65mm | 6.25mm | ROHS3 Compliant | ||
![]() 74HCT652D,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~125°C TA | Tape & Reel (TR) | 1997 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HCT652 | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | - | 4.5V | 50pF | 2 | - | HCT | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 59 ns | - | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ALVT16652DL,512 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | 2 | -40°C~85°C TA | Tube | - | 74ALVT | e4 | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; CAN ALSO OPERATE AT 3.3V VCC | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | 30 | 74ALVT16652 | 56 | R-PDSO-G56 | Not Qualified | 3-State | - | 3.3V | - | 50pF | 2 | - | - | Transceiver, Non-Inverting | TRUE | 0.064 A | 8 | 4.1 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | 4.5mA | BIDIRECTIONAL | N/A | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ALVT16652DL,518 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVT | e4 | Obsolete | 1 (Unlimited) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; CAN ALSO OPERATE AT 3.3V VCC | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | unknown | 30 | 74ALVT16652 | 56 | R-PDSO-G56 | Not Qualified | 3-State | - | - | - | 50pF | 2 | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | - | - | 4.5mA | - | - | - | - | - | 7.5mm | ROHS3 Compliant |