- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Number of Elements
- Voltage - Supply
- Number of Bits per Element
- Logic Type
Attribute column
Manufacturer
NXP Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output Type | Polarity | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Input Type | Logic Function | Current - Output High, Low | Logic Type | Number of Bits per Element | High Level Output Current | Low Level Output Current | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 74AHCT541 | NXP USA Inc. | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 3627 |
| - | - | - | - | 74AHC2G241 | NXP USA Inc. | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 80 | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP | 74AUP1G240 | NXP Semiconductors | 1 | Bulk | Active | - | -40°C ~ 125°C (TA) | 74AUP | - | - | 0.8V ~ 3.6V | 3-State | - | - | - | - | - | - | - | - | 4mA, 4mA | Buffer, Inverting | 1 | - | - | - | ||
![]() 74ABT126D602 NXP | 23455 |
| - | - | - | - | 74ABT126 | NXP USA Inc. | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1000034 |
| - | Surface Mount | 6-XFDFN | 6-XSON (1.45x1) | 74AUP1G17 | NXP USA Inc. | 1 | Bulk | Active | - | -40°C ~ 125°C (TA) | 74AUP | - | - | 0.8V ~ 3.6V | Push-Pull | - | - | - | - | - | - | Schmitt Trigger | - | 4mA, 4mA | Buffer, Non-Inverting | 1 | - | - | - | ||
Tiny WHSL | 4862 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | 74ALVCH16244 | NXP USA Inc. | 4 | Bulk | Active | - | -40°C ~ 85°C (TA) | 74ALVCH | - | - | 1.2V ~ 3.6V | 3-State | - | - | - | - | - | - | - | - | 24mA, 24mA | Buffer, Non-Inverting | 4 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | 74LVC2244 | NXP Semiconductors | 2 | Bulk | Active | - | -40°C ~ 125°C (TA) | 74LVC | - | - | 1.2V ~ 3.6V | 3-State | - | - | - | - | - | - | - | - | 12mA, 12mA | Buffer, Non-Inverting | 4 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74LVC2 | NXP USA Inc. | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14-SSOP | 74LVC126 | NXP Semiconductors | 4 | Bulk | Active | - | -40°C ~ 125°C (TA) | 74LVC | - | - | 1.2V ~ 3.6V | 3-State | - | - | - | - | - | - | - | - | 24mA, 24mA | Buffer, Non-Inverting | 1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74AHCT125 | NXP USA Inc. | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74ABT162244 | NXP USA Inc. | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP | XC7WH126 | NXP USA Inc. | 2 | Bulk | Active | - | -40°C ~ 125°C (TA) | 7WH | - | - | 2V ~ 5.5V | 3-State | - | - | - | - | - | - | - | - | 8mA, 8mA | Buffer, Non-Inverting | 1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT643N NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | 74HC4050 | NXP Semiconductors | 6 | Bulk | Active | - | -40°C ~ 125°C (TA) | 74HC | - | - | 2V ~ 6V | Push-Pull | - | - | - | - | - | - | - | - | 5.2mA, 5.2mA | Buffer, Non-Inverting | 1 | - | - | - | ||
Tiny WHSL | 773 |
| - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | 74ALVCH16245 | NXP Semiconductors | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | 74ALVCH | - | - | 1.2V ~ 3.6V | 3-State | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | - | - | - | ||
![]() 74ALS623AN NXP | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 935307553125 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC245DB NXP | 20000 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | Non-Inverting | 1 | 6 V | 2 V | 8 | 90 ns | - | Transceiver | - | - | - | -7.8 mA | 7.8 mA | Lead Free | ||
Tiny WHSL | 1784 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | 74ALVCH16952 | NXP Semiconductors | 2 | Bulk | Active | - | -40°C ~ 85°C (TA) | 74ALVCH | - | - | 2.3V ~ 2.7V, 3V ~ 3.6V | 3-State | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | 8 | - | - | - |