- Series
- Operating Temperature
- Package / Case
- Mfr
- Package
- Product Status
- Mounting Type
- Trigger Type
- Base Product Number
- Direction
- Number of Elements
- Voltage - Supply
Attribute column
Manufacturer
NXP Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Reset | Family | Direction | Output Characteristics | Logic Type | Max I(ol) | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Timing | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LV4020DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2001 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 30 | 74LV4020 | 16 | - | Not Qualified | 5.5V | - | 1V | 50pF | Asynchronous | LV/LV-A/LVX/H | Up | - | Binary Counter | - | 14 | Negative Edge | 54 ns | - | 36 MHz | - | 100MHz | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() N74F579D,623 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C | Tape & Reel (TR) | 2009 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | TCO OUTPUT; MULTIPLEXED I/O | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 74F579 | 20 | R-PDSO-G20 | Not Qualified | 5.5V | - | 4.5V | 50pF | Asynchronous | F/FAST | Up, Down | 3-STATE | Binary Counter | - | 8 | Positive Edge | - | - | - | - | 115MHz | - | - | Synchronous | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() N74F161AD,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | 0°C~70°C | Tube | 2014 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | 74F161 | 16 | - | Not Qualified | 5.5V | 5V | - | 50pF | Asynchronous | F/FAST | Up | - | Binary Counter | 0.02 A | 4 | Positive Edge | - | 65mA | 90 MHz | 90000000Hz | 130MHz | - | - | Synchronous | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74HCT4040N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 1 | -40°C~125°C | Tube | 2001 | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT4040 | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | 12 | Negative Edge | - | - | - | - | 79MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F161AN,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C | Tube | 2014 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | unknown | 30 | 74F161 | 16 | - | Not Qualified | 5.5V | 5V | - | 50pF | Asynchronous | F/FAST | Up | - | Binary Counter | 0.02 A | 4 | Positive Edge | - | 65mA | 90 MHz | 90000000Hz | 130MHz | - | - | Synchronous | - | - | 7.62mm | ROHS3 Compliant | ||
![]() HEC4020BTT,118 NXP USA Inc. | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4020 | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | 14 | Negative Edge | - | - | - | - | 35MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F269N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C | Tube | 1999 | 74F | - | - | Obsolete | 1 (Unlimited) | 24 | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | 40 | 74F269 | 24 | R-PDIP-T24 | Not Qualified | 5.5V | 5V | 4.5V | 50pF | - | F/FAST | Up, Down | - | Binary Counter | 0.02 A | 8 | Positive Edge | - | - | - | - | 115MHz | YES | SYNCHRONOUS | - | 4.7mm | - | 7.62mm | ROHS3 Compliant | ||
![]() N74F191N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C | Tube | 1999 | 74F | e4 | yes | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74F191 | 16 | - | Not Qualified | 5.5V | 5V | - | 50pF | - | F/FAST | Up, Down | - | Binary Counter | 0.02 A | 4 | Positive Edge | - | 55mA | 90 MHz | 90000000Hz | 125MHz | YES | - | Asynchronous | - | - | 7.62mm | ROHS3 Compliant | ||
![]() HEF4017BP,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | -40°C~85°C | Tube | 2011 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | BULK PACK | 4.5V~15.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 4017 | 16 | - | Not Qualified | - | - | 3V | 50pF | Asynchronous | - | Up | - | Counter, Decade | - | 10 | Positive, Negative | 280 ns | - | 30 MHz | 6000000Hz | 30MHz | - | - | - | 4.7mm | - | 7.62mm | ROHS3 Compliant | ||
![]() 74LVC169DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~125°C | Tube | 2009 | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | TCO OUTPUT | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 74LVC169 | 16 | - | Not Qualified | 3.6V | 3.3V | - | 50pF | - | LVC/LCX/Z | Up, Down | - | Binary Counter | - | 4 | Positive Edge | - | - | - | - | 150MHz | YES | - | Synchronous | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74HCT191N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | -40°C~125°C | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 30 | 74HCT191 | 16 | - | Not Qualified | 5.5V | 5V | - | 50pF | - | HCT | Up, Down | - | Binary Counter | - | 4 | Positive Edge | 72 ns | - | - | - | 39MHz | YES | - | Synchronous | - | - | 7.62mm | ROHS3 Compliant | ||
![]() 74HCT161PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~125°C | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT161 | 16 | - | Not Qualified | 5.5V | 5V | - | 50pF | Asynchronous | HCT | Up | - | Binary Counter | - | 4 | Positive Edge | 65 ns | - | - | - | 41MHz | - | - | Synchronous | - | 5mm | - | ROHS3 Compliant | ||
![]() 74HC93D,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | DIVIDE BY 2 AND DIVIDE BY 8 FUNCTIONS | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74HC93 | 14 | - | Not Qualified | 6V | - | 2V | 50pF | Asynchronous | HC/UH | Up | - | Binary Counter | - | 4 | Negative Edge | - | - | 20 MHz | - | 108MHz | - | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74HCT161DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~125°C | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT161 | 16 | - | Not Qualified | 5.5V | 5V | - | 50pF | Asynchronous | HCT | Up | - | Binary Counter | - | 4 | Positive Edge | 65 ns | - | - | - | 41MHz | - | - | Synchronous | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74HC393N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 2 | -40°C~125°C | Tube | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | BULK PACK | 2V~6V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74HC393 | 14 | - | Not Qualified | 6V | - | 2V | 50pF | Asynchronous | HC/UH | Up | - | Binary Counter | - | 4 | Negative Edge | 190 ns | - | - | - | 107MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC4520PW-Q100J NXP USA Inc. | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | 4 | Positive, Negative | - | - | - | - | 69MHz | - | - | Synchronous | - | - | - | ROHS3 Compliant | ||
![]() 74HC191D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | 1 | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC191 | - | - | - | - | - | - | - | Asynchronous | - | Up, Down | - | Binary Counter | - | 4 | Negative Edge | - | - | - | - | 36MHz | - | - | Synchronous | - | - | - | ROHS3 Compliant | ||
![]() 74HC161D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC161 | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | 4 | Positive Edge | - | - | - | - | 44MHz | - | - | Synchronous | - | - | - | ROHS3 Compliant | ||
![]() 74HCT4040D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT4040 | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | 12 | Negative Edge | - | - | - | - | 79MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HCT161DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT161 | 16 | - | Not Qualified | 5.5V | 5V | - | 50pF | Asynchronous | HCT | Up | - | Binary Counter | - | 4 | Positive Edge | 65 ns | - | - | - | 41MHz | - | - | Synchronous | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant |