- Series
- Operating Temperature
- Package / Case
- Mfr
- Package
- Product Status
- Mounting Type
- Trigger Type
- Base Product Number
- Direction
- Number of Elements
- Voltage - Supply
Attribute column
Manufacturer
NXP Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Housing material | Number of Terminals | Base Product Number | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Clamp type | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Emitter type | Gross weight | Ihs Manufacturer | Indicator type | Installation hole size | Kind of capacitor | Kind of connector | Lamp working life | Load Capacitance (CL) | Manufacturer Package Code | Maximum current | Mfr | Mounting | Mounting diameter | Mounting hole | Mounting method | Name | Nominal current | Nominal voltage | Number of power poles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Protection class | Purpose | Relative humidity | RoHS | Rohs Code | Row pitch | Service life | Shaft type | Spatial orientation | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of capacitor | Type of connector | Operating temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Number of Ports | Number of Bits | Switch type | Family | Output Characteristics | Seated Height-Max | Resolution | Operating temperature range | Rated current | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Rotation angle | fmax-Min | Count Direction | Rated voltage | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Profile | Saturation Current | Operating voltage | Housing diameter | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ALVC164245DGG-QJ NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | 4.82 | NXP SEMICONDUCTORS | - | - | - | - | - | - | SOT362-1 | 0.5…5 mA/channel; common output - 0.5…10 mA | - | - | - | Ф7 mm | PCB mount, horizontal position | Incremental two-channel encoder EC11B series | - | 5 V | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 6.10 MM, PLASTIC, MO-153, SOT362-1, TSSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | for determining speed and direction of rotation; angle of rotation; used as a control knob | 25…85 % | - | - | - | 15000 cycles | with flat F - 10mm; diameter - 6mm; length L - 20mm; material - metal | - | 3.3 V | 31*31*35/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2 | 0.5 mm | 13.75 (housing) mm | unknown | - | - | - | 48 | R-PDSO-G48 | - | - | 5.5 V | AUTOMOTIVE | 2.7 V | - | 2 | 8 | without switch | ALVC/VCX/A | 3-STATE | 1.2 mm | 30 detents, 15 pulses (15 PPR) | -10…+70 °C | - | TRUE | BUS TRANSCEIVER | - | - | AEC-Q100 | - | 9.5 ns | - | 360 ° | - | - | - | - | - | - | - | - | - | - | 20 (without housing) mm | 12.5 mm | 11.7 (housing) mm | - | - | ||
![]() 74LVC1G66GW NXP Semiconductors | 1266 | - | Datasheet | - | YES | - | nickel-plated brass | 5 | - | - | - | - | - | 2P | - | - | - | - | point flat | 12.95 | NXP SEMICONDUCTORS | GQ16 series vandal-resistant indicator | - | - | - | - | - | - | - | - | - | 16 mm | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SOT-353-1, SC-88A, TSSOP-5 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | - | - | - | - | - | Yes | - | - | - | - | 2.7 V | 62*27.5*28/200 | - | - | - | - | e3 | Yes | - | - | Tin (Sn) | blue | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 1.65 V | - | 2 | 1 | - | LVC/LCX/Z | 3-STATE | 1.1 mm | - | - | 15 mA | TRUE | BUS DRIVER | - | - | - | - | 3 ns | - | - | - | - | 3-36 V | - | - | - | - | 1 | - | - | - | 2.05 mm | 1.25 mm | - | - | ||
![]() 74HCT245PW NXP Semiconductors | 67 | - | Datasheet | - | YES | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-360-1, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | unknown | - | - | 30 | 20 | R-PDSO-G20 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 2 | 8 | - | HCT | 3-STATE | 1.1 mm | - | - | - | TRUE | BUS TRANSCEIVER | 0.006 A | 33 ns | - | - | 33 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | 1 | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74LVC162244ADGG NXP Semiconductors | 1402 | - | Datasheet | - | YES | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, MO-153, SOT-362, TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | - | - | Yes | - | - | - | - | 2.7 V | - | - | - | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 4 | 0.5 mm | - | compliant | - | - | 30 | 48 | R-PDSO-G48 | Not Qualified | - | 3.6 V | AUTOMOTIVE | 1.2 V | - | 2 | 4 | - | LVC/LCX/Z | 3-STATE WITH SERIES RESISTOR | 1.2 mm | - | - | - | TRUE | BUS DRIVER | 0.012 A | 6.3 ns | - | - | 8.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 1 | - | - | - | 12.5 mm | 6.1 mm | - | - | ||
![]() 74HC245PW NXP Semiconductors | 2400 | - | Datasheet | - | YES | - | - | 20 | - | ±0.1pF | KGQ | 0805 | 2012 | - | - | - | - | - | - | 0.055 g | NXP SEMICONDUCTORS | - | - | MLCC | - | - | 50 pF | - | - | - | SMD | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-360-1, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | ceramic | - | -55...125°C | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | WITH DIRECTION CONTROL | 8542.39.00.01 | 3.3pF | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | unknown | - | - | 30 | 20 | R-PDSO-G20 | Not Qualified | C0G (NP0) | 6 V | AUTOMOTIVE | 2 V | - | 2 | 8 | - | HC/UH | 3-STATE | 1.1 mm | - | - | - | TRUE | BUS TRANSCEIVER | 0.006 A | 27 ns | - | - | 135 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | 1 | 200V | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74AHC245D NXP Semiconductors | 30000 | - | Datasheet | - | YES | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, MS-013, SOT-163-1, SOP-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | unknown | - | - | 30 | 20 | R-PDSO-G20 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 2 V | - | 2 | 8 | - | AHC/VHC/H/U/V | 3-STATE | 2.65 mm | - | - | - | TRUE | BUS TRANSCEIVER | 0.008 A | 13.5 ns | - | - | 15 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | 1 | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() 74LVC373APW NXP Semiconductors | 6000 | - | Datasheet | - | YES | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-360-1, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | - | - | Yes | - | - | - | - | 2.7 V | - | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | unknown | - | - | 30 | 20 | R-PDSO-G20 | Not Qualified | - | 3.6 V | AUTOMOTIVE | 1.2 V | - | 2 | 8 | - | LVC/LCX/Z | 3-STATE | 1.1 mm | - | - | - | TRUE | BUS DRIVER | - | 8.5 ns | - | - | 10.5 ns | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74AHC1G125GV NXP Semiconductors | 2700 | - | Datasheet | - | YES | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 50 pF | SOT753 | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | e3 | Yes | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | unknown | - | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 2 V | - | 2 | 1 | - | AHC/VHC/H/U/V | 3-STATE | 1.1 mm | - | - | - | TRUE | BUS DRIVER | 0.008 A | 9.5 ns | - | - | 14.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 1 | - | - | - | 2.9 mm | 1.5 mm | - | - | ||
![]() 74HC574N NXP Semiconductors | 350 | - | Datasheet | - | NO | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, MS-001, SC-603, SOT146-1, DIP-20 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | BROADSIDE VERSION OF 374 | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | unknown | - | - | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | - | 6 V | AUTOMOTIVE | 2 V | - | 2 | 8 | - | HC/UH | 3-STATE | 4.2 mm | - | - | - | TRUE | BUS DRIVER | - | - | - | - | 225 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.73 mm | 7.62 mm | - | - | ||
![]() HEF4510BT NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | TCO OUTPUT | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | - | - | 16 | R-PDSO-G16 | Not Qualified | - | 15 V | INDUSTRIAL | 3 V | - | - | 4 | - | 4000/14000/40000 | - | 1.75 mm | - | - | - | - | DECADE COUNTER | 0.00035999999999999997 A | - | - | POSITIVE EDGE | 290 ns | - | - | 34 MHz | BIDIRECTIONAL | - | 5000000 Hz | YES | SYNCHRONOUS | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() 74ALVC16245DGG NXP Semiconductors | 6000 | - | Datasheet | - | YES | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 6.10 MM, PLASTIC, MO-153, SOT-362-1, TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | - | - | Yes | - | - | - | - | 2.5 V | - | - | - | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | compliant | - | - | 30 | 48 | R-PDSO-G48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 1.2 V | - | 2 | 8 | - | ALVC/VCX/A | 3-STATE | 1.2 mm | - | - | - | TRUE | BUS TRANSCEIVER | 0.024 A | 3 ns | - | - | 3.7 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | 1 | - | - | - | 12.5 mm | 6.1 mm | - | - | ||
![]() PCA9543APW NXP Semiconductors | 1541 | - | Datasheet | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | - | Yes | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | - | 0.65 mm | - | compliant | - | - | - | 14 | R-PDSO-G14 | - | - | 5.5 V | - | 4.5 V | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() 74LVCH244APW NXP Semiconductors | 593 | - | Datasheet | - | YES | - | metal | 20 | - | - | - | - | - | - | - | - | - | - | - | 5.10 | NXP SEMICONDUCTORS | Neon lamp in housing series N-706 | Ø8.0 mm | - | - | ≥10000 hours | 50 pF | - | - | - | - | - | - | - | - | 25 mA | 220-240 (AC), 50 Hz V | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT360-1, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | - | - | Yes | - | - | - | - | 2.7 V | 28.5*20*18.7/2000 | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | yellow | - | 8542.39.00.01 | - | TUBE | DUAL | GULL WING | 260 | 2 | 0.65 mm | 37 mm | unknown | - | - | 30 | 20 | R-PDSO-G20 | Not Qualified | - | 3.6 V | AUTOMOTIVE | 1.2 V | - | 2 | 4 | - | LVC/LCX/Z | 3-STATE | 1.1 mm | - | -25 …+55 °C | - | TRUE | BUS DRIVER | 0.024 A | 7.5 ns | - | - | 9 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 1 | - | Ø9.8 mm | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74LVC245ABQ NXP Semiconductors | 15 | - | Datasheet | - | YES | - | plastic | 20 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | - | 3P+E+N | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | 2.50 X 4.50 MM, 0.85 MM HEIGHT, PLASTIC, MO-241, SOT764-1, DHVQFN-20 | LCC20,.1X.18,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | IP44 | - | - | - | Yes | - | - | - | - | 2.7 V | - | - | - | -25...+40 °C | - | e4 | Yes | - | Power socket standard CEE | Nickel/Palladium/Gold (Ni/Pd/Au) | Red | WITH DIRECTION CONTROL | 8542.39.00.01 | - | TR | QUAD | NO LEAD | 260 | 1 | 0.5 mm | - | compliant | - | 50 Hz | 30 | 20 | R-PQCC-N20 | Not Qualified | - | 3.6 V | AUTOMOTIVE | 1.2 V | - | 2 | 8 | - | LVC/LCX/Z | 3-STATE | 1 mm | - | - | - | TRUE | BUS TRANSCEIVER | 0.024 A | 8 ns | - | - | 9.5 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | 1 | 380 V | - | - | 4.5 mm | 2.5 mm | - | - | ||
![]() 74LVC2G241DP NXP Semiconductors | 3000 | - | Datasheet | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 3 MM, PLASTIC, SOT505-2, TSSOP-8 | TSSOP8,.16 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | - | - | - | - | Yes | - | - | - | - | 2.3 V | - | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | compliant | - | - | 30 | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 1.65 V | - | 2 | 1 | - | LVC/LCX/Z | 3-STATE | 1.1 mm | - | - | - | TRUE | BUS DRIVER | 0.024 A | 5.4 ns | - | - | 11 ns | ENABLE LOW/HIGH | - | - | - | - | - | - | - | - | 1 | - | - | - | 3 mm | 3 mm | - | - | ||
![]() 74HC125D-Q100 NXP Semiconductors | 35000 | - | Datasheet | gold-plated | YES | 10 | - | 14 | - | - | - | - | - | - | socket | 1x10 | 2.54mm | SMT | - | 0.6 g | NXP SEMICONDUCTORS | - | - | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | Yes | - | - | - | straight | 5 V | - | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | - | unknown | 3A | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | 6 V | AUTOMOTIVE | 2 V | - | 2 | 1 | - | HC/UH | 3-STATE | 1.75 mm | - | - | - | TRUE | BUS DRIVER | - | - | AEC-Q100 | - | 150 ns | - | - | - | - | 150V | - | - | - | beryllium copper | 1 | - | - | - | 8.65 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() 74CBTLV3126BQ-Q100 NXP Semiconductors | In Stock | - | Datasheet | gold-plated | YES | 14 | - | 14 | - | - | - | - | - | - | socket | 2x7 | 2.54mm | THT | - | 1.28 g | NXP SEMICONDUCTORS | - | - | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | 2.50 X 3 MM, 0.85 MM HEIGHT, PLASTIC, MO-241, SOT762-1, QFN-14 | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | - | - | - | Yes | 2.54mm | - | - | straight | 3.3 V | - | - | pin strips | -40...163°C | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | NOT SPECIFIED | 4 | 0.5 mm | - | unknown | 1.5A | - | NOT SPECIFIED | 14 | R-PQCC-N14 | - | - | 3.6 V | AUTOMOTIVE | 2.3 V | - | 2 | 1 | - | CBTLV/3B | 3-STATE | 1 mm | - | - | - | TRUE | BUS DRIVER | - | - | AEC-Q100 | - | 0.31 ns | - | - | - | - | 60V | - | - | - | beryllium copper | 1 | - | - | - | 3 mm | 2.5 mm | 0.75µm | UL94V-0 | ||
![]() CBT3125PW NXP Semiconductors | 25000 | - | Datasheet | gold-plated | YES | 16 | - | 14 | - | - | - | - | - | - | socket | 1x16 | 2mm | SMT | - | 0.55 g | NXP SEMICONDUCTORS | - | - | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | - | - | Yes | - | - | - | straight | 5 V | - | - | pin strips | -40...163°C | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | - | compliant | 2.5A | - | 30 | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | - | 2 | 1 | - | CBT/FST/QS/5C/B | 3-STATE | 1.1 mm | - | - | - | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | 100V | - | - | - | beryllium copper | 1 | - | - | - | 5 mm | 4.4 mm | 0.254µm | UL94V-0 | ||
![]() 74LVC1G126GV-Q100H NXP Semiconductors | In Stock | - | Datasheet | gold-plated | YES | 18 | - | 5 | - | - | - | - | - | - | socket | 1x18 | 2mm | THT | - | 0.83 g | NXP SEMICONDUCTORS | - | - | - | female | - | - | SOT753 | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, SOP-5 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | - | - | - | - | - | Yes | - | - | - | straight | 3.3 V | - | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | TR | DUAL | GULL WING | - | 1 | 0.95 mm | - | compliant | 2.5A | - | - | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 1.65 V | - | 2 | 1 | - | LVC/LCX/Z | 3-STATE | 1.1 mm | - | - | - | TRUE | BUS DRIVER | 0.024 A | 6 ns | AEC-Q100 | - | 10.5 ns | ENABLE HIGH | - | - | - | 100V | - | - | - | beryllium copper | - | - | - | - | 2.9 mm | 1.5 mm | 0.254µm | UL94V-0 | ||
![]() 74HC4040D,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | 74HC4040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |