- Surface Mount
- Terminal Position
- Qualification Status
- Terminal Form
- JESD-30 Code
- Terminal Pitch
- Trigger Type
- Power Supplies
- Reach Compliance Code
- Logic IC Type
- Max I(ol)
- Number of Functions
Attribute column
Manufacturer
NXP Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Function | Output Type | Clock Frequency | Current - Quiescent (Iq) | Current - Output High, Low | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT374D653 NXP | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 74HCT374 | NXP Semiconductors | 1 | Bulk | Active | -40°C ~ 125°C (TA) | 74HCT | D-Type | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | 44 MHz | 4 µA | 6mA, 6mA | 8 | 32ns @ 4.5V, 50pF | Positive Edge | 3.5 pF | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 94988 |
| - | Surface Mount | 6-XFDFN | 6-XSON (0.9x1) | 74LVC1G175 | NXP USA Inc. | 1 | Bulk | Active | -40°C ~ 125°C (TA) | 74LVC | D-Type | 1.65V ~ 5.5V | Reset | Non-Inverted | 200 MHz | 40 µA | 32mA, 32mA | 1 | 4ns @ 5V, 50pF | Positive Edge | 2.5 pF | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | 74HCT174 | NXP USA Inc. | 1 | Tube | Active | -40°C ~ 125°C (TA) | 74HCT | D-Type | 4.5V ~ 5.5V | Master Reset | Non-Inverted | 69 MHz | 8 µA | 4mA, 5.2mA | 6 | 35ns @ 4.5V, 50pF | Positive Edge | 3.5 pF | ||
![]() 74HCT74DB112 NXP | In Stock | - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14-SSOP | 74HCT74 | NXP USA Inc. | 2 | Tube | Active | -40°C ~ 125°C (TA) | 74HCT | D-Type | 4.5V ~ 5.5V | Set(Preset) and Reset | Complementary | 54 MHz | 80 µA | 4mA, 4mA | 1 | 53ns @ 4.5V, 50pF | Positive Edge | 3.5 pF | ||
Tiny WHSL | 22318 |
| - | Surface Mount | 6-XFDFN | 6-XSON (0.9x1) | 74AUP1G175 | NXP USA Inc. | 1 | Bulk | Active | -40°C ~ 125°C (TA) | 74AUP | D-Type | 0.8V ~ 3.6V | Reset | Non-Inverted | 300 MHz | 500 nA | 4mA, 4mA | 1 | 5.7ns @ 3.3V, 30pF | Positive Edge | 0.8 pF | ||
Tiny WHSL | 288325 |
| - | Surface Mount | 8-XFDFN | 8-XSON (2x3) | 74AUP2G79 | NXP USA Inc. | 2 | Bulk | Active | -40°C ~ 125°C (TA) | 74AUP | D-Type | 0.8V ~ 3.6V | Standard | Non-Inverted | 309 MHz | 500 nA | 4mA, 4mA | 1 | 5.8ns @ 3.3V, 30pF | Positive Edge | 0.6 pF | ||
![]() 74HC109DB112 NXP | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | 74HC109 | NXP USA Inc. | 2 | Tube | Active | -40°C ~ 125°C (TA) | 74HC | JK Type | 2V ~ 6V | Set(Preset) and Reset | Complementary | 81 MHz | 4 µA | 5.2mA, 5.2mA | 1 | 30ns @ 6V, 50pF | Positive Edge | 3.5 pF | ||
Tiny WHSL | 20481 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | 74AHCT377 | NXP USA Inc. | 1 | Bulk | Active | -40°C ~ 125°C (TA) | 74AHCT | D-Type | 4.5V ~ 5.5V | Standard | Non-Inverted | 130 MHz | 4 µA | 8mA, 8mA | 8 | 10.5ns @ 5V, 50pF | Positive Edge | 3 pF | ||
Tiny WHSL | 114387 |
| - | Surface Mount | 6-XFDFN | 6-XSON, SOT891 (1x1) | 74AUP1G374 | NXP USA Inc. | 1 | Bulk | Active | -40°C ~ 125°C (TA) | 74AUP | D-Type | 0.8V ~ 3.6V | Standard | Tri-State, Non-Inverted | 309 MHz | 500 nA | 4mA, 4mA | 1 | 5.8ns @ 3.3V, 30pF | Positive Edge | 0.8 pF | ||
![]() 74HC107DB118 NXP | In Stock | - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14-SSOP | 74HC107 | NXP USA Inc. | 2 | Bulk | Active | -40°C ~ 125°C (TA) | 74HC | JK Type | 2V ~ 6V | Reset | Complementary | 85 MHz | 4 µA | 5.2mA, 5.2mA | 1 | 27ns @ 6V, 50pF | Negative Edge | 3.5 pF | ||
Tiny WHSL | 118205 |
| - | Surface Mount | 8-XFQFN Exposed Pad | 8-XQFN (1.6x1.6) | 74AUP2G80 | NXP USA Inc. | 2 | Bulk | Active | -40°C ~ 125°C (TA) | 74AUP | D-Type | 0.8V ~ 3.6V | Standard | Inverted | 309 MHz | 500 nA | 4mA, 4mA | 1 | 6.4ns @ 3.3V, 30pF | Positive Edge | 0.6 pF | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 740 | - | - | Surface Mount | 8-XFDFN | 8-XSON (2x3) | 74AUP1G74 | NXP Semiconductors | 1 | Bulk | Active | -40°C ~ 125°C (TA) | 74AUP | D-Type | 0.8V ~ 3.6V | Set(Preset) and Reset | Complementary | 315 MHz | 500 nA | 4mA, 4mA | 1 | 5.8ns @ 3.3V, 30pF | Positive Edge | 0.6 pF | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74AHC574 | NXP USA Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74AHC273 | NXP USA Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEC4013BT118 NXP | 5160 |
| - | - | - | - | HEC40 | NXP USA Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18000 | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 74HCT574 | NXP USA Inc. | 1 | Bulk | Active | -40°C ~ 125°C (TA) | 74HCT | D-Type | 4.5V ~ 5.5V | Standard | Tri-State, Non-Inverted | 76 MHz | 8 µA | 6mA, 6mA | 8 | 33ns @ 4.5V, 50pF | Positive Edge | 3.5 pF | ||
Tiny WHSL | 13504 | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | 74LVC1G175 | NXP USA Inc. | 1 | Bulk | Active | -40°C ~ 125°C (TA) | 74LVC | D-Type | 1.65V ~ 5.5V | Reset | Non-Inverted | 200 MHz | 10 µA | 32mA, 32mA | 1 | 4ns @ 5V, 50pF | Positive Edge | 2.5 pF |