- Surface Mount
- Terminal Position
- Qualification Status
- Terminal Form
- JESD-30 Code
- Terminal Pitch
- Trigger Type
- Power Supplies
- Reach Compliance Code
- Logic IC Type
- Max I(ol)
- Number of Functions
Attribute column
Manufacturer
NXP Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Function | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Clock Frequency | Family | Current - Quiescent (Iq) | Current - Output High, Low | Seated Height-Max | Output Polarity | Logic IC Type | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | fmax-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC109D,652 NXP | 24542 |
| - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | 74HC109 | - | - | - | NXP USA Inc. | - | 2 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74HC | - | JK Type | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | Set(Preset) and Reset | Complementary | - | - | - | - | 81 MHz | - | 4 µA | 5.2mA, 5.2mA | - | - | - | 1 | 30ns @ 6V, 50pF | Positive Edge | 3.5 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | HEF40175 | - | - | - | NXP Semiconductors | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 4000B | - | D-Type | - | - | - | - | 3V ~ 15V | - | - | - | - | - | - | - | Master Reset | Complementary | - | - | - | - | 45 MHz | - | 4 µA | 3.4mA, 3.4mA | - | - | - | 4 | 45ns @ 15V, 50pF | Positive Edge | 7.5 pF | - | - | - | - | ||
![]() 74HC374D,653 NXP | 270 | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | - | 74HC374 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74HC | - | D-Type | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 83 MHz | - | 4 µA | 7.8mA, 7.8mA | - | - | - | 8 | 28ns @ 6V, 50pF | Positive Edge | 3.5 pF | - | - | - | - | ||
Tiny WHSL | 80038 |
| - | - | Surface Mount | 6-XFDFN | - | 6-XSON, SOT886 (1.45x1) | - | 74AUP1G374 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74AUP | - | D-Type | - | - | - | - | 0.8V ~ 3.6V | - | - | - | - | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 309 MHz | - | 500 nA | 4mA, 4mA | - | - | - | 1 | 5.8ns @ 3.3V, 30pF | Positive Edge | 0.8 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | 74HC574 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74HC | - | D-Type | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 133 MHz | - | 8 µA | 7.8mA, 7.8mA | - | - | - | 8 | 26ns @ 6V, 50pF | Positive Edge | 3.5 pF | - | - | - | - | ||
Tiny WHSL | 2946 |
| - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | 74HCT175 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74HCT | - | D-Type | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | Master Reset | Complementary | - | - | - | - | 49 MHz | - | 8 µA | 4mA, 4mA | - | - | - | 4 | 33ns @ 4.5V, 50pF | Positive Edge | 3.5 pF | - | - | - | - | ||
Tiny WHSL | 27652 |
| - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | - | 74AHC273 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74AHC | - | D-Type | - | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | Master Reset | Non-Inverted | - | - | - | - | 110 MHz | - | 4 µA | 8mA, 8mA | - | - | - | 8 | 11ns @ 5V, 50pF | Positive Edge | 3 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 6-XFDFN | - | 6-XSON, SOT886 (1.45x1) | - | 74AUP1G175 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk;Bulk; | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74AUP | - | D-Type | - | - | - | - | 0.8V ~ 3.6V | - | - | - | - | - | - | - | Reset | Non-Inverted | - | - | - | - | 300 MHz | - | 500 nA | 4mA, 4mA | - | - | - | 1 | 5.7ns @ 3.3V, 30pF | Positive Edge | 0.8 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | - | 74AHC574 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74AHC | - | D-Type | - | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 115 MHz | - | 4 µA | 8mA, 8mA | - | - | - | 8 | 10.6ns @ 5V, 50pF | Positive Edge | 3 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | 74AHCT374 | - | - | - | NXP Semiconductors | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74AHCT | - | D-Type | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 130 MHz | - | 4 µA | 8mA, 8mA | - | - | - | 8 | 10.4ns @ 5V, 50pF | Positive Edge | 3 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-DHVQFN (4.5x2.5) | - | 74LVC574 | - | - | - | NXP Semiconductors | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74LVC | - | D-Type | - | - | - | - | 1.65V ~ 3.6V | - | - | - | - | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 200 MHz | - | 10 µA | 24mA, 24mA | - | - | - | 8 | 7ns @ 3.3V, 50pF | Positive Edge | 5 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SC-74, SOT-457 | - | 6-TSOP | - | 74LVC1G175 | - | - | - | NXP Semiconductors | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74LVC | - | D-Type | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | Reset | Non-Inverted | - | - | - | - | 200 MHz | - | 40 µA | 32mA, 32mA | - | - | - | 1 | 4ns @ 5V, 50pF | Positive Edge | 2.5 pF | - | - | - | - | ||
Tiny WHSL | 18620 | - | - | - | Surface Mount | 14-VFQFN Exposed Pad | - | 14-DHVQFN (2.5x3) | - | 74HCT74 | - | - | - | NXP USA Inc. | - | 2 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74HCT | - | D-Type | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | Set(Preset) and Reset | Complementary | - | - | - | - | 59 MHz | - | 40 µA | 4mA, 4mA | - | - | - | 1 | 44ns @ 4.5V, 50pF | Positive Edge | 3.5 pF | - | - | - | - | ||
Tiny WHSL | 5903 |
| - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | 74HCT174 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74HCT | - | D-Type | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | Master Reset | Non-Inverted | - | - | - | - | 69 MHz | - | 8 µA | 4mA, 5.2mA | - | - | - | 6 | 35ns @ 4.5V, 50pF | Positive Edge | 3.5 pF | - | - | - | - | ||
![]() 74HC574D,653 NXP | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | - | 74HC574 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74HC | - | D-Type | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 133 MHz | - | 8 µA | 7.8mA, 7.8mA | - | - | - | 8 | 26ns @ 6V, 50pF | Positive Edge | 3.5 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | - | 74AHC374 | - | - | - | NXP USA Inc. | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | 74AHC | - | D-Type | - | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 120 MHz | - | 4 µA | 8mA, 8mA | - | - | - | 8 | 10.1ns @ 5V, 50pF | Positive Edge | 3 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 74LVC1 | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Obsolete (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC377DB NXP USA Inc. | 1627 | - | - | - | - | - | YES | - | 20 | - | NEXPERIA | Nexperia | 74HC377DB | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | 30 | 5.07 | Yes | 5 V | - | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH HOLD MODE | 8542.39.00.01 | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | R-PDSO-G20 | - | - | 6 V | INDUSTRIAL | 2 V | 8 | - | HC/UH | - | - | 2 mm | TRUE | D FLIP-FLOP | - | - | POSITIVE EDGE | - | 240 ns | 24 MHz | 7.2 mm | 5.3 mm |