- Surface Mount
- Terminal Position
- Qualification Status
- Terminal Form
- JESD-30 Code
- Terminal Pitch
- Trigger Type
- Power Supplies
- Reach Compliance Code
- Logic IC Type
- Max I(ol)
- Number of Functions
Attribute column
Manufacturer
NXP Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Clock Frequency | Propagation Delay | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC373DB NXP USA Inc. | 5000 | - | - | - | - | - | YES | - | 20 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74HC373DB | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | 45 ns | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | - | 1 | - | 0.635 mm | unknown | - | - | - | R-PDSO-G20 | - | Not Qualified | - | - | - | 2/6 V | AUTOMOTIVE | - | - | - | - | - | - | 8 | - | - | - | - | - | 3-STATE | - | - | D LATCH | 0.006 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ALVC573D NXP USA Inc. | 10640 | - | - | - | - | - | YES | - | 20 | NEXPERIA | - | Nexperia | 74ALVC573D | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, SOT-163-1, MS-013, SO-20 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 30 | 5.28 | Compliant | Yes | 1.8 V | - | - | - | - | e4 | - | - | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | R-PDSO-G20 | - | Not Qualified | - | Non-Inverting | 3.6 V | - | INDUSTRIAL | 1.65 V | 8 | 3.6 V | 1.65 V | - | 2 | 8 | - | 2.2 ns | ALVC/VCX/A | - | - | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | - | - | - | - | - | -24 mA | - | 6 ns | - | 8 | 8 | - | - | 12.8 mm | 7.5 mm | - | - | Lead Free | ||
![]() 74LVCH16374ADL NXP USA Inc. | In Stock | - | - | - | - | - | YES | 48 | 48 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74LVCH16374ADL | 100000000 Hz | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | 7 ns | 30 | 5.01 | Compliant | Yes | 2.7 V | - | - | - | - | e4 | Yes | - | - | - | - | - | NICKEL PALLADIUM GOLD | 125 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | - | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 0.635 mm | unknown | - | - | 48 | R-PDSO-G48 | - | Not Qualified | - | Non-Inverting | 3.6 V | 3.3 V | AUTOMOTIVE | 1.2 V | 2 | 3.6 V | 1.2 V | - | 2 | 8 | - | 3.8 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | 3-STATE | 2.8 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | POSITIVE EDGE | -24 mA | - | 7.5 ns | - | 8 | 8 | - | - | 15.875 mm | 7.5 mm | - | - | Lead Free | ||
![]() 74LVC74ADB NXP USA Inc. | 2000 | - | - | Surface Mount | - | - | YES | 20 | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74LVC74ADB | 120000000 Hz | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | 5.30 MM, PLASTIC, MO-150, SOT337-1, SSOP-14 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | 6.5 ns | 30 | 2.93 | Compliant | Yes | 2.7 V | - | - | - | - | e4 | Yes | - | - | - | - | - | NICKEL PALLADIUM GOLD | 125 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 0.65 mm | unknown | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | Non-Inverting | 3.6 V | 3.3 V | AUTOMOTIVE | 1.2 V | 2 | 3.6 V | 1.2 V | - | - | 8 | - | 2.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | - | 2 mm | COMPLEMENTARY | D FLIP-FLOP | 0.024 A | - | - | - | POSITIVE EDGE | -24 mA | - | 7.5 ns | - | 1 | 1 | 120 MHz | - | 6.2 mm | 5.3 mm | - | - | Lead Free | ||
![]() 74LVC574ADB NXP USA Inc. | 8750 | - | - | - | - | - | YES | 20 | 20 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74LVC574ADB | 100000000 Hz | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | 9 ns | - | 5.65 | Compliant | Yes | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | - | 8 | - | 0.635 mm | unknown | - | - | - | R-PDSO-G20 | - | Not Qualified | - | Non-Inverting | - | 3.3 V | AUTOMOTIVE | - | 1 | 3.6 V | 1.2 V | - | - | 8 | - | 3.2 ns | - | D-Type, Flip-Flop | - | 3-STATE | - | - | D FLIP-FLOP | 0.024 A | - | - | - | POSITIVE EDGE | -24 mA | - | - | - | 8 | 8 | - | - | - | - | - | - | Lead Free | ||
![]() 74ALVCH16841DG NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 2 | 3.6 V | 2.3 V | - | - | - | - | 2.4 ns | - | - | - | - | - | - | - | - | - | - | - | - | -24 mA | - | - | - | 20 | 20 | - | - | - | - | - | - | Lead Free | ||
![]() 74AHCT373D NXP USA Inc. | 100 | - | - | - | - | - | YES | - | 20 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74AHCT373D | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, MS-013AC, SOT-163-1, SO-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 17 ns | 30 | 5.36 | Compliant | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | - | - | - | NICKEL PALLADIUM GOLD | 125 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | Non-Inverting | 5.5 V | 5 V | AUTOMOTIVE | 4.5 V | 8 | 5.5 V | 4.5 V | - | 2 | 8 | - | 4.3 ns | AHCT/VHCT | - | - | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.008 A | - | - | - | - | -8 mA | - | 17 ns | - | 8 | 8 | - | - | 12.8 mm | 7.5 mm | - | - | Lead Free | ||
![]() 74LVC823APW NXP USA Inc. | In Stock | - | - | - | - | - | YES | 24 | 24 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74LVC823APW | 150000000 Hz | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 10 ns | - | 8.65 | Compliant | No | 3.3 V | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | 125 °C | -40 °C | - | - | FF/Latches | - | CMOS | - | DUAL | GULL WING | - | 9 | - | 0.635 mm | unknown | - | - | - | R-PDSO-G24 | - | Not Qualified | - | Non-Inverting | - | 3.3 V | AUTOMOTIVE | - | 1 | 3.6 V | 1.2 V | - | - | 9 | - | 5.1 ns | - | D-Type, Flip-Flop | - | 3-STATE | - | - | D FLIP-FLOP | 0.024 A | - | - | - | POSITIVE EDGE | -24 mA | - | - | - | 9 | 9 | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT173D NXP USA Inc. | 7222 | - | - | - | - | - | YES | 16 | 16 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74HCT173D | 24000000 Hz | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | 8.47 | Compliant | Yes | 5 V | - | - | - | - | e4 | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -40 °C | - | - | FF/Latches | - | CMOS | - | DUAL | GULL WING | - | 4 | - | 1.27 mm | unknown | - | - | - | R-PDSO-G16 | - | Not Qualified | - | Non-Inverting | - | 5 V | INDUSTRIAL | - | 4 | 5.5 V | 4.5 V | - | - | 1 | - | 40 ns | - | Latch | - | 3-STATE | - | - | D FLIP-FLOP | 0.006 A | - | - | - | POSITIVE EDGE | -6 mA | - | - | 6 mA | 4 | 4 | - | - | - | - | No SVHC | - | Lead Free | ||
![]() 74HC73PW NXP USA Inc. | In Stock | - | - | - | - | - | YES | 14 | 14 | NEXPERIA | - | Nexperia | 74HC73PW | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 30 | 5.08 | Compliant | Yes | 5 V | - | - | - | - | e4 | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -40 °C | MASTER SLAVE OPERATION | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 0.65 mm | compliant | - | - | - | R-PDSO-G14 | - | - | - | Non-Inverting | 6 V | - | AUTOMOTIVE | 2 V | 2 | 6 V | 2 V | - | - | 1 | - | 16 ns | HC/UH | Flip-Flop | - | - | 1.1 mm | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | - | NEGATIVE EDGE | -5.2 mA | - | 240 ns | 5.2 mA | 2 | 1 | 24 MHz | - | 5 mm | 4.4 mm | - | - | Lead Free | ||
![]() 74LVT573DB NXP USA Inc. | 45 | - | - | - | - | - | YES | - | 20 | NEXPERIA | - | Nexperia | 74LVT573DB | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Not Recommended | - | - | 30 | 5.14 | - | Yes | 3.3 V | - | - | - | - | e4 | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | - | BICMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | R-PDSO-G20 | - | - | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | - | 2 | 8 | - | - | LVT | - | - | 3-STATE | 2 mm | TRUE | BUS DRIVER | - | - | - | - | - | - | - | 6.3 ns | - | - | - | - | - | 7.2 mm | 5.3 mm | - | - | - | ||
![]() 74LVC16373ADL NXP USA Inc. | 3100 | - | - | - | - | - | YES | - | 48 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74LVC16373ADL | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | 5.5 ns | - | 5.7 | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FF/Latches | - | CMOS | - | DUAL | GULL WING | - | 2 | - | 0.635 mm | unknown | - | - | - | R-PDSO-G48 | - | Not Qualified | - | - | - | 3.3 V | INDUSTRIAL | - | - | - | - | - | - | 8 | - | - | - | - | - | 3-STATE | - | - | D LATCH | 0.024 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC823AD NXP USA Inc. | In Stock | - | - | - | - | - | YES | 24 | 24 | NEXPERIA | - | Nexperia | 74LVC823AD | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-24 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 30 | 5.09 | Compliant | Yes | 1.8 V | - | - | - | - | e4 | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -40 °C | WITH CLEAR AND CLOCK ENABLE | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | R-PDSO-G24 | - | - | - | Non-Inverting | 3.6 V | - | AUTOMOTIVE | 1.2 V | 1 | 3.6 V | 1.2 V | - | 2 | 9 | - | 5.1 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | - | - | - | - | - | -24 mA | - | 21.5 ns | - | 9 | 9 | - | - | 15.4 mm | 7.5 mm | - | - | Lead Free | ||
![]() 74LVC841APW NXP USA Inc. | In Stock | - | - | - | - | - | YES | - | 24 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74LVC841APW | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-355-1, TSSOP-24 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 6.7 ns | 30 | 5.45 | - | Yes | 2.7 V | - | - | - | - | e4 | Yes | - | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | FF/Latches | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | 24 | R-PDSO-G24 | - | Not Qualified | - | - | 3.6 V | 3.3 V | AUTOMOTIVE | 1.2 V | - | - | - | - | 2 | 10 | - | - | LVC/LCX/Z | - | - | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | - | - | - | 11 ns | - | - | - | - | - | 7.8 mm | 4.4 mm | - | - | - | ||
![]() 74LVCH16374ADGG:51 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCH | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 30 | 74LVCH16374 | - | - | Standard | Not Qualified | Tri-State, Non-Inverted | - | 3.6V | 3.3V | - | - | - | - | - | 50pF | 2 | - | 300MHz | - | LVC/LCX/Z | - | 20μA | 3-STATE | - | TRUE | - | - | 8 | 5.4ns @ 3.3V, 50pF | 7 ns | Positive Edge | - | 5pF | 6.4 ns | - | - | - | - | 100000000Hz | - | 6.1mm | - | ROHS3 Compliant | - | ||
![]() 74LVC1G79GV NXP USA Inc. | 6350 | - | - | - | - | - | YES | - | 5 | NEXPERIA | - | Nexperia | 74LVC1G79GV | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SOT-753, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 30 | 5.22 | - | Yes | 3.3 V | - | - | - | - | e3 | - | - | - | - | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | - | - | - | R-PDSO-G5 | - | Not Qualified | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | 1 | - | - | LVC/LCX/Z | - | - | - | 1.1 mm | TRUE | D FLIP-FLOP | - | - | - | - | POSITIVE EDGE | - | - | 12.5 ns | - | - | - | 200 MHz | - | 2.9 mm | 1.5 mm | - | - | - | ||
![]() HEF4043BT NXP USA Inc. | 24500 | - | - | - | - | - | YES | 16 | 16 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | HEF4043BT | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 180 ns | - | 8.48 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FF/Latches | - | CMOS | - | DUAL | GULL WING | - | 4 | - | 1.27 mm | unknown | - | - | - | R-PDSO-G16 | - | Not Qualified | - | - | - | 5/15 V | INDUSTRIAL | - | - | - | - | - | - | 1 | - | - | - | - | - | 3-STATE | - | - | R-S LATCH | 0.00036 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G79GW NXP USA Inc. | 9000 | - | - | - | - | - | YES | - | 5 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74AHC1G79GW | 70000000 Hz | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SOT-353-1, SC-88A, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | 11 ns | 30 | 7.84 | - | Yes | 5 V | - | - | - | - | e3 | Yes | - | - | - | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | FF/Latches | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | 5 | R-PDSO-G5 | - | Not Qualified | - | - | 5.5 V | 2/5.5 V | AUTOMOTIVE | 2 V | - | - | - | - | - | 1 | - | - | AHC | - | - | - | 1.1 mm | TRUE | D FLIP-FLOP | 0.008 A | - | - | - | POSITIVE EDGE | - | - | 15.5 ns | - | - | - | 70 MHz | - | 2.05 mm | 1.25 mm | - | - | - | ||
![]() 74LVC1G79GMH NXP USA Inc. | In Stock | - | - | - | Surface Mount | 6-XFDFN | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | - | - | Obsolete | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | 74LVC1G79 | - | - | Standard | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | - | - | 500μA | - | - | - | - | - | - | 3.8ns @ 5V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |