- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Family | Number of Inputs | Seated Height-Max | Logic IC Type | Max I(ol) | Number of Gates | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Source Url Status Check Date | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ABT02PW NXP USA Inc. | In Stock | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | - | 74ABT02PW | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 4.4 ns | - | 5.77 | - | Yes | 5 V | - | - | - | - | - | Gates | - | - | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | NOR GATE | 0.02 A | - | - | - | - | NO | - | - | - | - | - | ||
![]() 74AHC04PW-T NXP USA Inc. | In Stock | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | - | 74AHC04PW-T | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 9.5 ns | 30 | 5.07 | - | Yes | 5 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 6 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | 2/5.5 V | AUTOMOTIVE | 2 V | - | - | - | - | AHC/VHC/H/U/V | 1 | 1.1 mm | INVERTER | 0.008 A | - | - | 14.5 ns | - | NO | - | 2013-06-14 00:00:00 | 5 mm | 4.4 mm | - | ||
![]() 74AHCT00DT NXP USA Inc. | In Stock | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | - | 74AHCT00D-T | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 10 ns | 30 | 5.08 | - | Yes | 5 V | e4 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | 5 V | AUTOMOTIVE | 4.5 V | - | - | - | - | AHCT/VHCT/VT | 2 | 1.75 mm | NAND GATE | 0.008 A | - | - | 10 ns | - | NO | - | 2013-06-14 00:00:00 | 8.65 mm | 3.9 mm | - | ||
![]() 74LVT00PW-T NXP USA Inc. | In Stock | - | - | YES | 14 | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | - | 74LVT00PW-T | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-402, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 4.1 ns | 30 | 5.63 | Compliant | Yes | 3.3 V | e4 | - | NICKEL PALLADIUM GOLD | 85 °C | 8542.39.00.01 | Gates | TAPE AND REEL | BICMOS | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 3.6 V | 3.3 V | INDUSTRIAL | 2.7 V | - | 3.6 V | 2.7 V | 2.7 ns | LVT | 2 | 1.1 mm | NAND GATE | 0.032 A | 4 | -20 mA | 3.9 ns | 32 mA | NO | 2 mA | 2013-06-14 00:00:00 | 5 mm | 4.4 mm | Lead Free | ||
![]() HEC4002BT NXP USA Inc. | In Stock | - | - | YES | - | 14 | NXP SEMICONDUCTORS | - | NXP Semiconductors | - | HEC4002BT | 1 | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 30 | 5.24 | - | Yes | 5 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | - | - | - | 4000/14000/40000 | 4 | 1.75 mm | NOR GATE | - | - | - | 120 ns | - | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() 74HC08PW-T NXP USA Inc. | In Stock | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | - | 74HC08PW-T | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SOT-402-1, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | 30 | 5.03 | - | Yes | 5 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | - | HC/UH | 2 | 1.1 mm | AND GATE | - | - | - | 135 ns | - | - | - | 2013-06-14 00:00:00 | 5 mm | 4.4 mm | - | ||
![]() 74HC14DB-T NXP USA Inc. | In Stock | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | - | 74HC14DB-T | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SOT-337-1, SSOP-14 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 30 | 5.12 | - | Yes | 5 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 6 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | - | HC/UH | 1 | 2 mm | INVERTER | - | - | - | 190 ns | - | - | - | 2013-06-14 00:00:00 | 6.2 mm | 5.3 mm | - | ||
![]() 74LVC27DB-T NXP USA Inc. | In Stock | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | - | 74LVC27DB-T | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP14,.3 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | 5.9 ns | - | 5.76 | - | Yes | 3.3 V | - | - | - | - | - | Gates | TAPE AND REEL | CMOS | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | - | NOR GATE | 0.024 A | - | - | - | - | NO | - | - | - | - | - | ||
![]() I74F133N NXP USA Inc. | In Stock | - | - | NO | - | 16 | NXP SEMICONDUCTORS | - | NXP Semiconductors | - | I74F133N | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 8 ns | NOT SPECIFIED | 5.75 | - | Yes | 5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | Gates | - | TTL | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 16 | R-PDIP-T16 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | F/FAST | 13 | 4.2 mm | NAND GATE | 0.02 A | - | - | 8 ns | - | NO | 4 mA | 2013-10-15 00:00:00 | 19.025 mm | 7.62 mm | - | ||
![]() 74HC2G14GV-G NXP USA Inc. | In Stock | - | - | YES | - | 6 | NXP SEMICONDUCTORS | - | NXP Semiconductors | SOT457 | 74HC2G14GV-G | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-457, SC-74, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SC-74 | - | 30 | 5.44 | - | Yes | 5 V | e3 | - | TIN | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 2 | 0.95 mm | unknown | 6 | R-PDSO-G6 | Not Qualified | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | - | HC/UH | 1 | 1.1 mm | INVERTER | - | - | - | 190 ns | - | - | - | - | 2.9 mm | 1.5 mm | - | ||
![]() 74LVC2G14GM-H NXP USA Inc. | In Stock | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 2 | 5.5 V | 1.65 V | - | - | - | - | - | - | 2 | -32 mA | - | 32 mA | - | - | - | - | - | Lead Free | ||
![]() 74LVT10PW NXP USA Inc. | In Stock | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | - | 74LVT10PW | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 5.2 ns | - | 5.77 | - | Yes | 3.3 V | - | - | - | - | - | Gates | - | BICMOS | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | - | NAND GATE | 0.032 A | - | - | - | - | NO | - | - | - | - | - | ||
![]() HEC4001BT NXP USA Inc. | In Stock | - | - | YES | - | 14 | NEXPERIA | - | Nexperia | - | HEC4001BT | 1 | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOT-108-1, SO-14 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 30 | 5.17 | - | Yes | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 4 | 1.27 mm | compliant | - | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | - | - | - | 4000/14000/40000 | 2 | 1.75 mm | NOR GATE | - | - | - | 120 ns | - | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() 74LV04N NXP USA Inc. | 800 | - | - | NO | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | - | 74LV04N | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, MO-001, SOT27-1, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | MO-001 | 15 ns | NOT SPECIFIED | 5.19 | - | Yes | 3.3 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | Gates | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 6 | 2.54 mm | unknown | 14 | R-PDIP-T14 | Not Qualified | - | 5.5 V | 3.3 V | AUTOMOTIVE | 1 V | - | - | - | - | LV/LV-A/LVX/H | 1 | 4.2 mm | INVERTER | 0.006 A | - | - | 25 ns | - | NO | - | 2013-06-14 00:00:00 | 19.025 mm | 7.62 mm | - | ||
![]() 74LV32N NXP USA Inc. | In Stock | - | - | NO | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | - | 74LV32N | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | 16 ns | - | 5.76 | - | Yes | 3.3 V | - | - | - | - | - | Gates | - | CMOS | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | - | 3.3 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | OR GATE | 0.016 A | - | - | - | - | NO | - | - | - | - | - | ||
![]() 74HC1G32GWG NXP USA Inc. | In Stock | - | - | YES | - | 5 | NEXPERIA | - | Nexperia | - | 74HC1G32GW-G | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-5 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | NOT SPECIFIED | 5.07 | - | Yes | 5 V | - | - | - | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | R-PDSO-G5 | - | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | - | HC/UH | 2 | 1.1 mm | OR GATE | - | - | - | 135 ns | - | - | - | - | 2.05 mm | 1.25 mm | - | ||
![]() 74LVC2G86DC-G NXP USA Inc. | In Stock | - | - | YES | - | 8 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | - | 74LVC2G86DC-G | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | 5.9 ns | - | 5.74 | - | Yes | 3.3 V | - | No | - | - | - | Gates | TAPE AND REEL | CMOS | DUAL | GULL WING | - | - | 0.5 mm | unknown | - | R-PDSO-G8 | Not Qualified | - | - | 3.3 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | XOR GATE | 0.024 A | - | - | - | - | NO | - | 2013-06-14 00:00:00 | - | - | - | ||
![]() 74LVT02DB NXP USA Inc. | In Stock | - | - | YES | - | 14 | NEXPERIA | - | Nexperia | - | 74LVT02DB | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Not Recommended | - | - | 30 | 5.2 | - | Yes | 3.3 V | - | - | NOT SPECIFIED | - | 8542.39.00.01 | - | - | BICMOS | DUAL | GULL WING | 260 | 4 | 0.65 mm | compliant | - | R-PDSO-G14 | - | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | - | LVT | 2 | 2 mm | NOR GATE | - | - | - | 5.2 ns | - | - | - | - | 6.2 mm | 5.3 mm | - | ||
![]() HEF4071BTD-T NXP USA Inc. | In Stock | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | - | HEF4071BTD-T | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 115 ns | - | 5.73 | - | Yes | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | TAPE AND REEL | CMOS | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 5/15 V | INDUSTRIAL | - | - | - | - | - | - | - | - | OR GATE | 0.00036 A | - | - | - | - | NO | - | - | - | - | - | ||
![]() 74HCT08DB-T NXP USA Inc. | In Stock | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | - | 74HCT08DB-T | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SOT-337-1, SSOP-14 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | 30 | 5.12 | - | Yes | 5 V | e4 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | - | HCT | 2 | 2 mm | AND GATE | - | - | - | 36 ns | - | - | - | 2013-06-14 00:00:00 | 6.2 mm | 5.3 mm | - |