- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Number of Bits | Propagation Delay | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Source Url Status Check Date | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N74F30N NXP USA Inc. | In Stock | - | - | NO | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | N74F30N | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | 5.5 ns | - | 8.59 | - | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | Gates | - | TTL | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.02 A | - | - | - | - | - | NO | 4 mA | - | - | - | - | - | - | ||
![]() N74F51D NXP USA Inc. | In Stock | - | - | YES | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | N74F51D | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 6.5 ns | - | 8.57 | Compliant | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70 °C | 0 °C | - | - | Gates | - | TTL | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | 5 V | COMMERCIAL | - | 1 | 5.5 V | 4.5 V | - | - | 3.5 ns | - | - | - | - | - | AND-OR-INVERT GATE | 0.02 A | 2 | -1 mA | - | 20 mA | - | NO | 7.5 mA | 5 | 1 | - | - | - | Lead Free | ||
![]() 74AHC08D-T NXP USA Inc. | 2470 | - | - | YES | 14 | NXP SEMICONDUCTORS | - | NXP Semiconductors | 74AHC08D-T | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 30 | 5.07 | - | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 4 | 1.27 mm | compliant | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 2 V | - | - | - | - | - | - | AHC/VHC/H/U/V | 2 | - | 1.75 mm | - | AND GATE | - | - | - | 15.5 ns | - | - | - | - | - | - | 2013-06-14 00:00:00 | 8.65 mm | 3.9 mm | - | ||
![]() 74AHC02D NXP USA Inc. | 30000 | - | - | YES | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74AHC02D | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 8.5 ns | 30 | 5.15 | - | Yes | 5 V | - | Yes | EAR99 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | - | - | 8542.39.00.01 | Gates | - | CMOS | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | 2/5.5 V | AUTOMOTIVE | 2 V | - | - | - | - | - | - | AHC/VHC/H/U/V | 2 | - | 1.75 mm | - | NOR GATE | 0.008 A | - | - | 14.5 ns | - | - | NO | - | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() 74ABT540PW NXP USA Inc. | 578 | - | - | YES | 20 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74ABT540PW | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | 4.8 ns | 30 | 5.64 | - | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | Bus Driver/Transceivers | - | BICMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | R-PDSO-G20 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | 2 | 8 | - | ABT | - | 3-STATE | 1.1 mm | INVERTED | BUS DRIVER | 0.064 A | - | - | 4.8 ns | - | ENABLE LOW | - | 30 mA | - | - | - | 6.5 mm | 4.4 mm | - | ||
![]() 74ABT2240D NXP USA Inc. | In Stock | - | - | YES | 20 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74ABT2240D | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 5.3 ns | - | 5.75 | - | Yes | 5 V | - | - | - | - | - | - | - | - | Bus Driver/Transceivers | - | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | R-PDSO-G20 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | 4 | - | - | - | 3-STATE | - | INVERTED | BUS DRIVER | 0.012 A | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | ||
![]() N74F14D NXP USA Inc. | 120 | - | - | YES | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | N74F14D | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 9.5 ns | - | 3.9 | - | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | Gates | - | TTL | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.02 A | - | - | - | - | - | YES | 32 mA | - | - | - | - | - | - | ||
![]() N74F30D-T NXP USA Inc. | In Stock | - | - | YES | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | N74F30D-T | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 5.5 ns | - | 5.76 | - | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | Gates | TAPE AND REEL | TTL | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.02 A | - | - | - | - | - | NO | 4 mA | - | - | - | - | - | - | ||
![]() 74AHC14PW NXP USA Inc. | 50 | - | - | YES | 14 | NXP SEMICONDUCTORS | - | NXP Semiconductors | 74AHC14PW | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | 30 | 5.03 | - | Yes | 5 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 6 | 0.65 mm | compliant | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 2 V | - | - | - | - | - | - | AHC/VHC/H/U/V | 1 | - | 1.1 mm | - | INVERTER | - | - | - | 20.5 ns | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | ||
![]() 74AHC00D NXP USA Inc. | 29 | - | - | YES | 14 | NEXPERIA | 50 pF | Nexperia | 74AHC00D | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | 9.5 ns | 30 | 5.11 | - | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 4 | 1.27 mm | compliant | - | R-PDSO-G14 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 2 V | - | - | - | - | - | - | AHC/VHC/H/U/V | 2 | - | 1.75 mm | - | NAND GATE | 0.008 A | - | - | 14.5 ns | - | - | YES | 0.04 mA | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() 74ABT540N NXP USA Inc. | In Stock | - | - | NO | 20 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74ABT540N | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 4.8 ns | NOT SPECIFIED | 5.53 | - | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | Bus Driver/Transceivers | - | BICMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | 2 | 8 | - | ABT | - | 3-STATE | 4.2 mm | INVERTED | BUS DRIVER | 0.064 A | - | - | 4.8 ns | - | ENABLE LOW | - | 30 mA | - | - | 2013-06-14 00:00:00 | 26.73 mm | 7.62 mm | - | ||
![]() N74F804D NXP USA Inc. | In Stock | - | - | YES | 20 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | N74F804D | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 5 ns | - | 5.76 | - | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | Gates | - | TTL | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G20 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.048 A | - | - | - | - | - | NO | 20 mA | - | - | - | - | - | - | ||
![]() 74AHC1GU04GV NXP USA Inc. | 2950 | - | - | YES | 5 | NEXPERIA | - | Nexperia | 74AHC1GU04GV | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 30 | 5.38 | - | Yes | 5 V | e3 | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G5 | - | 5.5 V | - | AUTOMOTIVE | 2 V | - | - | - | - | - | - | AHC/VHC/H/U/V | 1 | - | 1.1 mm | - | INVERTER | - | - | - | 13.5 ns | - | - | - | - | - | - | - | 2.9 mm | 1.5 mm | - | ||
![]() 74HC08DB NXP USA Inc. | 7 | - | - | YES | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74HC08DB | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP14,.3 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | 27 ns | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | Gates | TUBE | CMOS | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | 2/6 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.004 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() 74LVT08DB NXP USA Inc. | In Stock | - | - | YES | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | 74LVT08DB | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP14,.3 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | 4.6 ns | - | 5.68 | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | Gates | - | BICMOS | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | 3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.032 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() 74HC08PW NXP USA Inc. | 38215 | - | - | YES | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74HC08PW | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | 27 ns | 30 | 3.3 | - | Yes | 5 V | - | Yes | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | - | - | 8542.39.00.01 | Gates | TUBE | CMOS | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | 6 V | 2/6 V | AUTOMOTIVE | 2 V | - | - | - | - | - | - | HC/UH | 2 | - | 1.1 mm | - | AND GATE | 0.004 A | - | - | 135 ns | - | - | NO | - | - | - | - | 5 mm | 4.4 mm | - | ||
![]() 74HCT11N NXP USA Inc. | In Stock | - | - | NO | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74HCT11N | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | 30 ns | - | 8.54 | Compliant | Yes | 5 V | - | - | - | - | 125 °C | - | - | - | Gates | - | CMOS | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | 5.5 V | 4.5 V | - | - | 11 ns | - | - | - | - | - | AND GATE | 0.004 A | 3 | -6 mA | - | 6 mA | - | NO | - | - | - | - | - | - | Lead Free | ||
![]() 74ABT20D NXP USA Inc. | In Stock | - | - | YES | 14 | NEXPERIA | 50 pF | Nexperia | 74ABT20D | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 30 | 5.28 | - | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | - | BICMOS | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | - | R-PDSO-G14 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | ABT | 4 | - | 1.75 mm | - | NAND GATE | - | - | - | 3.8 ns | - | - | - | 0.05 mA | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() 74HCT03D NXP USA Inc. | 120 | - | - | YES | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74HCT03D | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 30 ns | - | 3.88 | - | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | Gates | - | CMOS | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | OPEN-DRAIN | - | - | NAND GATE | 0.004 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() 74LVT32PW NXP USA Inc. | 112 | - | - | YES | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74LVT32PW | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 4.6 ns | 30 | 5.81 | - | Yes | 3.3 V | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | Gates | - | BICMOS | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | 3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | - | LVT | 2 | - | 1.1 mm | - | OR GATE | 0.032 A | - | - | 4.9 ns | - | - | NO | 2 mA | - | - | - | 5 mm | 4.4 mm | - |