- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Source Url Status Check Date | Features | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LV02PW NXP USA Inc. | 4950 | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 14-TSSOP | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74LV02PW | NXP USA Inc. | 1 | 125 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Active | 15 ns | 30 | 5.3 | - | Yes | 3.3 V | -40°C ~ 125°C | 74LV | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | Gates | - | CMOS | 1V ~ 5.5V | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | 3.3 V | AUTOMOTIVE | 1 V | 4 | - | - | LV/LV-A/LVX/H | 2 | - | 12mA, 12mA | 1.1 mm | NOR Gate | NOR GATE | 0.006 A | - | 13ns @ 5V, 50pF | - | 26 ns | - | NO | - | 40 µA | - | - | 5 mm | 4.4 mm | - | ||
![]() 74HCT32DB NXP USA Inc. | 64 | - | - | - | - | YES | - | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74HCT32DB | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | 5.30 MM, PLASTIC, MO-150, SOT-337-1, SSOP-14 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | 36 ns | 30 | 5.13 | - | Yes | 5 V | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | Gates | TUBE | CMOS | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | 5 V | AUTOMOTIVE | 4.5 V | - | - | - | HCT | 2 | - | - | 2 mm | - | OR GATE | 0.004 A | - | - | - | 36 ns | - | NO | - | - | - | - | 6.2 mm | 5.3 mm | - | ||
![]() 74LVU04PW NXP USA Inc. | In Stock | - | - | - | - | YES | 14 | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74LVU04PW | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | 10 ns | - | 5.76 | Compliant | Yes | 3.3 V | - | - | - | - | - | - | 125 °C | - | Gates | - | CMOS | - | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G14 | Not Qualified | 3.3 V | - | 3.3 V | AUTOMOTIVE | - | 6 | 5.5 V | 1 V | - | - | - | - | - | - | INVERTER | 0.006 A | 6 | - | -12 mA | - | 12 mA | NO | - | - | - | - | - | - | Lead Free | ||
![]() 74LVT04D NXP USA Inc. | 1950 | - | - | - | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | 74LVT04D | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 3.9 ns | - | 7.96 | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | Gates | - | BICMOS | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.032 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() 74AHC14PW NXP USA Inc. | 50 | - | - | - | - | YES | - | - | 14 | NXP SEMICONDUCTORS | - | NXP Semiconductors | 74AHC14PW | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | 30 | 5.03 | - | Yes | 5 V | - | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 6 | 0.65 mm | compliant | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 2 V | - | - | - | AHC/VHC/H/U/V | 1 | - | - | 1.1 mm | - | INVERTER | - | - | - | - | 20.5 ns | - | - | - | - | - | - | 5 mm | 4.4 mm | - | ||
![]() 74ABT04D NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | 74ABT04D | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 4.1 ns | - | 8.53 | - | Yes | 5 V | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | - | - | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.02 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() N74F38D NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | N74F38D | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 13 ns | - | 4.49 | - | Yes | 5 V | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | - | TTL | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | - | - | - | - | OPEN-COLLECTOR | - | - | - | NAND GATE | 0.064 A | - | - | - | - | - | NO | 30 mA | - | - | - | - | - | - | ||
![]() N74F30D-T NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | N74F30D-T | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 5.5 ns | - | 5.76 | - | Yes | 5 V | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | TAPE AND REEL | TTL | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.02 A | - | - | - | - | - | NO | 4 mA | - | - | - | - | - | - | ||
![]() 74ABT20D NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | 14 | NEXPERIA | 50 pF | Nexperia | 74ABT20D | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 30 | 5.28 | - | Yes | 5 V | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | BICMOS | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | - | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | ABT | 4 | - | - | 1.75 mm | - | NAND GATE | - | - | - | - | 3.8 ns | - | - | 0.05 mA | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() 74ALVC00PW NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | 14 | NEXPERIA | - | Nexperia | 74ALVC00PW | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | 30 | 5.09 | - | Yes | 3.3 V | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | compliant | - | R-PDSO-G14 | - | - | 3.6 V | - | INDUSTRIAL | 1.65 V | - | - | - | ALVC/VCX/A | 2 | - | - | 1.1 mm | - | NAND GATE | - | - | - | - | 4.4 ns | - | - | - | - | - | - | 5 mm | 4.4 mm | - | ||
![]() 74LVC27DB NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74LVC27DB | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | 5.30 MM, PLASTIC, MO-150, SOT337-1, SSOP-14 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5.9 ns | 30 | 5.69 | - | Yes | 1.8 V | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | GULL WING | 260 | 3 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 3.6 V | 3.3 V | INDUSTRIAL | 1.2 V | - | - | - | LVC/LCX/Z | 3 | - | - | 2 mm | - | NOR GATE | 0.024 A | - | - | - | 13.4 ns | - | NO | - | - | - | - | 6.2 mm | 5.3 mm | - | ||
![]() HEF4001BTD NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | HEF4001BTD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 120 ns | - | 5.75 | - | Yes | - | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | - | CMOS | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 5/15 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | NOR GATE | 0.00036 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() 74LVT08PW NXP USA Inc. | 2152 | - | - | - | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | 74LVT08PW | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | 4.6 ns | - | 5.72 | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | Gates | - | BICMOS | - | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.032 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() 74LVT04PW NXP USA Inc. | 948 | - | - | - | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | 74LVT04PW | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | 3.9 ns | - | 8.54 | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | Gates | - | BICMOS | - | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.032 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() 74HC32DB NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74HC32DB | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP14,.3 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | 27 ns | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | Gates | TUBE | CMOS | - | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | - | 2/6 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | OR GATE | 0.004 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() 74LV14N NXP USA Inc. | 525 | - | - | - | - | NO | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74LV14N | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | 28 ns | - | 5.72 | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | Gates | - | CMOS | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | - | 3.3 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.016 A | - | - | - | - | - | YES | - | - | - | - | - | - | - | ||
![]() 74LV27D NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74LV27D | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-108-1, SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 16 ns | 30 | 5.34 | - | Yes | 3.3 V | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | GULL WING | 260 | 3 | 1.27 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | 3.3 V | AUTOMOTIVE | 1 V | - | - | - | LV/LV-A/LVX/H | 3 | - | - | 1.75 mm | - | NOR GATE | 0.016 A | - | - | - | 27 ns | - | NO | - | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() 74LV08N NXP USA Inc. | In Stock | - | - | - | - | NO | - | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74LV08N | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, SOT27-1, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 19 ns | NOT SPECIFIED | 5.56 | - | Yes | 3.3 V | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | 14 | R-PDIP-T14 | Not Qualified | - | 5.5 V | 3.3 V | AUTOMOTIVE | 1 V | - | - | - | LV/LV-A/LVX/H | 2 | - | - | 4.2 mm | - | AND GATE | 0.006 A | - | - | - | 33 ns | - | NO | - | - | 2013-06-14 00:00:00 | - | 19.025 mm | 7.62 mm | - | ||
![]() 74LV132N NXP USA Inc. | In Stock | - | - | - | - | NO | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74LV132N | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | 25 ns | - | 5.76 | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | Gates | - | CMOS | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | - | 3.3 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.006 A | - | - | - | - | - | YES | - | - | - | - | - | - | - | ||
![]() 74LV00N NXP USA Inc. | In Stock | - | - | - | - | NO | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74LV00N | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | 18 ns | - | 5.74 | - | Yes | 3.3 V | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | - | CMOS | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | - | 3.3 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.008 A | - | - | - | - | - | NO | - | - | - | - | - | - | - |