- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Base Product Number | Ihs Manufacturer | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Moisture Sensitivity Levels | Mounting | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | Typical Operating Supply Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Family | Logic Function | Number of Inputs | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Current - Quiescent (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHCT1G02GV NXP USA Inc. | 2700 | - | - | - | - | YES | 5 | - | NEXPERIA | - | - | Nexperia | 74AHCT1G02GV | - | - | - | - | 1 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | SC-74A, 5 PIN | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | 30 | 5.11 | Yes | - | 5 V | - | - | - | - | - | e3 | - | - | - | - | Tin (Sn) | 8542.39.00.01 | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | - | - | - | R-PDSO-G5 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | AHCT/VHCT/VT | - | 2 | 1.1 mm | - | NOR GATE | - | - | - | 9.5 ns | - | - | 2.9 mm | 1.5 mm | - | ||
![]() 74AHCT1G04GV NXP USA Inc. | 12000 | - | - | - | - | - | - | 74AHCT1G04 | - | - | - | - | - | 5.5 V | 7.7@4.5V to 5.5V ns | NXP USA Inc. | 4.5 V | - | Surface Mount | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | SOIC | - | 5 V | -40 to 125 °C | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G32GW/DG,125 NXP USA Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e3 | yes | Obsolete | 1 (Unlimited) | 5 | TIN | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 30 | 74LVC1G32 | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | - | - | 1 | - | LVC/LCX/Z | - | 2 | - | OR Gate | - | - | 1.7ns @ 5V, 50pF | - | - | - | 200μA | - | - | ROHS3 Compliant | ||
![]() 74LV00N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | 0.9V ~ 2V | 0.3V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2011 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | 1V~5.5V | DUAL | - | 260 | 4 | 3.3V | - | - | 30 | 74LV00 | 14 | - | Not Qualified | 5.5V | 3.3V | - | 1V | 4 | 50pF | LV/LV-A/LVX/H | - | 2 | - | NAND Gate | - | 0.006 A | 6.5ns @ 5V, 50pF | 18 ns | 31 ns | NO | 40μA | - | - | ROHS3 Compliant |