- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Number of Outputs | Operating Supply Voltage | Polarity | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Number of Inputs | Current - Output High, Low | Logic Type | Max Propagation Delay @ V, Max CL | Low Level Output Current | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT20DB118 NXP | 6043 |
| - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14-SSOP | 74HCT20 | NXP USA Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 74HCT | - | - | 4.5V ~ 5.5V | - | - | - | - | 2 | - | - | - | - | - | - | 4 | 4mA, 4mA | NAND Gate | 28ns @ 4.5V, 50pF | - | - | - | 2 µA | - | - | ||
Tiny WHSL | 3380 |
| - | - | - | - | - | - | 74LVC1G08 | NXP Semiconductors | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12555 |
| - | - | Surface Mount | 6-XFDFN | - | 6-XSON (1.45x1) | 74LVC1G04 | NXP USA Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 74LVC | - | - | 1.65V ~ 5.5V | - | - | - | - | 1 | - | - | - | - | - | - | 1 | 32mA, 32mA | Inverter | 3.7ns @ 5V, 50pF | - | - | - | 4 µA | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT11DB112 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-TSSOP | 74HC3G06 | NXP USA Inc. | 3 | Bulk | Obsolete | Compliant | -40°C ~ 125°C | 74HC | 125 °C | -40 °C | 2V ~ 6V | 3 | 5 V | Inverting | 3 | 3 | 6 V | 2 V | 5 ns | 20 µA | 10 ns | Buffer, Inverter | 1 | -, 5.2mA | Inverter | 5ns @ 6V, 50pF | 5.2 mA | 3 | 3 | 20 µA | Open Drain | No | ||
Tiny WHSL | 1039 | - | - | - | Surface Mount | 8-XFDFN | - | 8-XSON, SOT833-1 (1.95x1) | 74AUP2G32 | NXP USA Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 74AUP | - | - | 0.8V ~ 3.6V | - | - | - | - | 2 | - | - | - | - | - | - | 2 | 4mA, 4mA | OR Gate | 6.4ns @ 3.3V, 30pF | - | - | - | 500 nA | - | - | ||
Tiny WHSL | 5043 |
| - | - | Surface Mount | 6-XFDFN | - | 6-XSON (0.9x1) | 74AUP1G09 | NXP USA Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 74AUP | - | - | 0.8V ~ 3.6V | - | - | - | - | 1 | - | - | - | - | - | - | 2 | -, 4mA | AND Gate | 12.7ns @ 3.3V, 30pF | - | - | - | 500 nA | Open Drain | - | ||
Tiny WHSL | 82449 |
| - | - | - | - | - | - | 74HCT3G14 | NXP Semiconductors | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 100 | - | - | - | - | - | - | - | 74AHCU04 | NXP Semiconductors | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 74AHC2G08 | NXP USA Inc. | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 97364 |
| - | - | - | - | - | - | 74AUP2G08 | NXP Semiconductors | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AXP1G08GSH NXP | In Stock | - | - | - | Surface Mount | 6-XFDFN | - | 6-XSON, SOT1202 (1x1) | 74AXP1G08 | NXP USA Inc. | - | Bulk | Active | - | -40°C ~ 85°C | 74AXP | - | - | 0.7V ~ 2.75V | - | - | - | - | 1 | - | - | - | - | - | - | 2 | 8mA, 8mA | AND Gate | 2.8ns @ 2.5V, 5pF | - | - | - | 600 nA | - | - | ||
![]() 74ABT00PW118 NXP | 4493 |
| - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 74ABT00 | NXP USA Inc. | - | Bulk | Active | - | -40°C ~ 85°C | 74ABT | - | - | 4.5V ~ 5.5V | - | - | - | - | 4 | - | - | - | - | - | - | 2 | 15mA, 20mA | NAND Gate | 3.6ns @ 5V, 50pF | - | - | - | 50 µA | - | - | ||
Tiny WHSL | 95 | - | - | - | Surface Mount | 8-XFQFN Exposed Pad | - | 8-XQFN (1.6x1.6) | 74AUP2G00 | NXP USA Inc. | - | Bulk | Active | - | -40°C ~ 125°C | 74AUP | - | - | 0.8V ~ 3.6V | - | - | - | - | 2 | - | - | - | - | - | - | 2 | 4mA, 4mA | NAND Gate | 6.5ns @ 3.3V, 30pF | - | - | - | 500 nA | - | - | ||
Tiny WHSL | 7030 |
| - | - | - | - | - | - | 74ALVC1 | NXP USA Inc. | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2630 |
| - | - | Surface Mount | 14-VFQFN Exposed Pad | - | 14-DHVQFN (2.5x3) | 74ALVC00 | NXP USA Inc. | - | Bulk | Active | - | -40°C ~ 85°C | 74ALVC | - | - | 1.65V ~ 3.6V | - | - | - | - | 4 | - | - | - | - | - | - | 2 | 24mA, 24mA | NAND Gate | 2.1ns @ 3.3V, 50pF | - | - | - | 20 µA | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 74AUP1G14 | NXP Semiconductors | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 74AHCT1G32 | NXP Semiconductors | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |