- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Housing material | Housing Material | Number of Terminals | Base Product Number | Clamping force | Completeness | Gross weight | Gross Weight | Ihs Manufacturer | Installation hole size | Installation Hole Size | Load Capacitance (CL) | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum current | Measurement range | Measurement Range | Mfr | Name | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Transport Package Size/Qty | Transport packaging size/quantity | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Type | Terminal Finish | Color | HTS Code | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Lead Length | Brand Name | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Insulation Resistance | Number of Circuits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Operating temperature range | Operating Temperature Range | Logic IC Type | Max I(ol) | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Wire cross section | Schmitt Trigger | Current - Quiescent (Max) | Saturation Current | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 182991 |
| - | - | Surface Mount | SC-74A, SOT-753 | - | 5-TSOP | - | - | - | - | 7SHU04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | 7SHU | - | - | - | - | - | - | - | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1 | - | 8mA, 8mA | - | Inverter | - | - | - | - | 7ns @ 5V, 50pF | - | - | - | - | 1 µA | - | - | - | - | - | - | ||
![]() 74AUP2G58GMX NXP | In Stock | - | - | - | - | - | YES | - | - | - | - | 10 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | NXP Semiconductors | - | 74AUP2G58GMX | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | VQCCN | 2 X 1.55 MM, 0.50 MM HEIGHT, 0.50 MM PITCH, PLASTIC, MO-255, SOT1049-3, XQFN-10 | - | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | - | 5.78 | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | QUAD | NO LEAD | - | 1 | 0.5 mm | - | unknown | - | - | R-PQCC-N10 | - | - | NXP | 3.6 V | AUTOMOTIVE | 0.8 V | - | - | - | AUP/ULP/V | 3 | - | - | 0.5 mm | - | - | - | MAJORITY LOGIC GATE | - | - | - | 24.1 ns | - | - | - | - | - | - | - | 2 mm | 1.55 mm | ||
![]() 74AUP2G97GFX NXP | In Stock | - | - | - | - | - | YES | - | - | - | - | 10 | - | - | - | - | - | NEXPERIA | - | - | - | Nexperia | SOT1081-2 | 74AUP2G97GFX | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | SON | - | 5.65 | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | NO LEAD | - | 1 | 0.35 mm | - | compliant | - | 10 | R-PDSO-N10 | - | - | Nexperia | 3.6 V | AUTOMOTIVE | 0.8 V | - | - | - | AUP/ULP/V | 3 | - | - | 0.5 mm | - | - | - | MAJORITY LOGIC GATE | - | - | - | 22.2 ns | - | - | - | - | - | - | - | 1.7 mm | 1 mm | ||
![]() SN74HC21D NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC2G04GXH NXP | In Stock | - | - | Obsolete (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVT14D.112 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | 74LVT1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 935307306125 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Obsolete (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AXP2G14GMH NXP | In Stock | - | - | - | Surface Mount | 6-XFDFN | - | 6-XSON (1.45x1) | - | - | - | - | 74AXP2G14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | 74AXP | - | - | - | - | - | - | - | - | - | - | 0.7V ~ 2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 2 | - | 8mA, 8mA | - | Inverter | - | - | - | - | 3.2ns @ 2.5V, 5pF | - | - | - | - | 1 µA | - | Schmitt Trigger | - | - | - | - | ||
![]() 74AXP1G06GNH NXP | In Stock | - | - | - | Surface Mount | 6-XFDFN | - | 6-XSON (0.9x1) | - | - | - | - | 74AXP1G06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | 74AXP | - | - | - | - | - | - | - | - | - | - | 0.7V ~ 2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1 | - | -, 8mA | - | Inverter | - | - | - | - | 3.8ns @ 2.5V, 5pF | - | - | - | - | 600 nA | - | Open Drain | - | - | - | - | ||
![]() 74AXP1G06GSH NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | 74AXP1G06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G02GV NXP Semiconductors | 28872 | - | Datasheet | - | - | - | YES | - | - | - | - | 5 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 50 pF | - | SOT753 | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | - | Yes | 1.8 V | - | - | - | - | e3 | Yes | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | unknown | 30 | 5 | R-PDSO-G5 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 2 | - | - | 1.1 mm | - | - | - | NOR GATE | 0.024 A | - | 6 ns | 10.5 ns | - | NO | - | 1 | - | - | - | 2.9 mm | 1.5 mm | ||
![]() 74AHC1G07GW NXP Semiconductors | 2110 | - | Datasheet | - | - | - | YES | - | - | flame retardant plastic | - | 5 | - | - | - | 20.50 | - | NXP SEMICONDUCTORS | 22 mm | - | 50 pF | - | - | - | - | voltage (AC) - 20…500 V | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SOT-353-1, SC-88A, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | - | - | Yes | 5 V | - | 35*35*26/200 | - | - | e3 | Yes | - | screw terminals | digital LED voltmeter DMS series | Tin (Sn) | blue illumination | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | 48 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 2 V | ≥2 MΩ | - | - | AHC | 1 | OPEN-DRAIN | - | 1.1 mm | - | -25…+65 °C | - | BUFFER | 0.004 A | - | 12.5 ns | 12.5 ns | - | NO | - | 1 | - | display - 28.5; housing - 20.4 mm | - | 2.05 mm | 1.25 mm | ||
![]() HEF4069UBT NXP Semiconductors | 70 | - | Datasheet | - | - | - | YES | - | - | - | flame retardant plastic | 14 | - | - | device; ring current sensor Ф14.8 / 32.8 mm | - | 45.50 | NXP SEMICONDUCTORS | - | Ф22 mm | 50 pF | - | - | - | - | - | voltage (AC) - 60…500 V, 0-100A | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | Yes | 5 V | 35*32*26/200 | - | - | - | e4 | Yes | EAR99 | - | digital LED volt-ammeter DMS series (AD16-22FVA R) | Nickel/Palladium/Gold (Ni/Pd/Au) | glow - red | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 6 | 1.27 mm | 55.5 mm | compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | device - 285 mm | - | 15 V | AUTOMOTIVE | 3 V | - | ≥2 MOhm | - | 4000/14000/40000 | 1 | - | - | 1.75 mm | - | - | -25…+65 °C | INVERTER | 0.00035999999999999997 A | - | 90 ns | 90 ns | - | NO | - | 1 | - | - | 31.2 mm | 8.65 mm | 26.9 mm | ||
![]() 74AHC1G86GV NXP Semiconductors | 353 | - | Datasheet | - | - | - | YES | - | - | - | - | 5 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | SOT753 | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-74A, SOT-753, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | - | Yes | 5 V | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | unknown | 30 | 5 | R-PDSO-G5 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 2 V | - | - | - | AHC | 2 | - | - | 1.1 mm | - | - | - | XOR GATE | 0.008 A | - | 11.5 ns | 18.5 ns | - | NO | - | 1 | - | - | - | 2.9 mm | 1.5 mm | ||
![]() 74HC32BQ NXP Semiconductors | 115 | - | Datasheet | - | - | - | YES | - | housing - PA66, UL94V-2/UL94V-0 | - | - | 14 | - | 8…10 kg | - | 10.94 | - | NXP SEMICONDUCTORS | - | - | 50 pF | - | - | - | 24 A | - | - | - | 6-contact 3-wire pass-through terminal block | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | 2.50 X 3 MM, 0.85 MM HEIGHT, PLASTIC, MO-241, SOT-762-1, DHVQFN-14 | LCC14,.1X.12,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | Yes | 5 V | - | 47*36.5*38.5/2500 | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | housing - gray; levers - orange | 8542.39.00.01 | TR | - | - | QUAD | NO LEAD | 260 | 4 | 0.5 mm | 40.3 mm | compliant | 30 | 14 | R-PQCC-N14 | Not Qualified | - | - | 6 V | AUTOMOTIVE | 2 V | - | - | - | HC/UH | 2 | - | - | 1 mm | - | -40…+105 °C | - | OR GATE | 0.004 A | - | 27 ns | 135 ns | 0.08...2.5 (4.0 for stranded wire) mm2 | NO | - | 1 | - | - | 14.5 mm | 3 mm | 18.6 mm | ||
![]() 74LVC2G38DC NXP Semiconductors | 2015 | - | Datasheet | - | - | - | YES | - | - | - | - | 8 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | Yes | 3.3 V | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 2 | OPEN-DRAIN | - | 1 mm | - | - | - | NAND GATE | - | - | - | 10.8 ns | - | - | - | 1 | - | - | - | 2.3 mm | 2 mm | ||
![]() 74AHCT32PW NXP Semiconductors | 7500 | - | Datasheet | - | - | - | YES | - | - | - | - | 14 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 50 pF | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | - | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | - | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | - | - | AHCT/VHCT | 2 | - | - | 1.1 mm | - | - | - | OR GATE | 0.008 A | - | 10 ns | 10 ns | - | NO | - | 1 | - | - | - | 5 mm | 4.4 mm |