- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting type | Surface Mount | Number of pins | Material | Housing material | Number of Terminals | Allowable error limit | Bending radius | Cable Type | Colour | Connector | Connector pinout layout | Contacts pitch | Diameter of the protected wire (cable) | Dielectric strength | Electrical mounting | Expansion range | External height | External width | Gross weight | Gross Weight | Heatsink shape | Ihs Manufacturer | Internal height | Internal width | Kind of connector | Load Capacitance (CL) | Manufacturer Package Code | Material finishing | Measurement range | Mounting | Mounting hole size | Noal voltage | Number of mating cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Relative humidity | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Transport package size/quantity | Transport Package Size/Quantity | Transport packaging size/quantity | Type of cable accessories | Type of connector | Type of heatsink | Version | Operating temperature | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of contacts | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Position | Cable Length | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Operating temperature range | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Rated voltage | 2nd Connector Number of Positions Loaded | Profile | Saturation Current | Accuracy class | Diameter | Height | Length | Width | Plating thickness | Wall thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC1G06GW NXP Semiconductors | 400 | - | Datasheet | - | - | YES | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | - | - | Yes | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 1 | OPEN-DRAIN | 1.1 mm | - | INVERTER | 0.024 A | - | - | 8.5 ns | NO | - | - | - | 1 | - | - | - | 2.05 mm | 1.25 mm | - | - | - | ||
![]() 74AUP1G07GS NXP Semiconductors | In Stock | - | Datasheet | gold-plated | - | YES | 14 | - | - | 6 | - | - | - | - | socket | 1x14 | 2.54mm | - | - | THT | - | - | - | 0.53 g | - | - | NXP SEMICONDUCTORS | - | - | female | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | - | - | Yes | - | straight | 1.1 V | - | - | - | - | pin strips | - | - | -40...163°C | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.35 mm | - | unknown | 1.5A | NOT SPECIFIED | 6 | S-PDSO-N6 | Not Qualified | - | 3.6 V | - | AUTOMOTIVE | 0.8 V | - | - | - | AUP/ULP/V | 1 | OPEN-DRAIN | 0.35 mm | - | BUFFER | - | - | - | 20.7 ns | - | 60V | - | beryllium copper | 1 | - | - | - | 1 mm | 1 mm | 0.254µm | - | UL94V-0 | ||
![]() 74HCT2G04GW-Q100 NXP Semiconductors | 6000 | - | Datasheet | gold-plated | - | YES | 28 | - | - | 6 | - | - | - | - | socket | 2x14 | 2.54mm | - | - | THT | - | - | - | 1.68 g | - | - | NXP SEMICONDUCTORS | - | - | female | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | 2.54mm | straight | 5 V | - | - | - | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | - | unknown | 1.5A | - | - | R-PDSO-G6 | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | HCT | 1 | - | 1.1 mm | - | INVERTER | - | - | AEC-Q100 | 29 ns | - | 60V | - | beryllium copper | - | - | - | - | 2 mm | 1.25 mm | 0.75µm | - | UL94V-0 | ||
![]() 74LVC1G32GV NXP Semiconductors | 100 | - | Datasheet | - | - | YES | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | 50 pF | SOT753 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | - | Yes | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | unknown | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 2 | - | 1.1 mm | - | OR GATE | 0.024 A | 6 ns | - | 10.5 ns | NO | - | - | - | 1 | - | - | - | 2.9 mm | 1.5 mm | - | - | - | ||
![]() 74LVC1G02GW NXP Semiconductors | 1300 | - | Datasheet | - | - | YES | - | aluminium | - | 5 | - | - | - | aluminium | - | - | - | - | - | - | - | - | - | 700 g | - | T | NXP SEMICONDUCTORS | - | - | - | 50 pF | - | raw | - | retaining spring | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | 8mm | - | Yes | - | - | 1.8 V | - | - | - | - | - | extruded | - | - | - | e3 | Yes | EAR99 | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 2 | - | 1.1 mm | - | NOR GATE | 0.024 A | 6 ns | - | 10.5 ns | NO | - | universal | - | 1 | - | - | 35mm | 37.5mm | 30mm | - | - | - | ||
![]() 74LVC1G00GW NXP Semiconductors | 38948 | - | Datasheet | - | - | YES | - | aluminium | Zinc | 5 | - | - | - | black | - | - | - | - | - | - | - | - | - | 700 g | - | grilled | NXP SEMICONDUCTORS | - | - | - | 50 pF | - | anodized | - | for back plate | - | 250min | 500 min | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | 1.8mm | 93% | Yes | - | - | 3.3 V | 42*28*18.5/1000 | - | - | - | - | extruded | - | - | - | e3 | Yes | EAR99 | - | - | XS9 | Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 30 | 5 | R-PDSO-G5 | Not Qualified | 3 | 5.5 V | 1000 Mom max | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 2 | - | 1.1 mm | -55…+85°C | NAND GATE | 0.024 A | 6 ns | - | 10.5 ns | NO | - | universal | - | 1 | - | 9 | 14mm | 1m | 29mm | - | - | - | ||
![]() 74LVC1G07GW NXP Semiconductors | 3000 | - | Datasheet | - | - | YES | - | aluminium | - | 5 | - | - | - | aluminium | - | - | - | - | - | - | - | - | - | 700 g | - | grilled | NXP SEMICONDUCTORS | - | - | - | - | - | raw | - | for back plate | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | 3.6mm | - | Yes | - | - | 1.8 V | - | - | - | - | - | extruded | - | - | - | e3 | Yes | EAR99 | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 1 | OPEN-COLLECTOR | 1.1 mm | - | BUFFER | 0.024 A | - | - | 8.4 ns | NO | - | universal | - | 1 | - | - | 18mm | 2.05 mm | 12mm | - | - | - | ||
![]() 74AHC1G14GW NXP Semiconductors | 600000 | - | Datasheet | - | - | YES | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1,TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 2 V | - | - | - | AHC/VHC/H/U/V | 1 | - | 1.1 mm | - | INVERTER | 0.008 A | 13.5 ns | - | 20.5 ns | YES | - | - | - | 1 | - | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() 74LVC1G14GV NXP Semiconductors | 173 | - | Datasheet | - | Cable mounting | YES | - | - | GF - Nilon-66 (UL94V-0) | 5 | - | - | - | - | - | - | - | - | 1500 (50 Hz, 1 min.) V | - | - | - | - | 2.62 | - | - | NXP SEMICONDUCTORS | - | - | - | 50 pF | SOT753 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | - | Yes | - | - | 1.8 V | - | - | 42*28*23.5/5000 | - | - | - | - | - | - | e3 | Yes | EAR99 | Low voltage power connector, angled Mini-Fit type (socket) | - | - | Tin (Sn) | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | 19.6 mm | unknown | - | 30 | 5 | R-PDSO-G5 | Not Qualified | 6 (2x3) | 5.5 V | 20 mOhm max | AUTOMOTIVE | 1.65 V | 1000 MOhm min | - | - | LVC/LCX/Z | 1 | - | 1.1 mm | -25…+85 °C | INVERTER | 0.024 A | 7 ns | - | 14 ns | YES | - | - | - | 1 | - | - | - | 2.9 mm | 1.5 mm | - | - | - | ||
![]() 74LVC1G86GV NXP Semiconductors | 52 | - | Datasheet | - | - | YES | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | 50 pF | SOT753 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | - | Yes | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | unknown | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 2 | - | 1.1 mm | - | XOR GATE | 0.024 A | 6.5 ns | - | 13 ns | NO | - | - | - | 1 | - | - | - | 2.9 mm | 1.5 mm | - | - | - | ||
![]() 74HC4075DB NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | - | 14 | --- % | - | - | - | - | - | - | - | - | - | - | - | - | 115.00 | - | - | NXP SEMICONDUCTORS | - | - | - | 50 pF | - | - | 600 A | - | 67x67 mm | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP14,.3 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | --- % | Yes | - | - | 5 V | - | - | 39.5*39*26.5/100 | - | - | - | - | - | - | e4 | Yes | - | - | - | AC ammeter | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3 | 0.65 mm | 60.5 mm | compliant | - | 30 | 14 | R-PDSO-G14 | Not Qualified | - | 6 V | - | AUTOMOTIVE | 2 V | - | vertical | - | HC/UH | 3 | - | 2 mm | --- °C | OR GATE | 0.004 A | 30 ns | - | 30 ns | NO | - | - | - | 1 | 1.5 | - | 72 mm | 6.2 mm | 5.3 mm | - | - | - | ||
![]() 74LVC2G04GF/S500 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | - | 6 | - | - | USB angle transition cord | - | - | - | - | - | - | - | - | - | - | - | 26.80 | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | - | - | - | - | - | - | 1.8 V | - | 46*30*30/500 | - | - | - | - | - | - | - | - | - | - | - | USB AM-R - USB BM | - | - | black | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 2 | 0.35 mm | - | unknown | - | - | - | S-PDSO-N6 | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | 500 mm | LVC/LCX/Z | 1 | - | 0.5 mm | - | INVERTER | - | - | - | 9.5 ns | - | - | - | - | - | - | - | - | 1 mm | 1 mm | - | - | - | ||
![]() 74HC1G04GW NXP Semiconductors | 9000 | - | Datasheet | - | - | YES | - | aluminium | - | 5 | - | - | - | aluminium | - | - | - | - | - | - | - | - | - | 700 g | - | U | NXP SEMICONDUCTORS | - | 37mm | - | 50 pF | - | raw | - | for back plate | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88A, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | - | Yes | - | - | 5 V | - | - | - | - | - | extruded | - | - | - | e3 | Yes | EAR99 | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | HC/UH | 1 | - | 1.1 mm | - | INVERTER | 0.002 A | 27 ns | - | 135 ns | NO | - | LED | - | 1 | - | - | 40mm | 2 mm | 1.25 mm | - | - | - | ||
![]() HEF4050BP NXP Semiconductors | 10 | - | Datasheet | - | - | NO | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | 50 pF | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, SOT38-4, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | e4 | Yes | EAR99 | - | - | - | NICKEL PALLADIUM GOLD | - | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 6 | 2.54 mm | - | compliant | - | - | 16 | R-PDIP-T16 | Not Qualified | - | 15 V | - | INDUSTRIAL | 3 V | - | - | - | 4000/14000/40000 | 1 | - | 4.2 mm | - | BUFFER | 0.00035999999999999997 A | 110 ns | - | 110 ns | NO | - | - | - | - | - | - | - | 19.025 mm | 7.62 mm | - | - | - | ||
![]() 74LVC1G00GW-Q100 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | - | - | Yes | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | - | unknown | - | NOT SPECIFIED | 5 | R-PDSO-G5 | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 2 | - | 1.1 mm | - | NAND GATE | - | - | AEC-Q100 | 10.5 ns | - | - | - | - | 1 | - | - | - | 2.05 mm | 1.25 mm | - | - | - | ||
![]() 74AHC1G00GW NXP Semiconductors | 104 | - | Datasheet | - | - | YES | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88A, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 2 V | - | - | - | AHC | 2 | - | 1.1 mm | - | NAND GATE | 0.008 A | 9.5 ns | - | 14.5 ns | NO | - | - | - | 1 | - | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() 74LVC14ADB NXP Semiconductors | 150 | - | Datasheet | - | - | YES | - | - | - | 14 | - | 150mm | - | - | - | - | - | - | - | - | - | 50mm | 119.5mm | 1320 g | - | - | NXP SEMICONDUCTORS | 35mm | 103mm | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | 5.30 MM, PLASTIC, MO-150, SOT-337-1, SSOP-14 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | - | Yes | - | - | 2.7 V | - | - | - | cable chain | - | - | frames openable from inner radius | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 6 | 0.65 mm | - | unknown | - | 30 | 14 | R-PDSO-G14 | Not Qualified | - | 3.6 V | - | AUTOMOTIVE | 1.2 V | - | - | - | LVC/LCX/Z | 1 | - | 2 mm | - | INVERTER | - | 8 ns | - | 10 ns | YES | - | - | - | 1 | - | - | - | 1040mm | 5.3 mm | - | - | - | ||
![]() 74LVC1G07GV NXP Semiconductors | 55123 | - | Datasheet | - | - | YES | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | SOT753 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-74A, SOT-753, SMT-5 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | - | Yes | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | unknown | - | 30 | 5 | R-PDSO-G5 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 1 | OPEN-COLLECTOR | 1.1 mm | - | BUFFER | 0.024 A | - | - | 8.4 ns | NO | - | - | - | 1 | - | - | - | 2.9 mm | 1.5 mm | - | - | - | ||
![]() 74LVC2G34GW-Q100 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOT-363 | - | - | Yes | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.65 mm | - | unknown | - | NOT SPECIFIED | 6 | R-PDSO-G6 | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 1 | - | 1.1 mm | - | BUFFER | - | - | AEC-Q100 | 10.8 ns | - | - | - | - | 1 | - | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() 74LVC2G14GW NXP Semiconductors | 220 | - | Datasheet | - | - | YES | - | - | - | 6 | - | - | - | - | - | - | - | 4 mm | - | - | 4-12 mm | - | - | 685.00 | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-363, SC-88, 6 PIN | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOT-363 | - | - | Yes | - | - | 1.8 V | - | - | 51.5*51.5*41/30 | - | - | - | - | - | coil 100 m | e3 | Yes | - | - | - | Black PET protective braiding | Tin (Sn) | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | compliant | - | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | LVC/LCX/Z | 1 | - | 1.1 mm | - | INVERTER | 0.024 A | - | - | 12 ns | YES | - | - | - | 1 | - | 6.0 mm | - | 2 mm | 1.25 mm | - | 0.5 mm | - |