- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Temperature Coefficient | Resistance | Power Rating | Voltage - Supply | Resistor Type | Number of Circuits | Number of Inputs | Current - Output High, Low | Logic Type | Max Propagation Delay @ V, Max CL | Resistance Tolerance | Current - Quiescent (Max) | Features | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC08PW,118 NXP | 1007 | - | - | - | - | - | 74HC08 | NXP Semiconductors | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 58592 |
| - | Surface Mount | 6-XFDFN | 6-XSON (0.9x1) | 74LVC2G14 | NXP USA Inc. | Bulk | Active | -40°C ~ 125°C | 74LVC | - | - | - | 1.65V ~ 5.5V | - | 2 | 2 | 32mA, 32mA | Inverter | 4.3ns @ 5V, 50pF | - | 4 µA | Schmitt Trigger | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74AHC1G86 | NXP USA Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-XFDFN | 8-XSON (1.35x1) | 74AUP2G86 | NXP USA Inc. | Bulk | Active | -40°C ~ 125°C | 74AUP | - | - | - | 0.8V ~ 3.6V | - | 2 | 2 | 4mA, 4mA | XOR (Exclusive OR) | 7.1ns @ 3.3V, 30pF | - | 500 nA | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 14-VFQFN Exposed Pad | 14-DHVQFN (2.5x3) | 74AHC14 | NXP USA Inc. | Bulk | Active | -40°C ~ 125°C | Automotive, AEC-Q100, 74AHC | - | - | - | 2V ~ 5.5V | - | 6 | 1 | 8mA, 8mA | Inverter | 10.6ns @ 5V, 50pF | - | 2 µA | Schmitt Trigger | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14-SSOP | 74ABT20 | NXP USA Inc. | Tube | Active | -40°C ~ 85°C | 74ABT | 100.0000 ppm/°C | 6.2 kOhm | 0.25 W | 4.5V ~ 5.5V | High Reliability, MIL-PRF-39017 | 2 | 4 | 15mA, 20mA | NAND Gate | 3.9ns @ 5V, 50pF | 2 | 50 µA | - | 7.62 | ||
Tiny WHSL | 100 | - | - | - | - | - | 74AHC1G00 | NXP Semiconductors | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5017 |
| - | Surface Mount | 6-XFDFN | 6-XSON (0.9x1) | 74AUP1G06 | NXP USA Inc. | Bulk | Active | -40°C ~ 125°C | 74AUP | - | - | - | 0.8V ~ 3.6V | - | 1 | 1 | -, 4mA | Inverter | 10.5ns @ 3.3V, 30pF | - | 500 nA | Open Drain | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74AHC1G09 | NXP USA Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT86D,653 NXP | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SO | 74HCT86 | NXP USA Inc. | Bulk | Active | -40°C ~ 125°C | 74HCT | - | - | - | 4.5V ~ 5.5V | - | 4 | 2 | 4mA, 4mA | XOR (Exclusive OR) | 32ns @ 4.5V, 50pF | - | 2 µA | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74LVC3G04 | NXP Semiconductors | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 200000 | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | 74AUP2G04 | NXP USA Inc. | Bulk | Active | -40°C ~ 125°C | 74AUP | - | - | - | 0.8V ~ 3.6V | - | 2 | 2 | 4mA, 4mA | Inverter | 5.4ns @ 3.3V, 30pF | - | 500 nA | - | - | ||
![]() 74LV08DB,112 NXP | In Stock | - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14-SSOP | 74LV08 | NXP USA Inc. | Tube | Active | -40°C ~ 125°C | 74LV | - | - | - | 1V ~ 5.5V | - | 4 | 2 | 12mA, 12mA | AND Gate | 14ns @ 5V, 50pF | - | 40 µA | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 14-VFQFN Exposed Pad | 14-DHVQFN (2.5x3) | 74VHC32 | NXP USA Inc. | Bulk | Active | -40°C ~ 125°C | 74VHC | - | - | - | 2V ~ 5.5V | - | 4 | 2 | 8mA, 8mA | OR Gate | 7.5ns @ 5V, 50pF | - | 2 µA | - | - | ||
Tiny WHSL | 6730 |
| - | Surface Mount | 6-XFDFN | 6-XSON, SOT891 (1x1) | 74AUP1G11 | NXP USA Inc. | Bulk | Active | -40°C ~ 125°C | 74AUP | - | - | - | 0.8V ~ 3.6V | - | 1 | 3 | 4mA, 4mA | AND Gate | 6.1ns @ 3.3V, 30pF | - | 500 nA | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74AHCT14 | NXP Semiconductors | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC30DB,118 NXP | 3230 |
| - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14-SSOP | 74HC30 | NXP USA Inc. | Bulk | Active | -40°C ~ 125°C | 74HC | - | - | - | 2V ~ 6V | - | 1 | 8 | 5.2mA, 5.2mA | NAND Gate | 22ns @ 6V, 50pF | - | 2 µA | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74AHC3G14 | NXP Semiconductors | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74LVC1G332 | NXP Semiconductors | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 74AHC14 | NXP Semiconductors | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - |