- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Surface Mount | Number of pins | Material | Housing material | Housing Material | Body material | Number of Terminals | (Select First, Then Apply Filters) Compatible Series | Application area | Backlight voltage | Cable Section | Colour | Completeness | Connector | Connector pinout layout | Contacts pitch | Diameter after shrinkage | Diameter before shrinkage | Diameter of the protected wire (cable) | Dielectric strength | Electrical mounting | Expansion range | Gross weight | Gross Weight | Head and button shape | Heatsink shape | Ihs Manufacturer | Impact resistance | Indicator type | Individual hole manufacture | Kind of connector | LED operating life | Length of fingers | Lid fastening | Load Capacitance (CL) | Manufacturer Package Code | Material finishing | Maximum voltage | Mounting | Mounting diameter | Mounting flanges | Number of fingers | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Packaging size/quantity | Part Life Cycle Code | Part Package Code | Plate thickness | Protection class | Protection level | Relative humidity | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Switching cycles (electrical) | Switching scheme | Transport packaging size/quantity | Transport Packaging Size/Quantity | Type of connector | Type of heatsink | Weight gross | Operating temperature | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Number of Positions | Terminal Finish | Color | HTS Code | Pitch | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Insulation Height | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Actuator Type | Lead length | Working Voltage | Panel Cutout Dimensions | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Contact Tail Length | Number of Levels | Illumination | Contact Mating Finish | Switch type | Family | Number of Inputs | Output Characteristics | Positions Per Level | Seated Height-Max | Header Orientation | Shelf Life Start | Operating temperature range | Operating Temperature Range | Rated current | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Shrink Temperature | Quantity | Translation | Requires | Rated voltage | 2nd Connector Number of Positions Loaded | Profile | Saturation Current | Contacts | Backlight color | Shrink Ratio | Diameter | Height | Length | Width | Plating thickness | Wall thickness | Material Flammability Rating | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC1G32GX NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVSON | 0.80 X 0.80 MM, 0.35 MM HEIGHT, PLASTIC, SOT-1226, X2SON-5 | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | - | Transferred | SON | - | - | - | - | Yes | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.48 mm | - | - | unknown | - | NOT SPECIFIED | 5 | - | S-PDSO-N5 | - | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | LVC/LCX/Z | 2 | - | - | 0.35 mm | - | - | - | - | - | OR GATE | - | - | - | 10.5 ns | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.8 mm | 0.8 mm | - | - | - | - | ||
![]() 74AHCT1G32GW NXP Semiconductors | 33500 | - | Datasheet | - | - | YES | - | aluminium | - | - | - | 5 | - | - | - | - | aluminium | - | - | - | - | - | - | - | - | - | - | 700 g | - | - | grilled | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | raw | - | for back plate | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, MO-203, SOT353-1, SC-88A, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | TSSOT | 11.5mm | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | extruded | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | - | compliant | - | 30 | 5 | - | R-PDSO-G5 | Not Qualified | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | - | - | - | AHCT/VHCT/VT | 2 | - | - | 1.1 mm | - | - | - | - | - | OR GATE | 0.008 A | 10 ns | - | 10 ns | NO | - | - | - | - | - | universal | - | 1 | - | - | - | - | 67.5mm | 2.05 mm | 1.25 mm | - | - | - | - | ||
![]() 74AHC1G09GW NXP Semiconductors | 3000 | - | Datasheet | - | - | YES | - | - | - | - | anodized aluminum | 5 | - | general | - | - | - | ribbed composite body; two end panels; fastening kit | - | - | - | - | - | - | - | - | - | - | 121.10 | - | - | NXP SEMICONDUCTORS | yes | - | yes | - | - | - | 2x4 screws | 50 pF | - | - | - | - | - | none | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT-353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | 42*28*18.5/56 | Transferred | TSSOT | - | - | IP52-53 | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | Chassis for instrumentation from aluminum profile | - | Tin (Sn) | silver | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | 100 (body) mm | - | compliant | - | 30 | 5 | - | R-PDSO-G5 | Not Qualified | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 2 V | - | - | - | - | - | - | AHC/VHC/H/U/V | 2 | OPEN-DRAIN | - | 1.1 mm | - | - | - | - | - | AND GATE | 0.008 A | 8.5 ns | - | 12.5 ns | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | 26 mm | 2.05 mm | 76 mm | - | - | - | - | ||
![]() 74HC02D NXP Semiconductors | 5000 | - | Datasheet | - | - | YES | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 500VAC | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 50 pF | - | - | 220 VAC or 24 VDC | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | - | Transferred | SOIC | - | - | - | - | Yes | - | - | 5 V | - | normally closed (NC) | 60*18*12/1000 | - | - | - | 2.63 | 80±5 | - | - | - | e4 | Yes | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | BULK | DUAL | GULL WING | 260 | 4 | 1.27 mm | - | - | unknown | - | 30 | 14 | - | R-PDSO-G14 | Not Qualified | - | 14 mm | - | - | 6 V | - | AUTOMOTIVE | 2 V | ≥100 MOhm | - | - | - | - | - | HC/UH | 2 | - | - | 1.75 mm | - | - | - | - | 2.5 A | NOR GATE | 0.004 A | 27 ns | - | 27 ns | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | body 15.6 mm, leads 14 mm | 8.65 mm | 3.9 mm | - | - | - | - | ||
![]() 74LVC1G08GM NXP Semiconductors | 10000 | - | Datasheet | - | - | YES | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | 1 X 1.45 MM, 0.50 MM HEIGHT, 0.50 MM PITCH, PLASTIC, MO-252, SOT-886, SON-6 | SOLCC6,.04,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | - | Transferred | SON | - | - | - | - | Yes | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | TR | DUAL | NO LEAD | 260 | 1 | 0.5 mm | - | - | compliant | - | 30 | 6 | - | R-PDSO-N6 | Not Qualified | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | LVC/LCX/Z | 2 | - | - | 0.5 mm | - | - | - | - | - | AND GATE | 0.024 A | 6 ns | - | 10.5 ns | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1.45 mm | 1 mm | - | - | - | - | ||
![]() 74LVC1G17GV NXP Semiconductors | 7040 | - | Datasheet | - | Through Hole | YES | - | - | - | Liquid Crystal Polymer (LCP) | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 50 pF | SOT753 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | SC-74A | - | - | - | - | Yes | - | - | 3 V | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Bulk | COMBICON PC | e3 | Yes | Active | EAR99 | Header, Blade Pins, Shrouded (4 Side) | 4 | Tin (Sn) | Black | 8542.39.00.01 | 0.250" (6.35mm) | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | 0.402" (10.20mm) | compliant | - | 30 | 5 | Solder | R-PDSO-G5 | Not Qualified | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | 0.102" (2.60mm) | 1 | - | Tin | - | LVC/LCX/Z | 1 | - | 4 | 1.1 mm | 90°, Right Angle | 24A | - | - | - | BUFFER | 0.024 A | 7 ns | - | 14 ns | YES | - | - | 800 V | - | - | - | Copper Alloy | 1 | - | - | - | - | - | 2.9 mm | 1.5 mm | - | - | UL94 V-0 | - | ||
![]() 74LVC1G04GW-Q100 NXP Semiconductors | 16847 | - | Datasheet | - | - | YES | - | - | - | - | - | 5 | har-stop, 22.3mm | - | - | 10-15 mm2 | - | - | - | - | - | D1 - 15/ d1 - 4x5 mm | D - 35 / d - 4x14 mm | - | - | - | - | - | 30.10 | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | L1 = 49 +/- 5 mm | - | - | - | - | - | - | - | - | 4 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SOT353-1, SC-88A, TSSOP-5 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | TSSOT | - | - | - | - | Yes | - | - | 3.3 V | - | - | - | 80*96*27/1000 | - | - | - | - | - | Bulk | har-stop | e3 | - | Active | - | Heat shrink glove from TPI series with adhesive layer | - | Tin (Sn) | Black | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | (L) - 139 mm | - | unknown | - | NOT SPECIFIED | 5 | - | R-PDSO-G5 | - | E-Stop, Round | - | 1000 V | 22.3mm (Round) | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | Non-Illuminated | - | - | LVC/LCX/Z | 1 | - | - | 1.1 mm | - | - | - | -40...+90 °C | - | INVERTER | - | - | AEC-Q100 | 9.5 ns | - | 90...130 °C | fingers - 4 with length 49 ± 5 mm | - | Contact Block(s) | - | - | - | 1 | - | - | 2:1 | after shrinkage (D1) - 15; (d1) - 4x5 mm | - | L = 135 +/- 5 mm | 1.25 mm | - | - | - | - | ||
![]() 74AUP1G08GX NXP Semiconductors | 3540 | - | Datasheet | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | - | Transferred | SON | - | - | - | - | Yes | - | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.48 mm | - | - | unknown | - | NOT SPECIFIED | 5 | - | S-PDSO-N5 | - | - | - | - | - | 3.6 V | - | AUTOMOTIVE | 0.8 V | - | - | - | - | - | - | AUP/ULP/V | 2 | - | - | 0.35 mm | - | - | - | - | - | AND GATE | - | - | - | 24 ns | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.8 mm | 0.8 mm | - | - | - | - | ||
![]() 74HC2G08DP-Q100 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 3 MM, PLASTIC, SOT505-2, TSSOP-8 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | SOIC | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 2 | 0.65 mm | - | - | unknown | - | - | 8 | - | S-PDSO-G8 | - | - | - | - | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | - | - | - | HC/UH | 2 | - | - | 1.1 mm | - | - | - | - | - | AND GATE | - | - | AEC-Q100 | 110 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() 74HCT1G14GW NXP Semiconductors | 18750 | - | Datasheet | - | - | YES | - | - | nickel-plated brass | - | - | 5 | - | - | 12 V | - | - | - | - | - | - | - | - | - | 2000 (50 Hz / 1 min) V | - | - | 14.00 | - | flat ring and button | - | NXP SEMICONDUCTORS | - | ring | - | - | ≥40000 hours | - | - | 50 pF | - | - | - | - | 16 mm | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88A, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | SOIC | - | IP65 | - | 45...85 % | Yes | - | - | 5 V | ≥50000 | ON-(ON) non-locking | 62*27.5*28/150 | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | - | compliant | - | 30 | 5 | - | R-PDSO-G5 | Not Qualified | - | - | - | - | 5.5 V | ≤50 mΩ | AUTOMOTIVE | 4.5 V | ≥1000 MΩ | - | - | - | - | Vandal-resistant button series LAS2-GQPF with backlight | HCT | 1 | - | - | 1.1 mm | - | - | -25…+55 °C | - | 3 A | INVERTER | 0.002 A | 51 ns | - | 51 ns | YES | - | - | - | - | 250 V | - | - | 1 | 3Pin+2Pin | blue | - | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() 74AHCT1G08GV NXP Semiconductors | 2254 | - | Datasheet | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | SOT753 | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-74A, SOT-753, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | SC-74A | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | - | unknown | - | 30 | 5 | - | R-PDSO-G5 | Not Qualified | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | - | - | - | HCT | 2 | - | - | 1.1 mm | - | - | - | - | - | AND GATE | 0.008 A | 10.5 ns | - | 10.5 ns | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.9 mm | 1.5 mm | - | - | - | - | ||
![]() 74LVC2G17GW NXP Semiconductors | 8867 | - | Datasheet | - | - | YES | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | 8-20 mm | 1003.57 | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88, SOT-363, SMT-6 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | SOT-363 | - | - | - | - | Yes | - | - | 1.8 V | - | - | 49*34*49/22 | - | - | - | - | - | - | coil 100 m | - | e3 | Yes | - | - | Black PET protective braided sleeving | - | Tin (Sn) | - | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | - | compliant | - | 30 | 6 | - | R-PDSO-G6 | Not Qualified | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | LVC/LCX/Z | 1 | - | - | 1.1 mm | - | - | - | - | - | BUFFER | 0.024 A | 7.1 ns | - | 13.1 ns | YES | - | - | - | - | - | - | - | 1 | - | - | - | 12.0 mm | - | 2 mm | 1.25 mm | - | 0.5 mm | - | - | ||
![]() 74LVC00ABQ-Q100 NXP Semiconductors | In Stock | - | Datasheet | gold-plated | - | YES | 66 | - | - | - | - | 14 | - | - | - | - | - | - | socket | 2x33 | 2.54mm | - | - | - | - | THT | - | 6.04 g | - | - | - | NXP SEMICONDUCTORS | - | - | - | female | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | 2.50 X 3 MM, 0.85 MM HEIGHT, PLASTIC, MO-241, SOT762-1, DHVQFN-14 | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Transferred | QFN | - | - | - | - | Yes | 2.54mm | straight | 3.3 V | - | - | - | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | NOT SPECIFIED | 4 | 0.5 mm | - | - | unknown | 1.5A | NOT SPECIFIED | 14 | - | R-PQCC-N14 | - | - | - | - | - | 3.6 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | LVC/LCX/Z | 2 | - | - | 1 mm | - | - | - | - | - | NAND GATE | - | - | AEC-Q100 | 9.7 ns | - | - | - | - | - | 60V | - | beryllium copper | 1 | - | - | - | - | - | 3 mm | 2.5 mm | 0.75µm | - | - | UL94V-0 | ||
![]() 74LVC1G332GW-Q100 NXP Semiconductors | In Stock | - | Datasheet | gold-plated | - | YES | 38 | - | - | - | - | 6 | - | - | - | - | - | - | socket | 2x19 | 2.54mm | - | - | - | - | THT | - | 3.48 g | - | - | - | NXP SEMICONDUCTORS | - | - | - | female | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | - | - | - | - | - | - | 2.54mm | straight | 1.8 V | - | - | - | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | - | unknown | 1.5A | - | - | - | R-PDSO-G6 | - | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | LVC/LCX/Z | 3 | - | - | 1.1 mm | - | - | - | - | - | OR GATE | - | - | AEC-Q100 | 21.5 ns | - | - | - | - | - | 60V | - | beryllium copper | - | - | - | - | - | - | 2 mm | 1.25 mm | 0.75µm | - | - | UL94V-0 | ||
![]() 74HC1G32GW NXP Semiconductors | 3000 | - | Datasheet | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SOT-353, SC-88A, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | TSSOT | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | - | compliant | - | 30 | 5 | - | R-PDSO-G5 | Not Qualified | - | - | - | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | - | - | - | HC/UH | 2 | - | - | 1.1 mm | - | - | - | - | - | OR GATE | 0.002 A | 27 ns | - | 135 ns | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.05 mm | 1.25 mm | - | - | - | - | ||
![]() 74HC10D NXP Semiconductors | 1071 | - | Datasheet | - | - | YES | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | - | Transferred | SOIC | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 3 | 1.27 mm | - | - | unknown | - | 30 | 14 | - | R-PDSO-G14 | Not Qualified | - | - | - | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | - | - | - | HC/UH | 3 | - | - | 1.75 mm | - | - | - | - | - | NAND GATE | 0.004 A | 29 ns | - | 29 ns | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | ||
![]() SN54LS86J NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-14 | - | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 4 | - | - | - | unknown | - | - | - | - | R-CDIP-T14 | - | - | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | - | - | LS | 2 | - | - | - | - | - | - | - | - | XOR GATE | - | - | - | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT14PW NXP Semiconductors | 239 | - | Datasheet | - | - | YES | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | TSSOP | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | TUBE | DUAL | GULL WING | 260 | 6 | 0.65 mm | - | - | unknown | - | 30 | 14 | - | R-PDSO-G14 | Not Qualified | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | - | - | - | HCT | 1 | - | - | 1.1 mm | - | - | - | - | - | INVERTER | 0.004 A | 51 ns | - | 51 ns | YES | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5 mm | 4.4 mm | - | - | - | - | ||
![]() 74AHCT1G08GW NXP Semiconductors | 1492 | - | Datasheet | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT-353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | TSSOT | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | - | compliant | - | 30 | 5 | - | R-PDSO-G5 | Not Qualified | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | - | - | - | HCT | 2 | - | - | 1.1 mm | - | - | - | - | - | AND GATE | 0.008 A | 10.5 ns | - | 10.5 ns | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.05 mm | 1.25 mm | - | - | - | - | ||
![]() 74HC1G04GV NXP Semiconductors | 100 | - | Datasheet | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | SOIC | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | - | unknown | - | 30 | 5 | - | R-PDSO-G5 | Not Qualified | - | - | - | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | - | - | - | HC/UH | 1 | - | - | 1.1 mm | - | - | - | - | - | INVERTER | 0.002 A | 27 ns | - | 135 ns | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.9 mm | 1.5 mm | - | - | - | - |