- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Datasheets | ECCN | Logic Level-High | Logic Level-Low | Mfr | Online Catalog | Package | PCN Assembly/Origin | PCN Packaging | Product Status | Product Training Modules | RoHS | Standard Package | Operating Temperature | Packaging | Series | Voltage - Supply | Number of Circuits | Family | Number of Inputs | Current - Output High, Low | Logic Type | Max Propagation Delay @ V, Max CL | Current - Quiescent (Max) | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AUP2G132GF,115 NXP USA Inc. | In Stock | - | - | Surface Mount | 8-XFDFN | 8-XSON, SOT1089 (1.35x1) | 74AUP2G132 | - | ECL99 | 0.6 V ~ 2.29 V | 0.1 V ~ 0.88 V | NXP Semiconductors | 74AUP | Bulk | Wafer Fab Site Addition 01/Nov/2014 | Date Code Extended 18/Jul/2013 Lighter Reels 02/Jan/2014 | Active | - | - | 1 | -40°C ~ 125°C | - | 74AUP | 0.8 V ~ 3.6 V | 2 | Logic - Gates and Inverters | 2 | 4mA, 4mA | NAND Gate | 7.8ns @ 3.3V, 30pF | 0.5μA | Schmitt Trigger | ||
![]() 74HCT32PW,112 NXP USA Inc. | In Stock | - | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | 74HCT32 | - | - | 2V | 0.8V | NXP USA Inc. | - | Bulk;Bulk; | - | - | Active | Logic Packages | - | 96 | -40°C ~ 125°C | Tube | 74HCT | 4.5 V ~ 5.5 V | 4 | Logic - Gates and Inverters | 2 | 4mA, 4mA | OR Gate | 24ns @ 4.5V, 50pF | 2μA | - | ||
![]() 74AHCT14D,112 NXP USA Inc. | In Stock | - | - | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74AHCT14 | - | - | 1.9 V ~ 2.1 V | 0.5 V ~ 0.6 V | NXP Semiconductors | 74AHCT | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 57 | -40掳C ~ 125掳C | Tube | 74AHCT | 4.5 V ~ 5.5 V | 6 | Logic - Gates and Inverters | 6 | 8mA, 8mA | Inverter | 8ns @ 5V, 50pF | 2碌A | Schmitt Trigger | ||
![]() 74HCT04D,652 NXP USA Inc. | In Stock | - | - | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74HCT04 | - | - | 2V | 0.8V | NXP Semiconductors | 74HCT | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 57 | -40°C ~ 125°C | Tube | 74HCT | 4.5 V ~ 5.5 V | 6 | Logic - Gates and Inverters | 6 | 4mA, 4mA | Inverter | 19ns @ 4.5V, 50pF | 2μA | - | ||
![]() 74AUP2G32GD,125 NXP USA Inc. | 252019 |
| - | Surface Mount | 8-XFDFN | 8-XSON, SOT996-2 (2x3) | 74AUP2G32 | - | - | 1.6 V ~ 2 V | 0.7 V ~ 0.9 V | NXP USA Inc. | 74AUP | Bulk | - | Date Code Extended 18/Jul/2013 | Active | - | Lead free / RoHS Compliant | - | -40°C ~ 125°C | - | 74AUP | 0.8 V ~ 3.6 V | 2 | Logic - Gates and Inverters | 2 | 4mA, 4mA | OR Gate | 6.4ns @ 3.3V, 30pF | 0.5μA | - | ||
![]() 74LVT08D,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74LVT0 | - | - | 2V | 0.8V | NXP USA Inc. | 74LVT | Bulk | ICN6 to ICN8 Transfer 02/Oct/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages Bus-Hold Feature | Lead free / RoHS Compliant | 57 | -40°C ~ 85°C | Tube | 74LVT | 2.7 V ~ 3.6 V | 4 | Logic - Gates and Inverters | 2 | 20mA, 32mA | AND Gate | 3.4ns @ 3.3V, 50pF | - | - | ||
![]() 74HC10D,652 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74HC10 | - | - | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | NXP Semiconductors | 74HC | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 57 | -40°C ~ 125°C | Tube | 74HC | 2 V ~ 6 V | 3 | Logic - Gates and Inverters | 3 | 5.2mA, 5.2mA | NAND Gate | 16ns @ 6V, 50pF | 2μA | - | ||
![]() 74LVC04APW,112 NXP USA Inc. | 14400 | - | - | - | - | - | 74LVC04 | 74LVC04A | - | - | - | NXP Semiconductors | 74LVC | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | - | - | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() 74AUP2G86GD,125 NXP USA Inc. | 370057 |
| - | Surface Mount | 8-XFDFN | 8-XSON (2x3) | 74AUP2G86 | - | - | - | - | NXP USA Inc. | - | Bulk | - | - | Active | - | Lead free / RoHS Compliant | - | -40°C ~ 125°C | - | 74AUP | 0.8V ~ 3.6V | 2 | - | 2 | 4mA, 4mA | XOR (Exclusive OR) | 7.1ns @ 3.3V, 30pF | 500 nA | - | ||
![]() 74LVT14DB,112 NXP USA Inc. | 509 |
| - | Surface Mount | 14-SSOP (0.209", 5.30mm Width) | 14-SSOP | 74LVT14 | - | - | 2V | 0.8V | NXP Semiconductors | 74LVT | Bulk | ICN6 to ICN8 Transfer 02/Oct/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages Bus-Hold Feature | Lead free / RoHS Compliant | 78 | -40掳C ~ 85掳C | Tube | 74LVT | 2.7 V ~ 3.6 V | 6 | Logic - Gates and Inverters | 6 | 20mA, 32mA | Inverter | 3.8ns @ 3.3V, 50pF | - | Schmitt Trigger | ||
![]() 74AHC30PW,112 NXP USA Inc. | In Stock | - | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | 74AHC30 | - | - | 1.5 V ~ 3.85 V | 0.5 V ~ 1.65 V | NXP Semiconductors | 74AHC | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 96 | -40°C ~ 125°C | Tube | 74AHC | 2 V ~ 5.5 V | 1 | Logic - Gates and Inverters | 8 | 8mA, 8mA | NAND Gate | 8ns @ 5V, 50pF | 2μA | - | ||
![]() 74HC30D,652 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74HC30 | - | - | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | NXP USA Inc. | 74HC | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 57 | -40掳C ~ 125掳C | Tube | 74HC | 2 V ~ 6 V | 1 | Logic - Gates and Inverters | 8 | 5.2mA, 5.2mA | NAND Gate | 22ns @ 6V, 50pF | 2碌A | - | ||
![]() 74HCT2G02GD,125 NXP USA Inc. | 49679 |
| - | Surface Mount | 8-XFDFN | 8-XSON, SOT996-2 (2x3) | 74HCT2G02 | - | - | 2V | 0.8V | NXP USA Inc. | 74HCT | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | - | Lead free / RoHS Compliant | 3,000 | -40掳C ~ 125掳C | Tape & Reel (TR) | 74HCT | 4.5 V ~ 5.5 V | 2 | Logic - Gates and Inverters | 2 | 4mA, 4mA | NOR Gate | 12ns @ 4.5V, 50pF | 20碌A | - | ||
![]() HEF4011BT,652 NXP USA Inc. | In Stock | - | - | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | HEF40 | - | - | 3.5 V ~ 11 V | 1.5 V ~ 4 V | NXP USA Inc. | 4000B | Bulk | PM45 from ICN6 to ICN8 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 57 | -40°C ~ 125°C | Tube | 4000B | 3 V ~ 15 V | 4 | Logic - Gates and Inverters | 2 | 3.4mA, 3.4mA | NAND Gate | 35ns @ 15V, 50pF | 1μA | - | ||
![]() 74HC86D,652 NXP USA Inc. | 150 | - | Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74HC86 | - | - | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | NXP Semiconductors | 74HC | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | - | -40°C ~ 125°C | Tube | 74HC | 2 V ~ 6 V | 4 | Logic - Gates and Inverters | 2 | 5.2mA, 5.2mA | XOR (Exclusive OR) | 20ns @ 6V, 50pF | 2μA | - | ||
![]() 74HC11D,652 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74HC11 | - | - | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | NXP USA Inc. | 74HC | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | - | -40°C ~ 125°C | Tube | 74HC | 2 V ~ 6 V | 3 | Logic - Gates and Inverters | 3 | 5.2mA, 5.2mA | AND Gate | 17ns @ 6V, 50pF | 2μA | - | ||
![]() 74HC27PW,112 NXP USA Inc. | In Stock | - | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | 74HC27 | - | - | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | NXP Semiconductors | 74HC | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 96 | -40°C ~ 125°C | Tube | 74HC | 2 V ~ 6 V | 3 | Logic - Gates and Inverters | 3 | 5.2mA, 5.2mA | NOR Gate | 15ns @ 6V, 50pF | 2μA | - | ||
![]() 74HCT04PW,112 NXP USA Inc. | In Stock | - | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | 74HCT04 | - | - | 2V | 0.8V | NXP USA Inc. | 74HCT | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 96 | -40°C ~ 125°C | Tube | 74HCT | 4.5 V ~ 5.5 V | 6 | Logic - Gates and Inverters | 6 | 4mA, 4mA | Inverter | 19ns @ 4.5V, 50pF | 2μA | - | ||
![]() 74HC4002D,652 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74HC4002 | - | - | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | NXP USA Inc. | 74HC | Bulk | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | Active | Logic Packages | Lead free / RoHS Compliant | 57 | -40°C ~ 125°C | Tube | 74HC | 2 V ~ 6 V | 2 | Logic - Gates and Inverters | 4 | 5.2mA, 5.2mA | NOR Gate | 17ns @ 6V, 50pF | 2μA | - | ||
![]() 74ALVC04D,112 NXP USA Inc. | In Stock | - | - | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74ALVC04 | - | - | 1.7 V ~ 2 V | 0.7 V ~ 0.8 V | NXP Semiconductors | - | Bulk | - | - | Active | Logic Packages | - | 57 | -40°C ~ 85°C | Tube | 74ALVC | 1.65 V ~ 3.6 V | 6 | Logic - Gates and Inverters | 6 | 24mA, 24mA | Inverter | 2ns @ 3.3V, 50pF | 20μA | - |