- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Propagation Delay | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Source Url Status Check Date | Features | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ABT00N NXP USA Inc. | In Stock | - | - | - | - | NO | - | 14 | PHILIPS SEMICONDUCTORS | - | - | - | Philips Semiconductors | 74ABT00N | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | 4.1 ns | - | 5.77 | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Gates | - | - | - | DUAL | THROUGH-HOLE | - | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T14 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.02 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT32N NXP USA Inc. | In Stock | - | - | - | - | NO | - | 14 | PHILIPS SEMICONDUCTORS | - | - | - | Philips Semiconductors | 74ABT32N | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | 3.8 ns | - | 5.76 | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Gates | - | - | - | DUAL | THROUGH-HOLE | - | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T14 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | OR GATE | 0.02 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT02D,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1998 | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | 74ABT02 | 14 | - | Not Qualified | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | ABT | 2 | - | - | NOR Gate | - | - | - | 3.7ns @ 5V, 50pF | - | - | - | - | NO | 0.05mA | 50μA | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | - | ||
![]() 74LVC1G14GW NXP USA Inc. | 4000 | - | - | - | - | YES | - | 5 | NEXPERIA | - | - | - | Nexperia | 74LVC1G14GW | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-5 | TSSOP5,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | 14 ns | - | 5.04 | - | Yes | Single Schmitt-trigger inverter | 1.8 V | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | - | 1 | - | 0.65 mm | compliant | - | - | - | R-PDSO-G5 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | LVC/LCX/Z | 1 | - | 1.1 mm | - | INVERTER | - | - | - | - | - | 14 ns | - | YES | 0.004 mA | - | - | - | - | 2.05 mm | 1.25 mm | - | - | ||
![]() 74LVT00DB-T NXP USA Inc. | In Stock | - | - | - | - | YES | 14 | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | 74LVT00DB-T | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | PLASTIC, SOT-337, SSOP-14 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | 4.1 ns | 30 | 5.76 | Compliant | Yes | - | 3.3 V | - | - | - | - | e4 | - | - | - | - | - | NICKEL PALLADIUM GOLD | 85 °C | 8542.39.00.01 | Gates | TAPE AND REEL | BICMOS | - | DUAL | GULL WING | 260 | 4 | - | 0.65 mm | unknown | - | - | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | 3.3 V | INDUSTRIAL | 2.7 V | - | 3.6 V | 2.7 V | - | 2.7 ns | LVT | 2 | - | 2 mm | - | NAND GATE | 0.032 A | 4 | - | - | -20 mA | 3.9 ns | 32 mA | NO | 2 mA | - | 2013-06-14 00:00:00 | - | - | 6.2 mm | 5.3 mm | - | Lead Free | ||
![]() 74HC08D-T NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | 74HC08D-T | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 23 ns | - | 8.53 | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | - | - | - | 1.27 mm | unknown | - | - | - | R-PDSO-G14 | Not Qualified | - | 2/6 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.004 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74HC27N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2007 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | 2V~6V | DUAL | - | 260 | 3 | 5V | 2.54mm | - | 30 | 74HC27 | 14 | R-PDIP-T14 | Not Qualified | 6V | 2/6V | - | 2V | 3 | - | - | 50pF | - | HC/UH | 3 | - | - | NOR Gate | - | 0.004 A | - | 15ns @ 6V, 50pF | - | - | 27 ns | - | NO | - | 2μA | - | - | 4.2mm | 19.025mm | 7.62mm | ROHS3 Compliant | - | ||
![]() I74F86D,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | 30 | 74F86 | 14 | - | Not Qualified | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | F/FAST | 2 | - | - | XOR (Exclusive OR) | - | - | - | 7ns @ 5V, 50pF | 10 ns | - | 8 ns | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | - | ||
![]() 74HC03D-T NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | 74HC03D-T | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 24 ns | - | 5.75 | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | - | - | - | 1.27 mm | unknown | - | - | - | R-PDSO-G14 | Not Qualified | - | 2/6 V | INDUSTRIAL | - | - | - | - | - | - | - | - | OPEN-DRAIN | - | - | NAND GATE | 0.004 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() N74F11N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 3 | 5V | 2.54mm | - | 30 | 74F11 | 14 | R-PDIP-T14 | Not Qualified | 5.5V | 5V | - | 4.5V | 3 | - | - | 50pF | - | F/FAST | 3 | - | - | AND Gate | - | 0.02 A | - | 5.6ns @ 5V, 50pF | 6.6 ns | - | 6.6 ns | - | NO | 9.7mA | - | - | - | 4.2mm | 19.025mm | 7.62mm | ROHS3 Compliant | - | ||
![]() I74F3037D NXP USA Inc. | In Stock | - | - | - | - | YES | - | 16 | PHILIPS SEMICONDUCTORS | - | - | - | Philips Semiconductors | I74F3037D | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 5.5 ns | - | 5.76 | - | Yes | - | 5 V | - | - | - | - | e4 | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | - | TTL | - | DUAL | GULL WING | - | - | - | 1.27 mm | unknown | - | - | - | R-PDSO-G16 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.16 A | - | - | - | - | - | - | NO | 40 mA | - | - | - | - | - | - | - | - | ||
![]() 74HC11D-T NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | 74HC11D-T | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 25 ns | - | 8.01 | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | - | - | - | 1.27 mm | unknown | - | - | - | R-PDSO-G14 | Not Qualified | - | 2/6 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.004 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT03PW NXP USA Inc. | 16588 | - | - | - | - | YES | - | 14 | NEXPERIA | - | - | - | Nexperia | 74HCT03PW | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 30 | 5.07 | - | Yes | - | 5 V | - | - | - | - | e4 | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 4 | - | 0.65 mm | compliant | - | - | - | R-PDSO-G14 | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | - | - | HCT | 2 | OPEN-DRAIN | 1.1 mm | - | NAND GATE | - | - | - | - | - | 36 ns | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() N74F30N,602 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74F30 | 14 | - | Not Qualified | 5.5V | 5V | - | 4.5V | 1 | - | - | 50pF | - | F/FAST | 8 | - | - | NAND Gate | - | 0.02 A | - | 5ns @ 5V, 50pF | 5.5 ns | - | 5.5 ns | - | NO | 4mA | - | - | - | 4.2mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() 74HCT14D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT14 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Inverter | - | - | - | 34ns @ 4.5V, 50pF | - | - | - | - | - | - | 2μA | - | Schmitt Trigger | - | - | - | ROHS3 Compliant | - | ||
![]() HEF4069UBT/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4069 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Inverter | - | - | - | 25ns @ 15V, 50pF | - | - | - | - | - | - | 1μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC04APW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 1.08V ~ 2V | 0.12V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | 74LVC04 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Inverter | - | - | - | 4.5ns @ 3.3V, 50pF | - | - | - | - | - | - | 10μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEC4069UBT,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | TAPE AND REEL | - | 3V~15V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 30 | 4069 | 14 | R-PDSO-G14 | Not Qualified | - | 5/15V | - | - | 6 | - | - | 50pF | - | 4000/14000/40000 | 1 | - | - | Inverter | - | - | - | 25ns @ 15V, 50pF | 90 ns | - | 90 ns | - | NO | - | 1μA | - | - | 1.75mm | - | 3.9mm | ROHS3 Compliant | - | ||
![]() N74F38D-Q100J NXP USA Inc. | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F38 | 14 | - | - | - | - | - | - | 4 | - | - | - | - | - | 2 | - | - | NAND Gate | - | - | - | 12.5ns @ 5V, 50pF | - | - | - | - | - | - | 7mA | - | Open Collector | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT32N,652 NXP USA Inc. | 12000 | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2010 | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT32 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 2 | - | - | OR Gate | - | - | - | 24ns @ 4.5V, 50pF | - | - | - | - | - | - | 2μA | - | - | - | - | - | ROHS3 Compliant | - |