- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Family | Logic Function | Number of Inputs | Output Characteristics | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Source Url Status Check Date | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVU04DB,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 1V ~ 2.4V | 0.2V ~ 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVU | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | 1V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | 30 | 74LVU04 | 14 | R-PDSO-G14 | - | Not Qualified | - | 5.5V | 3.3V | - | 1V | 6 | - | - | 50pF | - | - | - | LV/LV-A/LVX/H | - | 1 | - | - | Inverter | - | - | - | - | 7ns @ 3.3V, 50pF | 10 ns | - | 17 ns | - | - | NO | - | 40μA | - | 2mm | - | 5.3mm | - | ROHS3 Compliant | - | ||
![]() N74F10D,602 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | 30 | 74F10 | 14 | R-PDSO-G14 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | 3 | - | - | 50pF | - | - | - | F/FAST | - | 3 | - | - | NAND Gate | - | - | 0.02 A | - | 5ns @ 5V, 50pF | 6 ns | - | 6 ns | - | - | NO | 7.7mA | - | - | 1.75mm | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() 74HCT30DB NXP USA Inc. | In Stock | - | - | - | - | - | YES | - | - | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | 74HCT30DB | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | 42 ns | 30 | 5.28 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | unknown | - | - | - | R-PDSO-G14 | - | Not Qualified | - | 5.5 V | 5 V | AUTOMOTIVE | 4.5 V | - | - | - | - | - | - | - | HCT | - | 8 | - | 2 mm | - | - | NAND GATE | 0.004 A | - | - | - | - | 42 ns | - | - | NO | - | - | - | - | 6.2 mm | 5.3 mm | - | - | - | ||
![]() I74F32N,602 NXP USA Inc. | In Stock | - | - | Through Hole | - | - | NO | 14 | - | 14 | NEXPERIA | - | - | - | Nexperia | I74F32N,602 | - | 4 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | NOT SPECIFIED | 5.19 | Compliant | Yes | 5 V | - | Rail/Tube | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 8542.39.00.01 | - | - | TTL | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | - | 2.54 mm | compliant | - | - | - | R-PDIP-T14 | 1 | - | 5 V | 5.5 V | - | INDUSTRIAL | 4.5 V | - | 5.5 V | 4.5 V | - | - | - | 6.6 ns | F/FAST | OR | 2 | - | 4.2 mm | - | - | OR GATE | - | - | - | - | -1 mA | 6.6 ns | 20 mA | - | - | - | - | - | - | 19.025 mm | 7.62 mm | No | - | - | ||
![]() HEF4093BPN NXP USA Inc. | In Stock | - | - | - | - | - | NO | - | - | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | HEF4093BPN | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, SOT-27-1, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 185 ns | NOT SPECIFIED | 5.55 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | Gates | BULK PACK | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | - | 2.54 mm | unknown | - | - | 14 | R-PDIP-T14 | - | Not Qualified | - | 15 V | 5/15 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | 4000/14000/40000 | - | 2 | - | 4.2 mm | - | - | NAND GATE | - | - | - | - | - | 185 ns | - | - | YES | - | - | 2013-06-14 00:00:00 | - | 19.025 mm | 7.62 mm | - | - | - | ||
![]() N74F08D,602 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | 74F08 | 14 | - | - | Not Qualified | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | - | - | F/FAST | - | 2 | - | - | AND Gate | - | - | - | - | 5.6ns @ 5V, 50pF | 6.6 ns | - | 6.6 ns | - | - | NO | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() N74F27N,602 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 3 | 5V | 2.54mm | - | 30 | 74F27 | 14 | R-PDIP-T14 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | 3 | - | - | 50pF | - | - | - | F/FAST | - | 3 | - | - | NOR Gate | - | - | 0.02 A | - | 5ns @ 5V, 50pF | 5.5 ns | - | 5.5 ns | - | - | NO | 12mA | - | - | 4.2mm | 19.025mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() 74ABT04D/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SO | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74ABT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ABT04 | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 6 | - | - | Inverter | - | - | - | - | 2.5ns @ 5V, 50pF | - | - | - | - | - | - | - | 50μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVT32PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVT32 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 2 | - | - | OR Gate | - | - | - | - | 3.8ns @ 3.3V, 50pF | - | - | - | - | - | - | - | 2μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV08PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | 0.9V ~ 2V | 0.3V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1V~5.5V | - | - | - | - | - | - | - | - | 74LV08 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 2 | - | - | AND Gate | - | - | - | - | 11ns @ 5V, 50pF | - | - | - | - | - | - | - | 20μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC27D,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TAPE AND REEL | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | - | 30 | 74LVC27 | - | R-PDSO-G14 | - | Not Qualified | - | - | - | - | 1.2V | 3 | - | - | 50pF | - | - | - | LVC/LCX/Z | - | 3 | - | - | NOR Gate | - | - | 0.024 A | - | 2.4ns @ 3.3V, 50pF | 5.9 ns | - | 7 ns | - | - | NO | - | 40μA | - | 1.75mm | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() 74LV32N,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 0.9V ~ 2V | 0.3V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2007 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | - | 1V~5.5V | DUAL | - | 260 | 4 | 3.3V | - | - | 30 | 74LV32 | 14 | - | - | Not Qualified | - | 5.5V | 3.3V | - | 1V | 4 | - | - | 50pF | - | - | - | LV/LV-A/LVX/H | - | 2 | - | - | OR Gate | - | - | 0.006 A | - | 8ns @ 3.3V, 50pF | 16 ns | - | - | - | - | NO | - | 40μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVU04BQ,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-VFQFN Exposed Pad | YES | - | - | - | - | - | 1V ~ 2.4V | 0.2V ~ 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVU | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | 1V~5.5V | QUAD | NO LEAD | 260 | 6 | 3.3V | 0.5mm | - | 30 | 74LVU04 | 14 | R-PQCC-N14 | - | Not Qualified | - | 5.5V | 3.3V | - | 1V | 6 | - | - | 50pF | - | - | - | LV/LV-A/LVX/H | - | 1 | - | - | Inverter | - | - | - | - | 7ns @ 3.3V, 50pF | 10 ns | - | 17 ns | - | - | NO | - | 40μA | - | 1mm | 3mm | 2.5mm | - | ROHS3 Compliant | - | ||
![]() 74ABT02N,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 4 | 5V | - | unknown | 30 | 74ABT02 | 14 | - | - | Not Qualified | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | - | - | ABT | - | 2 | - | - | NOR Gate | - | - | - | - | 3.7ns @ 5V, 50pF | - | - | - | - | - | NO | 0.05mA | 50μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC2GU04GM-H NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 2 | 5.5 V | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -32 mA | - | 32 mA | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVC38AD-T NXP USA Inc. | In Stock | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.2 V | - | - | - | 2.2 ns | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 24 mA | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HEF4023BPN NXP USA Inc. | In Stock | - | - | - | - | - | NO | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | HEF4023BPN | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | 135 ns | - | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gates | - | CMOS | - | DUAL | THROUGH-HOLE | - | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T14 | - | Not Qualified | - | - | 5/15 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.00036 A | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() HEF4007UBPN NXP USA Inc. | In Stock | - | - | - | - | - | NO | - | - | 14 | NEXPERIA | - | - | - | Nexperia | HEF4007UBPN | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-14 | - | RECTANGULAR | IN-LINE | Active | - | - | NOT SPECIFIED | 5.09 | - | Yes | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | DUAL COMPLEMENTARY PAIR PLUS INVERTER | 8542.39.00.01 | - | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 3 | - | 2.54 mm | compliant | - | - | - | R-PDIP-T14 | - | - | - | 15 V | - | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | 4000/14000/40000 | - | 1 | - | 4.2 mm | - | - | INVERTER | - | - | - | - | - | 80 ns | - | - | - | - | - | - | - | 19.025 mm | 7.62 mm | - | - | - | ||
![]() 74HCT20D/S71,118 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT2240N NXP USA Inc. | In Stock | - | - | - | - | - | NO | - | - | 20 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | 74ABT2240N | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, MS-001, SC-603, SOT-146-1, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 5.3 ns | 40 | 5.38 | - | Yes | 5 V | - | - | - | - | e4 | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | Bus Driver/Transceivers | - | BICMOS | - | DUAL | THROUGH-HOLE | 245 | 2 | - | 2.54 mm | unknown | - | - | 20 | R-PDIP-T20 | - | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | 2 | 4 | - | ABT | - | - | 3-STATE WITH SERIES RESISTOR | 4.2 mm | - | INVERTED | BUS DRIVER | 0.012 A | - | - | - | - | 6 ns | - | ENABLE LOW | - | - | - | - | - | 26.73 mm | 7.62 mm | - | - | - |