- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Ambient Temperature Range High | Source Url Status Check Date | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC30DB NXP USA Inc. | In Stock | - | - | - | - | - | YES | - | - | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | - | 74HC30DB | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | 39 ns | 30 | 5.26 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | unknown | - | - | - | - | R-PDSO-G14 | - | Not Qualified | 6 V | 2/6 V | AUTOMOTIVE | 2 V | - | - | - | - | - | - | - | - | - | - | HC/UH | - | 8 | 2 mm | - | NAND GATE | 0.004 A | - | - | - | - | 39 ns | - | NO | - | - | - | - | - | - | - | 6.2 mm | 5.3 mm | - | - | - | - | ||
![]() 74AHCT1G06GV,125 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74AHCT | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | 30 | 74AHCT1G06 | 5 | R-PDSO-G5 | - | Not Qualified | 5.5V | 5V | - | 4.5V | - | 1 | - | - | - | - | - | - | - | - | AHCT/VHCT | - | 1 | - | Inverter | - | 0.008 A | - | 7.5ns @ 5V, 50pF | 9 ns | - | 9 ns | - | NO | - | 1μA | - | - | Open Drain | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() I74F3037D,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | 2.4V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1999 | 74F | e4 | - | Obsolete | 2 (1 Year) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 30 | 74F3037 | 16 | R-PDSO-G16 | - | Not Qualified | 5.5V | 5V | - | - | - | 4 | - | - | 50pF | - | - | - | - | - | F/FAST | - | 2 | - | NAND Gate | - | 0.16 A | - | 5ns @ 5V, 50pF | 5.5 ns | - | 5.5 ns | - | NO | - | - | - | - | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVT00DB,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | - | 30 | 74LVT00 | 14 | - | - | Not Qualified | 3.6V | 3.3V | - | - | - | 4 | - | - | 50pF | - | - | - | - | - | LVT | - | 2 | - | NAND Gate | - | - | - | 2.7ns @ 3.3V, 50pF | - | - | 3.9 ns | - | NO | - | - | - | - | - | - | - | - | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC332DBJ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | - | 1.08V ~ 2V | 0.12V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | 74LVC332 | 14 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | OR Gate | - | - | - | 5.9ns @ 3.3V, 50pF | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC32APW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | 1.08V ~ 2V | 0.12V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | 74LVC32 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2 | - | OR Gate | - | - | - | 3.8ns @ 3.3V, 50pF | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEC4069UBT,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2013 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | - | - | 3V~15V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | - | 30 | 4069 | 14 | R-PDSO-G14 | - | Not Qualified | - | 5/15V | - | - | - | 6 | - | - | 50pF | - | - | - | - | - | 4000/14000/40000 | - | 1 | - | Inverter | - | - | - | 25ns @ 15V, 50pF | 90 ns | - | 90 ns | - | NO | - | 1μA | - | - | - | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() N74F3038D,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 30 | 74F3038 | 16 | R-PDSO-G16 | - | Not Qualified | 5.5V | 5V | - | - | - | 4 | - | - | 50pF | - | - | - | - | - | F/FAST | - | 2 | - | NAND Gate | - | - | - | 11.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | Open Collector | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVT10PW,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | - | - | 30 | 74LVT10 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 2.7V | - | 3 | - | - | 50pF | - | - | - | - | - | LVT | - | 3 | - | NAND Gate | - | - | - | 3.8ns @ 3.3V, 50pF | 5.2 ns | - | 4.4 ns | - | NO | 2mA | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC332DJ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 1.08V ~ 2V | 0.12V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | - | 3 | 3.3V | 1.27mm | - | - | - | 74LVC332 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 1.65V | - | 3 | - | - | 50pF | - | - | - | - | - | LVC/LCX/Z | - | 3 | - | OR Gate | - | 0.024 A | - | 5.9ns @ 3.3V, 50pF | 6.8 ns | - | - | - | YES | - | 10μA | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC332BQX NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-VFQFN Exposed Pad | - | - | - | - | - | - | 1.08V ~ 2V | 0.12V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | 74LVC332 | 14 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | OR Gate | - | - | - | 5.9ns @ 3.3V, 50pF | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHCT1G06GW,165 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 74AHCT | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | TIN | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | 74AHCT1G06 | 5 | R-PDSO-G5 | - | Not Qualified | 5.5V | - | - | 4.5V | - | 1 | - | - | - | - | - | - | - | - | AHCT/VHCT/VT | - | 1 | - | Inverter | - | - | - | 7.5ns @ 5V, 50pF | - | - | 9 ns | - | - | - | 1μA | - | - | Open Drain | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74ABT02PW,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | unknown | - | 30 | 74ABT02 | 14 | - | - | Not Qualified | 5.5V | 5V | - | - | - | 4 | - | - | 50pF | - | - | - | - | - | ABT | - | 2 | - | NOR Gate | - | - | - | 3.7ns @ 5V, 50pF | - | - | - | - | NO | 0.05mA | 50μA | - | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC38ADB,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 1.2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 30 | 74LVC38 | 14 | - | - | Not Qualified | 3.6V | 3.3V | - | - | - | 4 | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | 2 | - | NAND Gate | - | - | - | 2.3ns @ 3.3V, 50pF | - | - | 5 ns | - | NO | - | 40μA | - | - | Open Drain | - | - | - | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVU04DB,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 1V ~ 2.4V | 0.2V ~ 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | 74LVU | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | - | 30 | 74LVU04 | 14 | R-PDSO-G14 | - | Not Qualified | 5.5V | 3.3V | - | 1V | - | 6 | - | - | 50pF | - | - | - | - | - | LV/LV-A/LVX/H | - | 1 | - | Inverter | - | - | - | 7ns @ 3.3V, 50pF | 10 ns | - | 17 ns | - | NO | - | 40μA | - | - | - | - | 2mm | - | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC27BQ,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-VFQFN Exposed Pad | YES | - | - | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TAPE AND REEL | - | 1.2V~3.6V | QUAD | NO LEAD | 260 | 3 | 3.3V | 0.5mm | - | - | 30 | 74LVC27 | 14 | R-PQCC-N14 | - | Not Qualified | - | - | - | 1.2V | - | 3 | - | - | 50pF | - | - | - | - | - | LVC/LCX/Z | - | 3 | - | NOR Gate | - | 0.024 A | - | 2.4ns @ 3.3V, 50pF | 6.8 ns | - | 7 ns | - | NO | - | 40μA | - | - | - | - | 1mm | - | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVT10DB,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | - | - | 30 | 74LVT10 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 2.7V | - | 3 | - | - | 50pF | - | - | - | - | - | LVT | - | 3 | - | NAND Gate | - | - | - | 3.8ns @ 3.3V, 50pF | 5.2 ns | - | 4.4 ns | - | NO | 2mA | - | - | - | - | - | 2mm | 6.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G08GV NXP USA Inc. | 4139 | - | - | - | - | - | YES | - | - | 5 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | - | 74LVC1G08GV | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | 6 ns | - | 3.34 | - | Yes | 3.3 V | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | - | - | - | 0.95 mm | unknown | - | - | - | - | R-PDSO-G5 | - | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.024 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC14D NXP USA Inc. | 58 | - | - | Surface Mount | - | - | - | 14 | 4.535924 g | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 36 MHz | - | - | - | - | 1 | - | - | - | - | - | 5 V | 6 | 6 V | 2 V | - | 2 µA | 5.2 mA | 12 ns | 2 µA | 190 ns | - | Inverter, Inverting, Schmitt Trigger | 1 | - | - | - | - | 6 | - | - | -5.2 mA | - | 5.2 mA | - | - | - | 125 °C | - | - | 1.75 mm | - | 6.35 mm | 6.35 mm | No | No SVHC | - | Lead Free | ||
![]() 74LVC1G04GV NXP USA Inc. | 350 | - | - | - | - | - | YES | - | - | 5 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | SOT753 | 74LVC1G04GV | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | 5.5 ns | 30 | 3.4 | - | Yes | 3.3 V | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | unknown | - | - | - | 5 | R-PDSO-G5 | - | Not Qualified | 5.5 V | 3.3 V | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | 1 | 1.1 mm | - | INVERTER | 0.024 A | - | - | - | - | 9.5 ns | - | NO | - | - | - | 2013-06-14 00:00:00 | - | - | - | 2.9 mm | 1.5 mm | - | - | - | - |