- Surface Mount
- Terminal Position
- Terminal Pitch
- JESD-30 Code
- Terminal Form
- Number of Terminals
- Reach Compliance Code
- Temperature Grade
- Ihs Manufacturer
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
NXP Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Number of Bits | Propagation Delay | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Source Url Status Check Date | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVT02DB-T NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | - | 74LVT02DB-T | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | PLASTIC, SOT-337, SSOP-14 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | 4.4 ns | 30 | 5.2 | Compliant | Yes | 3.3 V | - | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | BICMOS | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | - | 3.6 V | 3.3 V | INDUSTRIAL | 2.7 V | - | 3.6 V | 2.7 V | - | - | 2.8 ns | LVT | 2 | - | 2 mm | - | - | NOR GATE | 0.032 A | 4 | - | -20 mA | 3.6 ns | 32 mA | - | NO | 2 mA | - | - | - | 2013-06-14 00:00:00 | 6.2 mm | 5.3 mm | - | Lead Free | ||
![]() 74LVC16240ADL NXP USA Inc. | In Stock | - | - | - | - | YES | 48 | 48 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | - | 74LVC16240ADL | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | 5.4 ns | 30 | 5.15 | Compliant | Yes | 2.7 V | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | 125 °C | -40 °C | - | 8542.39.00.01 | Bus Driver/Transceivers | - | CMOS | - | DUAL | GULL WING | 260 | 4 | 0.635 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | - | - | Inverting | 3.6 V | 3.3 V | AUTOMOTIVE | 1.2 V | - | 3.6 V | 1.2 V | 2 | 16 | 12 ns | LVC/LCX/Z | - | 3-STATE | 2.8 mm | - | INVERTED | BUS DRIVER | 0.024 A | - | - | -24 mA | 6.5 ns | 24 mA | ENABLE LOW | - | - | 16 | 16 | - | - | 15.875 mm | 7.5 mm | - | Lead Free | ||
![]() N74F804D-T NXP USA Inc. | In Stock | - | - | - | - | YES | 20 | 20 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | - | N74F804D-T | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 40 | 5.84 | Compliant | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | 70 °C | 0 °C | IOL = 48MA @ VOL = 0.55V; IOH = 48MA @ VOH = 2V | 8542.39.00.01 | - | - | TTL | - | DUAL | GULL WING | 260 | 6 | 1.27 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 5.5 V | 4.5 V | - | 1 | 4.5 ns | F/FAST | 2 | - | 2.65 mm | - | - | NAND GATE | - | 6 | - | -48 mA | 5 ns | 48 mA | - | - | 20 mA | 2 | 1 | - | - | 12.8 mm | 7.5 mm | - | Lead Free | ||
![]() 74LVU04PW-T NXP USA Inc. | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 6 | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 6 | - | -12 mA | - | 12 mA | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() N74F260N NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 5.5 V | 4.5 V | - | - | 4 ns | - | - | - | - | - | - | - | - | 2 | - | -1 mA | - | 20 mA | - | - | - | 5 | 1 | - | - | - | - | - | Lead Free | ||
![]() 74HC14D-T NXP USA Inc. | 2500 | - | - | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | - | 74HC14D-T | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 31 ns | - | 8.52 | - | Yes | - | - | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | - | 2/6 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.004 A | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G08GW-R NXP USA Inc. | In Stock | - | - | - | - | YES | - | 5 | NXP SEMICONDUCTORS | - | - | - | NXP Semiconductors | - | 74LVC1G08GW-R | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | NOT SPECIFIED | 5.17 | - | Yes | 3.3 V | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | - | R-PDSO-G5 | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | LVC/LCX/Z | 2 | - | 1.1 mm | - | - | AND GATE | - | - | - | - | 10.5 ns | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | 2.05 mm | 1.25 mm | - | - | ||
![]() 74HC03N NXP USA Inc. | 3 | - | - | - | - | NO | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | - | 74HC03N | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | 24 ns | - | 8.52 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gates | - | CMOS | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | - | - | - | 2/6 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | OPEN-DRAIN | - | - | - | NAND GATE | 0.004 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC04D-T NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | - | 74AHC04D-T | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 9.5 ns | 30 | 5.07 | - | Yes | 5 V | - | - | - | - | e4 | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 6 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | - | 5.5 V | 2/5.5 V | AUTOMOTIVE | 2 V | - | - | - | - | - | - | AHC/VHC/H/U/V | 1 | - | 1.75 mm | - | - | INVERTER | 0.008 A | - | - | - | 14.5 ns | - | - | NO | - | - | - | - | 2013-06-14 00:00:00 | 8.65 mm | 3.9 mm | - | - | ||
![]() 74AHCT04D-T NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | - | 74AHCT04D-T | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 8.5 ns | - | 5.77 | - | Yes | 5 V | - | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.008 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT02D-T NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | - | 74ABT02D-T | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 4.4 ns | 30 | 5.71 | - | Yes | 5 V | - | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | BICMOS | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | ABT | 2 | - | 1.75 mm | - | - | NOR GATE | 0.02 A | - | - | - | 3.4 ns | - | - | NO | 0.05 mA | - | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() 74HCT00PW NXP USA Inc. | 5000 | - | - | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | - | 74HCT00PW | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 29 ns | - | 5.72 | - | Yes | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Gates | TUBE | CMOS | - | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | - | 5 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.004 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT4002DB NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | - | 74HCT4002DB | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SOT-337-1, SSOP-14 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | 33 ns | 30 | 5.3 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | - | 5.5 V | 5 V | AUTOMOTIVE | 4.5 V | - | - | - | - | - | - | HCT | 4 | - | 2 mm | - | - | NOR GATE | 0.004 A | - | - | - | 33 ns | - | - | NO | - | - | - | - | - | 6.2 mm | 5.3 mm | - | - | ||
![]() I74F133D NXP USA Inc. | In Stock | - | - | - | - | YES | - | 16 | PHILIPS SEMICONDUCTORS | - | - | - | Philips Semiconductors | - | I74F133D | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 8 ns | - | 5.78 | - | Yes | 5 V | - | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | Gates | - | TTL | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | - | - | - | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.02 A | - | - | - | - | - | - | NO | 4 mA | - | - | - | - | - | - | - | - | ||
![]() HEF4000BTD NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | Philips Semiconductors | - | HEF4000BTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 140 ns | - | 5.78 | - | Yes | - | - | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | Gates | - | CMOS | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | - | 5/15 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.00036 A | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74HC3G04DP-G NXP USA Inc. | In Stock | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | NXP Semiconductors | - | 74HC3G04DP-G | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | ||
![]() 74AHCT3G14DC-G NXP USA Inc. | In Stock | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | NXP Semiconductors | - | 74AHCT3G14DC-G | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.73 | - | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | ||
![]() 74HCT03DB-T NXP USA Inc. | In Stock | - | - | - | - | YES | - | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | NXP Semiconductors | - | 74HCT03DB-T | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SOT-337-1, SSOP-14 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | 30 | 5.19 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | - | - | - | HCT | 2 | OPEN-DRAIN | 2 mm | - | - | NAND GATE | - | - | - | - | 36 ns | - | - | - | - | - | - | - | - | 6.2 mm | 5.3 mm | - | - | ||
![]() I74F14N,602 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | NXP Semiconductors | SOT27-1 | I74F14N,602 | - | - | - | - | - | DIP, DIP14,.3 | - | - | - | Obsolete | DIP | - | - | 5.56 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | compliant | - | 14 | - | - | NXP Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT4075PW-Q100J NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | unknown | 74HCT4075 | 14 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | OR Gate | - | - | - | - | 24ns @ 4.5V, 50pF | - | - | - | - | - | - | - | - | 2μA | - | - | - | ROHS3 Compliant | - |