- Series
- Package / Case
- Mounting Type
- Independent Circuits
- Logic Type
- Operating Temperature
- Propagation Delay
- Schmitt Trigger Input
- Voltage - Supply
- Packaging
- Mfr
- Package
Attribute column
Manufacturer
NXP Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Load Capacitance | Propagation Delay | Family | Logic Type | Output Polarity | Independent Circuits | Schmitt Trigger Input | Number of Data/Clock Inputs | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT221DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | NON-RETRIGGERABLE; TRIGGERABLE FROM CLEAR INPUT ALSO | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74HCT221 | 16 | R-PDSO-G16 | Not Qualified | 5.5V | 5V | - | 4.5V | 50pF | 31ns | HCT | Monostable | COMPLEMENTARY | 2 | Yes | 2 | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74HCT423N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C | Tube | 2010 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | RETRIGGERABLE | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | - | 74HCT423 | 16 | R-PDIP-T16 | - | 5.5V | 5V | - | 4.5V | 50pF | 22ns | HCT | Monostable | COMPLEMENTARY | 2 | No | 2 | - | - | - | ROHS3 Compliant | ||
![]() 74HCT423BQ,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | RETRIGGERABLE | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | 0.5mm | - | 30 | 74HCT423 | 16 | R-PDSO-N16 | - | 5.5V | 5V | - | 4.5V | - | 22ns | HCT | Monostable | COMPLEMENTARY | 2 | No | 2 | 1mm | 3.5mm | - | ROHS3 Compliant | ||
![]() HEF4528BT/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | - | - | Active | 1 (Unlimited) | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4528 | - | - | - | - | - | - | - | - | 35ns | - | Monostable | - | 2 | No | - | - | - | - | ROHS3 Compliant | ||
![]() 74HCT221DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~125°C | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | NON-RETRIGGERABLE; TRIGGERABLE FROM CLEAR INPUT ALSO | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74HCT221 | 16 | R-PDSO-G16 | Not Qualified | 5.5V | 5V | - | 4.5V | 50pF | 31ns | HCT | Monostable | COMPLEMENTARY | 2 | Yes | 2 | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74HCT423PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2010 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | RETRIGGERABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74HCT423 | 16 | R-PDSO-G16 | - | 5.5V | 5V | - | 4.5V | 50pF | 22ns | HCT | Monostable | COMPLEMENTARY | 2 | No | 2 | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74HC423N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | RETRIGGERABLE | 2V~6V | DUAL | - | 260 | 2 | 4.5V | - | - | 30 | 74HC423 | 16 | R-PDIP-T16 | - | 6V | - | - | 2V | 50pF | 20ns | HC/UH | Monostable | COMPLEMENTARY | 2 | No | 2 | - | - | - | ROHS3 Compliant | ||
![]() 74HCT423PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | RETRIGGERABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74HCT423 | 16 | R-PDSO-G16 | - | 5.5V | 5V | - | 4.5V | 50pF | 22ns | HCT | Monostable | COMPLEMENTARY | 2 | No | 2 | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74HCT123D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT123 | - | - | - | - | - | - | - | - | 26ns | - | Monostable | - | 2 | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC123D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | - | - | Active | 1 (Unlimited) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC123 | - | - | - | - | - | - | - | - | 24ns | - | Monostable | - | 2 | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() HEF4938BT,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 4938 | 16 | R-PDSO-G16 | - | 15V | 5/15V | - | 3V | - | 40ns | 4000/14000/40000 | Monostable | COMPLEMENTARY | 2 | No | 2 | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74HCT4538N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | RETRIGGERABLE | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 74HCT4538 | 16 | R-PDIP-T16 | - | 5.5V | 5V | - | 4.5V | 50pF | 35ns | HCT | Monostable | COMPLEMENTARY | 2 | No | 2 | 4.7mm | - | - | ROHS3 Compliant | ||
![]() 74LV123D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | - | - | Active | 1 (Unlimited) | - | - | - | 1V~5.5V | - | - | - | - | - | - | - | - | 74LV123 | - | - | - | - | - | - | - | - | 18ns | - | Monostable | - | 2 | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() HEC4528BT,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2013 | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | 4.5V~15.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 4528 | 16 | R-PDSO-G16 | - | - | 5/15V | INDUSTRIAL | - | - | 35ns | 4000/14000/40000 | Monostable | COMPLEMENTARY | 2 | No | 2 | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() HEC4538BT,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 1998 | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | 4.5V~15.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 4538 | 16 | R-PDSO-G16 | Not Qualified | - | 5/15V | INDUSTRIAL | - | - | 35ns | 4000/14000/40000 | Monostable | COMPLEMENTARY | 2 | Yes | 2 | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() HEF4538BP,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C | Tube | 2011 | 4000B | - | - | Obsolete | 1 (Unlimited) | 16 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | 3V~15V | DUAL | - | 260 | 2 | 5V | - | - | 30 | 4538 | 16 | R-PDIP-T16 | - | 15V | 5/15V | - | 3V | - | 40ns | 4000/14000/40000 | Monostable | COMPLEMENTARY | 2 | No | 2 | 4.7mm | - | - | ROHS3 Compliant | ||
![]() HEF4047BP,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | 1998 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | 4.5V~15.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 4047 | 14 | - | - | - | - | - | 3V | - | 50ns | - | Astable, Monostable | COMPLEMENTARY | 1 | No | 2 | 4.2mm | - | 7.62mm | ROHS3 Compliant | ||
![]() 74HCT423D,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | 2010 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | RETRIGGERABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74HCT423 | 16 | R-PDSO-G16 | - | 5.5V | 5V | - | 4.5V | 50pF | 22ns | HCT | Monostable | COMPLEMENTARY | 2 | No | 2 | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LV123N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C | Tube | 2007 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1V~5.5V | DUAL | - | 260 | 2 | 3.3V | - | - | 30 | 74LV123 | 16 | R-PDIP-T16 | - | 5.5V | 3.3V | - | 1V | - | 14ns | LV/LV-A/LVX/H | Monostable | COMPLEMENTARY | 2 | No | 2 | - | - | - | ROHS3 Compliant | ||
![]() HEC4538BT,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | - | Tube | 1998 | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | 4.5V~15.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | 30 | 4538 | 16 | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | - | - | 35ns | 4000/14000/40000 | Monostable | COMPLEMENTARY | 2 | Yes | 2 | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant |