- Series
- Package / Case
- Mounting Type
- Independent Circuits
- Logic Type
- Operating Temperature
- Propagation Delay
- Schmitt Trigger Input
- Voltage - Supply
- Packaging
- Mfr
- Package
Attribute column
Manufacturer
NXP Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Absolute Propagation Delay Time (ns) | ECCN (US) | Logic Family | Maximum High Level Output Current (mA) | Maximum Low Level Output Current (mA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Propagation Delay Time @ Maximum CL (ns) | Maximum Quiescent Current (mA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements per Chip | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Height | Package Length | Package Width | PCB changed | Process Technology | Supplier Package | Typical Operating Supply Voltage (V) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Load Capacitance | Propagation Delay | Family | Logic Function | Logic Type | Output Polarity | Independent Circuits | Schmitt Trigger Input | Number of Data/Clock Inputs | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEF4938BT,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 4938 | 16 | R-PDSO-G16 | - | 15V | 5/15V | - | 3V | - | 40ns | 4000/14000/40000 | - | Monostable | COMPLEMENTARY | 2 | No | 2 | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() HEC4528BT,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tube | 1998 | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | 4.5V~15.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 4528 | 16 | R-PDSO-G16 | - | - | 5/15V | INDUSTRIAL | - | - | 35ns | 4000/14000/40000 | - | Monostable | COMPLEMENTARY | 2 | No | 2 | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74HC221DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | NON-RETRIGGERABLE; TRIGGERABLE FROM CLEAR INPUT ALSO | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 74HC221 | 16 | R-PDSO-G16 | Not Qualified | 6V | - | - | 2V | 50pF | 19ns | HC/UH | - | Monostable | COMPLEMENTARY | 2 | Yes | 2 | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74HCT123D-Q100,115 NXP Semiconductors | In Stock | - | - | - | - | - | 77 | EAR99 | HCT | -4 | 4 | 5.5 | 125 | 51@4.5V | 0.008 | 4.5 | -40 | Surface Mount | 2 | - | - | 1.45(Max) | 10(Max) | 4(Max) | 16 | CMOS | SO | 5 | - | Tape and Reel | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | Monostable Multivibrator | - | - | - | - | - | - | - | - | RoHS Compliant |