- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Type
- Mounting Type
- Package / Case
- Voltage - Supply
- Base Product Number
- Circuit
- Independent Circuits
Attribute column
Manufacturer
NXP Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Actuator | Approvals | Base Product Number | Category | CoilResistance | Contact Current | Contact Materials | Dimensions | Manufacturer | Mfr | Mounting | Package | Product Status | RoHS | Terminal | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Gender | Capacitance | Voltage - Supply | Orientation | Shielding | Supply Voltage | Current Rating | Termination Style | Circuit | Switch Function | Lead Spacing | Configuration | Note | Voltage | Ripple Current | Illumination | Contact Form | Operating Force | Current - Output High, Low | ESR | Rated Current | Number of Positions/Contacts | Coil Voltage | LED Color | Coil Power | Plug Type | Voltage Supply Source | Independent Circuits | Conductor Diameter | Mounting Angle | Features | Inside Contact Diameter | Outside Contact Diameter | Backlight Color | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC137DB118 NXP | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | - | - | - | 74HC137 | - | - | - | - | - | - | NXP Semiconductors | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | 74HC | - | - | - | Decoder/Demultiplexer | - | - | 2V ~ 6V | - | - | - | - | - | 1 x 3:8 | - | - | - | - | - | - | - | - | - | 5.2mA, 5.2mA | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Tube | Active | Yes | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Bus FET Exchange Switch | - | - | 4V ~ 5.5V | - | - | - | - | - | 12 x 2:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | ||
![]() CBT3251PW112 NXP | In Stock | - | - | - | - | - | - | - | - | CBT32 | - | - | - | - | - | - | NXP USA Inc. | - | Tube | Active | Yes | - | - | - | - | - | - | - | - | 3-wire | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | IEC | - | - | 3x1mm2 | - | - | - | - | - | - | ||
![]() CBT3251PW118 NXP | In Stock | - | - | Chassis Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | VDE/UL | CBT3251 | - | - | - | - | - | - | NXP Semiconductors | - | Bulk | Active | Yes | - | - | -25...+100°C | - | FMAC | - | - | - | Three Phase (Delta) | - | - | 4.5V ~ 5.5V | - | - | - | - | Screw clamps | 1 x 8:1 | - | - | 1-Stage | n/a | - | - | - | - | - | - | - | 64A | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | ||
![]() CBT3384DB112 NXP | In Stock | - | - | Snap-in | 24-SSOP (0.209, 5.30mm Width) | 24-SSOP | - | - | - | CBT3384 | - | - | - | - | - | - | NXP USA Inc. | - | Tube | Active | Yes | - | - | -40°C ~ 85°C | - | - | - | - | PCB Terminals | AC Connector | Male | - | 4.5V ~ 5.5V | - | - | - | - | - | 5 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | ||
![]() CBT3125DS118 NXP | In Stock | - | - | Cable IDC | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | - | - | CBT3125 | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | Yes | - | - | -40°C ~ 85°C | - | 937 | - | - | - | RJ11, RJ14 | Male | - | 4.5V ~ 5.5V | - | No | - | - | - | 1 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 6P4C | - | - | - | - | Single Supply | 4 | - | - | - | - | - | - | - | ||
![]() CBT3861BQ118 NXP | 2936 |
| - | Surface Mount | 24-VFQFN Exposed Pad | 24-DHVQFN (5.5x3.5) | - | - | - | CBT3861 | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | Yes | - | - | -40°C ~ 85°C | - | - | - | - | - | Bus Switch | - | - | 4.5V ~ 5.5V | - | - | - | - | - | 10 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | Bulk | Active | Yes | - | - | -40°C ~ 85°C | - | 26 | - | - | - | Mechanical | - | - | 4.5V ~ 5.5V | - | - | 12Vac | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | ||
Tiny WHSL | 5135 |
| - | - | - | - | - | - | - | CBT32 | - | - Ohm | - | - | - | - | NXP USA Inc. | - | Bulk | Active | Yes | - | - | - | - | 77 | - | - | - | Accessory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - mW | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Thermoplastic PES/PBTB | Round Flat | - | CBT32 | - | - | 0,08A | - | D18x13mm | - | NXP USA Inc. | Panel | Bulk | Active | Yes | Solder Pins | - | - | - | MCS 18 | - | - | - | Switch | - | - | - | - | - | - | - | - | - | OFF-MOM | - | - | - | - | - | - | - | 3N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Rocker | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 60V | - | - | TA45 | - | - | - | Thermal | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | White, without illumination | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBT3384PW112 NXP | 3486 |
| - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | - | Rocker | - | CBT3384 | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | Yes | - | 60V | -40°C ~ 85°C | - | TA45 | - | - | - | Thermal | - | - | 4.5V ~ 5.5V | - | - | - | 3 A | - | 5 x 1:1 | - | - | - | - | - | - | Orange transparent | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | ||
![]() CBT3244AD118 NXP | 4421 |
| - | Snap-in | - | - | - | - | - | CBT32 | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | Yes | - | - | - | - | - | - | - | - | AC Connector | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 465 | - | - | - | - | - | - | - | - | CBT32 | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CBTD33 | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | NXP USA Inc. | - | Bulk | Active | Y | - | - | -40°C ~ 85°C | P.V.C. SLEEVE (STD.) | 74CBT | 1in D x 3.625in L, Nominal Case Size | -10%/+50% (std.) | - | Multiplexer/Demultiplexer | - | 8,200uF | 4V ~ 5.5V | - | - | - | - | - | 12 x 1:2 | - | 1.25in | - | - | 35V | 7.66Arms, +85°C at 120Hz | - | - | - | - | 0.026-ohm, +25°C at 120Hz | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | ||
![]() CBT3125PW112 NXP | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | 74CBT | - | - | - | Bus Switch | - | - | 4.5V ~ 5.5V | - | - | - | - | - | 1 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 4 | - | - | - | - | - | - | - | ||
![]() NX3L2T384GD NXP | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15967 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | - | - | 74CBTLV | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | * | - | - | - | Bus Switch | - | - | 2.3V ~ 3.6V | - | - | - | - | - | 12 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - |