- Operating Temperature
- Package / Case
- Mounting Type
- Output Type
- Number of Circuits
- Channel Type
- Translator Type
- Channels per Circuit
- Voltage - VCCA
- Voltage - VCCB
- Features
- Packaging
Attribute column
Manufacturer
NXP Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Number of Ports | Number of Bits | Data Rate | Output Characteristics | Differential Output | Output Polarity | Logic IC Type | Input Characteristics | Interface IC Type | Driver Number of Bits | Propagation Delay (tpd) | Channel Type | Telecom IC Type | Receiver Number of Bits | Receive Delay-Max | Transmit Delay-Max | Supply Voltage1-Nom | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Supply Voltage1-Min | Supply Voltage1-Max | Output Latch or Register | Features | Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9306DP1,125 NXP USA Inc. | 7200 | - | Datasheet | 10 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | 30 | PCA9306 | 8 | S-PDSO-G8 | Not Qualified | Open Drain | 3.6V | - | 1V | 1 | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | 2.5V | - | Voltage Level | - | 1V~3.6V | 1.8V~5.5V | 2 | - | 5.5V | - | Auto-Direction Sensing | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9306DP,118 NXP USA Inc. | 2500 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | 30 | PCA9306 | 8 | S-PDSO-G8 | Not Qualified | Open Drain | 3.6V | - | - | 1 | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | 3.3V | - | Voltage Level | - | 1V~3.6V | 1.8V~5.5V | 2 | - | 5.5V | - | Auto-Direction Sensing | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() NTB0104GU12,115 NXP USA Inc. | 1110 |
| Datasheet | 7 Weeks | Surface Mount | 12-XFQFN | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 12 | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.5V | - | NOT SPECIFIED | NTB0104 | 12 | - | - | Tri-State, Non-Inverted | 3.6V | - | - | 1 | 2 | 4 | 100Mbps | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | 4 | - | - | - | Auto-Direction Sensing | - | 0.5mm | 2mm | - | ROHS3 Compliant | ||
![]() NVT2002DP,118 NXP USA Inc. | 87 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Cut Tape (CT) | 2003 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65mm | NOT SPECIFIED | NVT2002 | 8 | S-PDSO-G8 | - | Open Drain, Push-Pull | 5.4V | - | - | 1 | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 1V~3.6V | 1.8V~5.5V | 2 | - | 5.5V | - | Auto-Direction Sensing | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() NTS0102DP,125 NXP USA Inc. | 1047 | - | Datasheet | 10 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | GENERAL PURPOSE | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | NOT SPECIFIED | NTB0102 | 8 | S-PDSO-G8 | Not Qualified | Open Drain, Tri-State | 3.6V | - | - | 1 | - | - | 50Mbps | - | NO | - | - | STANDARD | LINE TRANSCEIVER | 2 | - | Bidirectional | - | 2 | 8.8 ns | 8.8 ns | 2.5V | - | Voltage Level | - | 1.65V~3.6V | 2.3V~5.5V | 2 | - | 5.5V | - | Auto-Direction Sensing | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() GTL2014PW,118 NXP USA Inc. | 20 |
| Datasheet | 7 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 74GTL2014 | 14 | - | Not Qualified | Open Drain | 3.6V | 3.3V | 3V | 1 | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | GTL | Mixed Signal | LVTTL | - | - | 4 | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | ||
![]() NTB0104BQ-Q100X NXP USA Inc. | 460 |
| Datasheet | 7 Weeks | Surface Mount | 14-VFQFN Exposed Pad | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NTB0104 | 14 | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | 100Mbps | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | 4 | - | - | - | Auto-Direction Sensing | - | - | - | - | ROHS3 Compliant | ||
![]() GTL2002DP,118 NXP USA Inc. | 620 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Not For New Designs | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | 74GTL2002 | 8 | S-PDSO-G8 | Not Qualified | Open Drain | - | - | - | 1 | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | 3.3V | - | Voltage Level | - | 1V~5.5V | 1V~5.5V | 2 | 3V | 3.6V | - | Auto-Direction Sensing | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() NTS0102GT,115 NXP USA Inc. | 7064 | - | Datasheet | 7 Weeks | Surface Mount | 8-XFDFN | YES | GENERAL PURPOSE | - | -40°C~125°C TA | Digi-Reel® | 2010 | - | e3 | Not For New Designs | 1 (Unlimited) | 8 | - | Tin (Sn) | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | NTS0102 | 8 | R-PDSO-N8 | Not Qualified | Open Drain, Tri-State | 3.6V | - | - | 1 | - | - | 50Mbps | - | NO | - | - | STANDARD | LINE TRANSCEIVER | 2 | - | Bidirectional | - | 2 | 8.8 ns | 8.8 ns | 2.5V | - | Voltage Level | - | 1.65V~3.6V | 2.3V~5.5V | 2 | - | 5.5V | - | Auto-Direction Sensing | - | 0.5mm | - | - | ROHS3 Compliant | ||
![]() NVT2008BQ,115 NXP USA Inc. | 2052 |
| Datasheet | 14 Weeks | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | NVT2008 | 20 | - | - | Open Drain, Push-Pull | - | - | - | 1 | - | - | - | - | - | - | - | - | GTL TO TTL TRANSCEIVER | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 1V~3.6V | 1.8V~5.5V | 8 | - | - | - | Auto-Direction Sensing | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9306DC1,125 NXP USA Inc. | 46 |
| Datasheet | 7 Weeks | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | 30 | PCA9306 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | 3.6V | - | - | 1 | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | 3.3V | - | Voltage Level | - | 1V~3.6V | 1.8V~5.5V | 2 | - | 5.5V | - | Auto-Direction Sensing | - | - | - | - | ROHS3 Compliant | ||
![]() GTL2107PW,118 NXP USA Inc. | 100 |
| Datasheet | 10 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 74GTL2107 | 28 | R-PDSO-G28 | Not Qualified | Open Drain, Push-Pull | 3.6V | 3.3V | 3V | 1 | - | 12 | - | - | - | TRUE | - | - | - | - | - | Unidirectional | - | - | - | - | - | LVTTL | Mixed Signal | GTL | - | - | 12 | - | - | NONE | - | 350 ns | - | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() NTS0102GD-Q100H NXP USA Inc. | 12000 | - | Datasheet | 14 Weeks | Surface Mount | 8-XFDFN | YES | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | NTS0102 | 8 | R-PDSO-N8 | Not Qualified | Open Drain, Tri-State | - | - | - | 1 | - | - | 50Mbps | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 1.65V~3.6V | 2.3V~5.5V | 2 | - | - | - | Auto-Direction Sensing | - | - | - | - | ROHS3 Compliant | ||
![]() NTS0104BQ-Q100X NXP USA Inc. | 12000 | - | Datasheet | 7 Weeks | Surface Mount | 14-VFQFN Exposed Pad | YES | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 14 | - | - | SECOND POWER SUPPLY VOLTAGE VCC(B) RANGES FROM 2.3 V TO 5.5 V | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | NOT SPECIFIED | NTS0104 | 14 | - | - | Open Drain, Push-Pull | 3.6V | - | - | 1 | 2 | 4 | 50Mbps | OPEN-DRAIN/3-STATE | - | TRUE | BUS TRANSCEIVER | - | - | - | 8.8 ns | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 1.65V~3.6V | 2.3V~5.5V | 4 | - | - | - | Auto-Direction Sensing | - | - | 3mm | 2.5mm | ROHS3 Compliant | ||
![]() GTL2002DC,125 NXP USA Inc. | 5928 | - | Datasheet | 7 Weeks | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | 30 | 74GTL2002 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | - | - | - | 1 | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | 3.3V | - | Voltage Level | - | 1V~5.5V | 1V~5.5V | 2 | 3V | 3.6V | - | Auto-Direction Sensing | - | - | - | - | ROHS3 Compliant | ||
![]() NTB0102DP,125 NXP USA Inc. | 53154 |
| Datasheet | 10 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | GENERAL PURPOSE | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.5V | 0.65mm | NOT SPECIFIED | NTB0102 | 8 | S-PDSO-G8 | Not Qualified | Tri-State, Non-Inverted | 3.6V | - | - | 1 | - | - | 100Mbps | - | NO | - | - | - | LINE TRANSCEIVER | 2 | - | Bidirectional | - | 2 | - | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | 2 | - | - | - | Auto-Direction Sensing | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() NTS0104GU12,115 NXP USA Inc. | 100 | - | Datasheet | 7 Weeks | Surface Mount | 12-XFQFN | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 12 | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 4 | 3.3V | - | NOT SPECIFIED | NTS0104 | 12 | - | - | Open Drain, Push-Pull | - | - | - | 1 | - | - | 50Mbps | - | - | - | - | - | - | - | - | Bidirectional | INTERFACE CIRCUIT | - | - | - | - | - | Voltage Level | - | 1.65V~3.6V | 2.3V~5.5V | 4 | - | - | - | Auto-Direction Sensing | - | 0.5mm | 2mm | - | ROHS3 Compliant | ||
![]() NTB0102GT,115 NXP USA Inc. | 5595 |
| Datasheet | 7 Weeks | Surface Mount | 8-XFDFN | YES | GENERAL PURPOSE | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | Not For New Designs | 1 (Unlimited) | 8 | - | Tin (Sn) | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.5V | 0.5mm | NOT SPECIFIED | NTB0102 | 8 | R-PDSO-N8 | Not Qualified | Tri-State, Non-Inverted | 3.6V | - | - | 1 | - | - | 100Mbps | - | NO | - | - | - | LINE TRANSCEIVER | 2 | - | Bidirectional | - | 2 | - | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | 2 | - | - | - | Auto-Direction Sensing | - | 0.5mm | - | - | ROHS3 Compliant | ||
![]() NTSX2102GDH NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-XFDFN | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | SEATED HGT-NOM | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | - | 8 | R-PDSO-N8 | - | Open Drain, Tri-State | 5.5V | - | - | 1 | 2 | 2 | 50Mbps | - | - | TRUE | BUS TRANSCEIVER | - | - | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | 2 | - | - | - | Auto-Direction Sensing | - | 0.5mm | 3mm | - | ROHS3 Compliant | ||
![]() GTL2003PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 74GTL2003 | 20 | R-PDSO-G20 | Not Qualified | Open Drain | 3.6V | 3V | 3V | 1 | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | 2.5V | - | Voltage Level | - | 0.8V~5.5V | 0.8V~5.5V | 8 | 2.36V | 2.64V | - | Auto-Direction Sensing | - | - | 6.5mm | 4.4mm | ROHS3 Compliant |